-
Description: and ensuring the structural integrity of your tanks is preserved. Vacuum Prevention The Breather Valves also prevent vacuum formation inside the tanks, safeguarding your storage facilities from potential damage and reducing the risk of tank collapse or implosion. Integrated
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: to EN 1834-1; comprised of exhaust gas heat exchanger (cooler); stainless steel flame arrestor; stainless steel spark arrestor; water-cooled exhaust manifold, watercooled turbocharger Flywheel and Flywheel Housing Fuel System Mechanical fuel injection, primary fuel filter/water
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
-
Supplier: Caterpillar Oil & Gas
Description: Standard Equipment Air Inlet System Separate circuit aftercooler with ATEX approved shutoff, 90° turbo inlet connection, 304.8 mm (12") hose connection with flame arrestor Charging System 24V ATEX approved alternator — LH mounted* Control System Electronic governing, PTO speed control,
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: C15 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two element air filter with restriction indicator, separate circuit aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System Industry-standard ADEM A4 control system, inlet air shutoff valve for
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
environments. These breather valves combine pressure control and flame protection. • Accurate pressure and vacuum relief protects tank structure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
explosion-proof flame arrestors and multiple configurations for specific operational requirements. Flexible Flange Standards: ANSI B16.5 compliant, compatible with HG, GB, SH, JIS, and EN standards for (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
tank breathing. Available in multiple pressure and vacuum configurations, the TT7100/8100 Series supports a wide range of industrial storage applications. Optional flame arresters, weather protection, and dehumidification allow (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-4.3 kPa Optional Flame Arrester and Customized Functions Multiple Flange Standards Available Key Specifications Product Type: Vacuum Relief Valve Model: TT7140/8140 Series Installation: Side Mount Size (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
design: API7140 for standard discharge, API8140 for higher exhaust capacity. Optional enhancements include explosion-proof flame arresters, inhalation bends, jackets, linings, and dehumidification. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Heber geothermal binary demonstration project quarterly technical progress report, October 1, 1982--December 31, 1982
A flame arrestor for the diesel fuel tank will be supplied by .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In the LRA, the applicant identified no aging effects for carbon steel, stainless steel, cast iron, copper alloy, and aluminum components exposed internally and externally to air, including flame arrestors , clean oil storage tanks , diesel oil supply tanks, level indicators, pipe, pumps…
-
Combustion 2000
The diesel fuel storage tank is equipped with a flame arrestor .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > [FDBKF2007032822484529548] NURE...
Plausible aging was identified for the SACM diesel fuel oil tanks , basket strainer, tornado damper, and flame arrestor .
-
Assessment of the O2Diesel Operational Safety Program: December 23, 2002 -- June 30, 2007
Limiting the use of E- diesel to centrally fueled vehicle fleets Equipping all fuel storage tank vents, the vehicle tank vent, and fill openings with flame arrestors designed for use with ethanol Establishing an electrical ground connection between the vehicle and the…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
For McGuire, the applicant identified the following components from the diesel generator fuel oil system that are subject to an AMR—pump casings (engine-driven, booster, and transfer), tanks (day and storage), filters (duplex and transfer), flame arrestors , flow meters, orifices, pipe, strainers…
-
Countries > Canada > Province of Saskatchewan > Ministry of Energy and Resources > Environmental Guidelines > [CANADA SAS ERM eg:pdbenv-13] ER Storage Standards
For the purpose of equipment spacing, flame type equipment includes, but is not limited to, steam boilers, free water knock-outs, dehydrators, generators, heaters, treaters, diesel engines without automatic air shut offs and heated water tanks on a skid. .... tank, pop tank, flare knockout drum (N/A with appropriate overfill protection and flame arrestor ), scrubber, sweetener and…
-
FFTF Final Safety Analysis Report Amendment 80 [SEC 1 and 2 and 3]
…to supplying the proper amount and quality of lube oil, this system also maintains lubricating oil temperatures which facilitates rapid starting and contributes to the optimum performance of the diesel . provided with NFPA approved type of vent- flame arrestor to prevent fire. .... The indoor day tank isb .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1766 - Safety Evaluation ...
At both facilities, RCP oil collection system drip pans, drip pan enclosures, flame arrestors , flexible connections/hoses, pipe, tanks , and valve bodies are subject to an AMR. .... Surry LRA, Section 2.3.3.13, it is noted that the backup diesel generator, cabling, and…
-
ETHANOL-DIESEL BLENDS: A STEP TOWARDS A BIO-BASED FUEL FOR DIESEL ENGINES
Hence the addition of ethanol to diesel would change the NFPA classification from Class II to Class I, thus requiring more stringent storage requirements such as greater distance in location of storage tanks from property lines, buildings and other tanks. .... Flame arrestors should be installed in filler necks (Battelle, 1998).
Indicates content that may require registration and/or purchase.