-
Supplier: TSI Incorporated
Description: The Aerosol Electrometer 3068B provides accurate measurements of electrical current and flow rate. It measures total net charge on aerosol particles from 0.002 to 5 µm. When paired with a TSI Electrostatic Classifier, the Aerosol Electrometer measures the number concentration of
-
Supplier: Tektronix, Inc.
Description: Exceptional measurement integrity for a range of functions Choose from three sensitive options for precision high resistance and low current measurements. The 5½-digit Model 6514 and Model 6517B Electrometers offer 1fA sensitivity, >200TΩ input impedance on voltage measurements, and charge
- DC Current Range: 0.00000000001 to 0.0001 amps
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Measurement Type: DC
-
Supplier: Ultra Energy
Description: 37 kBq/m3 with its dual 1400 cc ionization chambers Free from long term drift as a result of using a highly stable electrometer design Benefit of instantaneous warm up; settling to 37 kBq/m3 in under 60 seconds Tritium specific measurement is performed in the presence of other radioactive
- Application: Ambient Air Monitoring
- Features: Audible or Visual Alarms, Other
- Display: Digital
- Instrument Type: Monitor
-
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
Find Suppliers by Category Top
More Information Top
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/123342/2/D_Masuda_Kohji.pdf
SS) connected to a digital electrometer (Advantest, R8252).
-
Methods for High Resistivity Measurements Related to Spacecraft-Charging
Standard digital electrometers operating in a stand-alone resistance mode also use an internal voltage or current source to determine resistance but have higher resolution feedback- style ammeters than DMMs.
-
FFTF reactor-characterization program: gamma-ray measurements and shield characterization
KEITHLEY 616 DIGITAL ELECTROMETER .
-
Monte Carlo simulation of electron beams generated by a 12 MeV dedicated mobile IORT accelerator
The chamber was positioned in the water phantom, secured by means of an adapting device and connected to a Unidos E digital electrometer (PTW).
-
Automated, high resistivity Hall effect and photoelectronic apparatus
digital electrometer ) Dig. elec. interface Dig. elec. control board Current source Current control board .
-
Standard Handbook of Electronic Engineering, Fifth Edition > Measurement Systems
Digital electrometers are highly refined dc multimeters which provide exceptionally high input resistance and sensitivity.
-
Conductive effect of an electronic/ionic complex conductivity modifier for silicone elastomers
In addition, a digital electrometer was used to test the surface resistance of the composites, and an impedance meter was used to test the dielectric constant and loss factor.
-
Measurement Of Tissue Fluorochromes With A He-Cd Ultraviolet Laser
DIGITAL ELECTROMETER .
-
Surface conductivity of insulators: a resistivity measurement technique under
vacuum
The vacuum resistivity system comprises: a high vacuum chamber incorporating two manipulators, a custom designed electron gun, a digital electrometer (Keithley Model 6517), a custom data acquisition program created using TestPoint® software to control the system.
-
High-voltage monitoring in electrostatic separators
Experimental set-up for HV monitoring, using a digital electrometer and a virtual instrument developed in a LabView environment.
Indicates content that may require registration and/or purchase.