-
Supplier: Spectrum Microwave
Description: The FDFD7409-4 digital frequency discriminator (DFD) is a complete 2-18 GHz IFM subsystem with integrated pulse processor. Our newest offering adds pulse processing for narrow pulse widths providing amplitude information relative to time-of-arrival (TOA) encoding. Sage continues
- Frequency Range: 2,000 to 18,000 MHz
- Input VSWR: 2.5 :1
- Power Supply: -12 to 12 volts
- Form Factor: Module
-
Supplier: APITech
Description: API Technologies produces a wide range of Digital Frequency Discriminators (DFDs) and Instantaneous Frequency Measurement receivers (IFMs) tailored to the stringent requirements of today’s state-of-the-art EW receivers. API’s DFDs are available in a wide range of designs
-
Supplier: DigiKey
Description: Digital Phase/Frequency Discriminator IC 200MHz 1 20-LCC (J-Lead)
- Supply Voltage: 5 volts
- Output Frequency: 200 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS, ECL, TTL
-
-
Supplier: Renesas Electronics Corporation
Description: cartesian to polar coordinate converter provides magnitude and phase outputs. A frequency discriminator provides a frequency output via the FIR filter. Selectable outputs include I samples, Q samples, Magnitude, Phase, Frequency and AGC gain. The output resolution is
- Converter Type: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: ValueTronics International, Inc.
Description: The TDS8000B is a 70 GHz digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital
- Bandwidth: 70,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: The 6070A is a 520 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultrahigh Speed Phase/Frequency Discriminator Product overview: AD9901TQ/883 from Analog Devices Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and
Find Suppliers by Category Top
More Information Top
-
A 160 MHz digital frequency discriminator. (Product Feature) - Microwave Journal | HighBeam Research
"A 160 MHz digital frequency discriminator .
-
Digital enhancement of frequency synthesizers
E. Atalla, E. Hegazi, H. Sjoland, and M. Ibrahim, “An All- Digital Frequency Discriminator of Arbitrary Order,” in International Symposium on Circuits and Systems (ISCAS), 2006, pp. 4991–4994 [8] .
-
Research on unambiguous velocity measurement of the low PRF radars
fU (Dn) of digital frequency discriminator is in direct proportion to the frequency of the input signal.
-
Digital on-chip phase noise measurement
E. Atalla, E. Hegazi, H. Sjoland, and M. Ibrahim, “An All- Digital Frequency Discriminator of Arbitrary Order,” in International Symposium on Circuits and Systems (ISCAS), 2006, pp. 4991–4994 [8] .
-
Implementation of PMOP phase transition detector based on DFD
This PMOP detector is based on digital frequency discriminator (DFD) which use delay line and I/Q mixer.
-
A 280 mW, 0.07% THD+N class-D audio amplifier using a frequency-domain quantizer
A digital frequency discriminator is then used to realize a single-bit quantizer instead of an analog comparator.
-
A highly stable thermal radiation modulator for equipment for measuring the thermal characteristics of materials
The digital frequency dis- criminator generates a signal proportional to the mismatch between the tachogenerator signal frequency and Fm.
-
A frequency offset locking system for the short-pulsed laser outdoors
One has an all- digital frequency discriminator with a bandwidth of 600MHz and accuracy of 5MHz in discriminating frequency to an optical pulse width 30 ns ; the other has a coincidence gate circuit discriminator with a bandwidth of 20MHz and an accuracy …
-
Simple derivation of the expression for the synchronous field in circular cylindrical cavity gyrotrons
DIGITAL FREQUENCY DISCRIMINATOR .
Indicates content that may require registration and/or purchase.