-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: MACOM Technology Solutions Category: Discrete Semiconductor Products Diodes RF Diodes Package: Tray Product Status: Active Diode Type: Active Voltage - Peak Reverse (Max): 50V Capacitance @ Vr, F:
- CT: 0.02 pF
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Series: Military, MIL-PRF-19500/435 Package: Bulk Product Status: Active Voltage - Zener (Nom) (Vz): 15 V
- VZ: 15 volts
- ZZT: 100 ohms
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Package: Tube Product Status: Active Diode Configuration: 1 Pair Common Cathode Technology: Schottky Voltage - DC Reverse
- VF: 0.85 volts
- VR: 60 volts
- Diode Type: Schottky Barrier Diodes
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology:
- VF: 0.73 volts
- VR: 90 volts
- Features: Schottky Barrier Diodes
-
Supplier: Siemens Process Instrumentation
Description: operation under harsh environmental conditions and contain a minimum of electrical components. LDS 6 – new possibilities for process control and emission monitoring The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing without
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
Find Suppliers by Category Top
More Information Top
-
SSL technology development and commercialization in the global context
We also investigated possible terms by checking titles of patents designated in U.S. class 362/800, the U.S. Patent and Trademark Office’s light-emitting diode cross - reference art collection.
-
Technical literature
Also included is a section listing suitable American replacements for for eign transistors, and a semiconductor diode cross - reference directory.
-
The Engineering and Initial Results of a Transformable Low-cost High-Resolution PET Camera
A fast light-emitting diode (LED) cross - reference PMT tuning method is used to maintain the PMT gain balance.
-
Novel DSC-IPM for Compact Converters at Elevated Temperatures
The power devices of the IGBTs and diodes are labeled in cross reference to the schematic in Fig. 5(a).
-
A diode structure with anode side buried p doped layers for damping of dynamic avalanche
Fig. 1 Schematic cross section view ofthe reference diode and the FM diode.
-
The Minimum Noise Figure of Microwave Beam Amplifiers
Correspondingly, for any two reference cross sections in the diode the equality holds, .
-
Frequency-domain pump-probe microscopic imaging using intensity-modulated laser diodes
In order to compensate for relative phase drifts between the two laser diodes , a ( cross - correlation) reference signal is derived from two photodiodes monitoring the actual laser diode signals.
-
Dual-Side Cooled Novel IPM and Improved Capability of Inverter for Elevated-Temperature Operations
The power devices of the IGBTs and Diodes are labeled in cross - reference to the schematic in Figure 4 (a).
-
Novel Dual-Side Thermal Interfacing of IPM for Elevated-Temperature Applications
The power devices of the IGBTs and Diodes are labeled in cross - reference to the schematic in Figure 4 (a).
-
Laser beam control and diagnostic systems for the copper-pumped dye laser system at Lawrence Livermore National Laboratory
Therefore, for all beam overlap alignment systems, we treat individual alignment CCD cameras or position sensitive diodes as secondary references and use shared cross hairs (or cameras) as the primary references.
Indicates content that may require registration and/or purchase.