-
Supplier: BRIM Electronics, Inc.
Description: Round twisted Linen (pure flax) treated with a microcrystalline fungicidal wax to repel mildew, fungus & help with tying.
- Overall Width / OD: 0.036 to 0.063 inch
- Overall Length: 300 to 850 yd
- Applications: Electrical / Electronics
- Material: Linen / Flax
-
Supplier: T. W. Evans Cordage
Description: Manufactured from high grade 8's yarn. Regularly furnished in a medium laid. Cable wound for best appearance and performance. Used for chalk line, mason line macrame tying and many other uses.
- Material: Cotton
- Features: Natural (Cotton, Wool, etc.)
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Manufactured from high grade 8's yarn. Regularly furnished in a medium laid. Cable wound for best appearance and performance. Used for chalk line, mason line macrame tying and many other uses.
- Overall Length: 91.66666666666667 yd
- Material: Cotton
- Features: Natural (Cotton, Wool, etc.)
- Type: Rope / Cordage
-
-
Supplier: T. W. Evans Cordage
Description: Small diameter cotton braided cord. Highest quality. Ideal for many uses - venetian blind, crafts, plumb lines, etc.
- Overall Length: 16 yd
- Material: Cotton
- Features: Natural (Cotton, Wool, etc.)
- Type: Rope / Cordage
-
Supplier: Pearson Industries, Inc.
Description: Standard put up is center pull coils. Net weights are subject to a plus or minus 10% variation.
- Overall Width / OD: 0.75 inch
- Overall Length: 200 yd
- Features: Natural (Cotton, Wool, etc.)
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Because of its softness and good tying qualitites, jute is often used where strength is a factor. It is excellent for gardening, household tying, etc.
- Material: Jute
- Features: Natural (Cotton, Wool, etc.)
- Type: Rope / Cordage
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Overall Width / OD: 0.5 inch
- Overall Length: 33.333333333333336 yd
- Breaking Strength / Load: 1,700 lbs
- Breaking Load (Rope / Fiber): 1,700 lbs
-
Supplier: Pearson Industries, Inc.
Description: Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
- Overall Width / OD: 0.5 inch
- Overall Length: 200 yd
- Material: Cotton
- Features: Natural (Cotton, Wool, etc.)
-
Supplier: Pearson Industries, Inc.
Description: Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
- Overall Width / OD: 0.3125 inch
- Overall Length: 400 yd
- Material: Cotton
- Features: Natural (Cotton, Wool, etc.)
-
Supplier: Pearson Industries, Inc.
Description: Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
- Overall Width / OD: 0.1875 inch
- Overall Length: 750 yd
- Material: Cotton
- Features: Natural (Cotton, Wool, etc.)
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.035 inch
- Overall Length: 450 yd
- Applications: Electrical / Electronics
- Material: Linen / Flax
-
Supplier: Murphy Industrial Products Inc.
Description: CORDAGE: Pure Manila Rope
- Overall Width / OD: 0.1875 to 6 inch
- Type: Braided Product, Rope / Cordage
- Material: Hemp
- Features: Natural (Cotton, Wool, etc.)
Find Suppliers by Category Top
More Information Top
-
Nylon Coat - Nylon Coat Manufacturers, Suppliers
Dipped Nylon Tire Cord Fabric Coated For Bicycle Tyres 840D / 2 .
-
Resorcinol
Synthetic- fiber (primarily polyester and some nylon ) tire cords , including polyester fabrics in the tire sidewall, are nearly always dipped into RFL adhesive to improve adhesion of the cords to the rubber in the tread.
-
Handbook of Textile Processing Chemicals
Uses: In fabric adhesive dips for mech. goods, fabrics , V belts, tire cords (polyester, rayon, nylon , aramid, and fiberglass) .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: In fabric adhesive dips for mech. goods, fabrics , V belts, tire cords (polyester, rayon, nylon , aramid, and fiberglass) .
-
Fatigue of SPM Mooring Hawsers
“Cycles to Failure vs Oscillating Force Level for Dipped Nylon Tire Cord ”. J. Coated Fabrics .
-
Fiber-Elastomer Adhesion Variables
greige fabric from nylon or polyester yarn was stretched tightly on an em- broidery hoop, and a measured amount of aqueous dispersion of the adhesive being studied was applied. The fabric, still wet with water, was placed immediately in an oven at 200 C and heated for varying times to simulate hot-stretching of dip - coated tire cords .
-
Nylon 66/polyester hybrid cords: 1. Design and investigation of properties
Ny/ PET hybrid cords have lower shrinkage than nylon reference cords . During the tyre cord dipping process, an adhesive is applied and fabric is treated under the controlled conditions oftime,temperatureandtension(parameterscalledtraditionally as 3T).
-
Effect of twist level on tyre cord performance
The fabric is passed through a dip solution tank, and then is dried in an oven. The treatment parameters are very critical for getting optimum rubber compound- cord adhesion. The effect of twist on adhesion was also studied for both nylon and polyester tyre cords.
-
Effects of atmospheric pollutants at high temperature on the adhesion of RFL‐coated tire cords to rubber
Nylon 6,6 (du Pont T-728) and polyester (du Pont T-503Dacron)were twisted to tire cord constructions (T-728:840/1/2,13 X 13tpi; T-503: 1000/1/3,9.2 X 9.2 tpi). An open fabric was woven from the fiber (nylon, 20 epi; polyester, 25 epi). The two- dip adhesive systemi4 developed by Shoaf15 was applied to the polyester.
-
Effects of linear density and twist level on the mechanical properties of nylon 6.6 tyre cords
It can be also seen from Figure 3 that the shrinkage values of nylon cords are increased with the increasing twist level and linear density. Adhesion strength between cord and rubber matrix is a critical parameter which can affect performance of tyres . During tyre cord dipping process, an adhesive was applied and the fabric is treated under controlled condition of time, temperature and tension.
Indicates content that may require registration and/or purchase.