-
Supplier: Dexter Magnetic Technologies, Inc.
Description: process unless a wide write head is employed. We can design and produce permanent magnet single disk erase tools to fully precondition media post sputter. Our magnetic material selection and circuit design expertise guarantees a device that meets magnetic field specifications within the
- Form Factor: Other, Table top
- Features: Self Powered
-
Supplier: U-Reach Data Solutions Inc.
Description: continuous use Support real-time voltage detection and field strength monitoring Degauss magnetic storage media (cassettes, disk etc.)
- Operating Voltage: 220 volts
- Operating Frequency: 60 Hz
- Degaussing Force: 30,000 Gauss
- Type: Hard Drive Degausser
-
Supplier: Security Engineered Machinery Co., Inc.
Description: degausser available in the market place. Actual Degauss time is less than one second. This NSA EPL listed degausser is an ideal device for fast and secure degaussing of Hard Disk Drives (including Perpendicular Magnetic Recorded - PMR Drives as well as Longitudinal Magnetic Recorded - LMR
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
-
Supplier: Security Engineered Machinery Co., Inc.
Description: analyze the system. In addition to the maintenance of the unit, the Service Agreement also includes a recertification test. Using a 5000 oe Hard Disk Drive, SEM will perform this "worst case" test to insure that all devices 5000 Oe and below continue to be degaussed in accordance with the
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Meets DoD requirements for degaussing all magnetically recorded data on hard disk up to 5,000 Oe and tape up to 2,800 Oe ( including Perpendicular - PMR and Longitudinal - LMR Magnetic Recorded Media) Factory tested and passed at 6,000 Oe Listed on NSA EVALUATED PRODUCTS LIST ( EPL) for
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
Find Suppliers by Category Top
More Information Top
-
Federal Register > Friday, May 11, 2012 > [77 FR 27739] Privacy Act of 1974; System of Records
With regard to magnetic tape (or hard disk drives) bulk demagnetizers are used to clean the disks/tape before they are turned over to DTRA logistics for disposal.
-
Federal Register > Monday, October 26, 2009 > [74 FR 54975] Privacy Act of 1974; System of Records
With regard to magnetic tape (or hard ‡ disk drives) bulk demagnetizers are used to clean the disks/tape before they are turned over to DTRA logistics for disposal.
-
Disposal of Disk and Tape Data by Secure Sanitization
Degaussing machines don’t provide positive proof that degaussed disk and tape media have been securely sanitized, and older demagnetizers should be used only with older media.
-
Multimedia Communications, Services and Security
Usually there are problems with the disk controller software that might be used for erasing data, and finally the de- magnetizer will also not help.
-
Subject Index
display monitor, pP-controlled demagnetizer . disk drives, vibr./rot. airflow charact.
-
Inhibition of gap junction intercellular communication by extremely low‐frequency electromagnetic fields in osteoblast‐like models is dependent on cell differe...
When this situation occurred, a magnetic-recording head de- magnetizer was used to nullify the residual magnetic ®eld in the lens holder before initiating the experiment. … all the experiments reported here, only cells near the center of the specimen disk , where the induced …
-
Shock magnetism in fine particle iron
… and the discs can be recovered for characterization with the orientation of the disk known relative to … Thermal demagnetization was done with the Schoenstedt thermal demagnetizer and the SRM.
-
Shock experiments in range of 10–45 GPa with small multidomain magnetite in porous targets
… remanent magnetization) and ARM were done using an AGICO LDA-3 or and 2G Model 600 demagnetizers . … to the pressure that is reached in identical experiments using single crystal quartz disks (cf. Langenhorst and …
-
Space Heaters, Computers, Cell Phone Chargers: How Plugged In AreCommercial Buildings?
… personal digital assistant dock, computer projector, keyboard/video/mouse switch, external drive (CD, zip, hard disk , tape backup), pen … badge reader, book demagnetizer , shoplifting sensor, article surveillance system .
Indicates content that may require registration and/or purchase.