-
Supplier: King Engineering Corporation
Description: pressure transmitter provides 4-20 mAdc output proportional to liquid level. APPLICATION NOTE: Available in all-pneumatic configurations for hazardous area service.
-
Supplier: King Engineering Corporation
Description: liquid depth and can be transmitted as an electronic 4-20 mA signal or pneumatically as a direct 1:1 pressure signal. LiquiSeal D/P purge control is a fully integrated air purge regulator and level transmitter. Operation is based on the control regulating a continuous 1 cfh (cubic foot
-
Supplier: DeZURIK, Inc.
Description: required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40 can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Series 40 is bottom mounted, with a 2½” diameter steel case.
- Measurement Type: Gauge
- Device Category: Sensor
-
-
Supplier: DeZURIK, Inc.
Description: required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Red Valve standard gauge is bottom mounted, with a 2½” diameter
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Conduct Research Top
-
Measurement and Control Basics, Fourth Edition
characteristics and. potentiometric-type pressure sensors. Extensive coverage was added on. typical pressure transmitter applications. The discussion on level measurement. has been increased with the addition of several common level. instruments and switches such as displacers, tape floats
More Information Top
-
CR4 - Thread: Displacer Level Transmitter
Displacer Level Transmitter .
-
http://ajbasweb.com/old/ajbas/2012/Sep 2012/495-509.pdf
Displacer Level Transmitter Simulation With Neural Network .
-
CR4 - Thread: Displacer Level Transmitter (Torque Tube Type)
Displacer Level Transmitter (Torque Tube Type .
-
CR4 - Thread: Calibration of Displacer Level Transmitter
Calibration of Displacer Level Transmitter .
-
CR4 - Thread: Instrumentation Junction Box
Previous in Forum: Calibration of Displacer Level Transmitter .
-
CR4 - Thread: Torque Tube Type
Next in Forum: Displacer Level Transmitter (Torque Tube Type .
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
The pneumatic displacer level transmitter -controller shown in Figure 5–22 has been used in many applications, predominantly in the oil- and gas-related industries, and pneumatic displacer instruments are still being manufactured.
-
CR4 - Thread: Thermosensitive Cables Installation
Next in Forum: Displacer Level Transmitter (Torque Tube Type .
-
CR4 - Thread: 3/2 Limit Switch
Previous in Forum: Displacer Level Transmitter (Torque Tube Type .
-
CR4 - Thread: Displacer Level Transmitter (Torque Tube Type)
Displacer Level Transmitter (Torque Tube Type .
Indicates content that may require registration and/or purchase.