Products/Services for Disposable Flow Control Valve Liner

  • Control Valves-Image
    Control Valves - (1648 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
  • Butterfly Valves-Image
    Butterfly Valves - (1275 companies)
    Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  •  
    Globe Valves - (800 companies)
    ...coefficient of flow. Not good for clean or sterile applications. Globe Valve. Video Credit: CTE Skills.com / CC BY-SA 4.0. Classification. Industrial Valves can be classified in a number of different ways including method of control and valve function...
  •  
    Gate Valves - (1169 companies)
    ...occurs when the valve is in the fully open position. For more information, read IEEE GlobalSpec's Valve Flow and Sizing page. Method of Control. The closure element of a gate valve is a replaceable disk. To open the valve, the disk is completely...
  •  
    Air Valves - (793 companies)
    ...include stopping and starting flow, throttling (control) flow, and acting as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes to stop flow...
  •  
    Ball Valves - (2118 companies)
    ...being restricted as it flows. They can be used for throttling applications. V-notch control valve bodies have a similar construction to standard ball valves. The difference lies in the contoured V-notch in the ball, which produces an equal-percentage...
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire