Products/Services for Dolomite Refractory Bricks
-
Bricks - (120 companies)...for specific applications, such as firebricks or refractory bricks, acid bricks for flooring, and bricks for masonry applications. Materials Bricks are manufactured using raw materials such as clay, concrete, calcium silicate, or shale mixed...
-
Refractory Shapes - (213 companies)...products that are formed prior to installation in furnaces, boilers, or other high temperature equipment. Refractories are hard, heat-resistant materials and products such as alumina, silicon carbide, fire clay, bricks, precast shapes, cement... -
Refractory Cements and Raw Materials - (149 companies)...high temperature strength, wear resistance, electrical or thermal insulation, or other specialized characteristics. Refractory cements are used to patch or line furnaces and bond bricks or joints in high temperature applications. Most refractory... -
Industrial Ceramic Materials - (414 companies)...or deposition. Refractory ceramics have high melting points and are suitable for applications requiring high wear resistance, high temperature strength, electrical or thermal insulation, or other specialized characteristics. Structural ceramic materials... -
Cement, Concrete, and Mortar - (592 companies)...include fabricated and custom shapes such as bricks and blocks. Investments consist of a refractory powder with a plaster or phosphate binder that is cast around a lost wax pattern. Permanent molds, refractories, powders, and aggregates are also... -
Refractory Services - (132 companies)Refractory services for manufacturing, installing and repairing refractory shapes or monolithic refractories. Refractory services manufacture, install and repair refractory shapes and monolithic refractories. Refractory shapes are hard, heat...
-
Minerals, Aggregates, and Sands - (407 companies)Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials.
-
Refractory Ferrules - (22 companies)Refractory ferrules are designed to protect boiler tube inlet areas and metal tube sheets in sulfur recovery units (SRUs) used in oil refinery operations. Boiler tube inserts are also used in methane reformers and waste heat boilers (WHB...
-
Thermal and Refractory Ceramics - (99 companies)How to Select Thermal and Refractory Ceramics. Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural...
-
Refractory and Reactive Metals - (184 companies)How to Select Refractory and Reactive Metals. Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen...
Product News
-
Ducon Environmental Systems
Refractory-lined cyclones for Potash Mining In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate operations Ducon refractory-lined cyclones and Dynamic, Centrifugal, and Venturi scrubbers are used on grinding mills, driers and calciners. In potash drying. both rotary and fluid bed, the same equipment is used... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Automationdirect.com
BRX micro PLC units (Stackable Micro Brick) BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more) -
Top Seiko Co., Ltd.
Tantalum (Ta) – Custom Machined Parts Tantalum is characterized by its high density, extremely high melting point (3,017 C), and excellent corrosion resistance. Being extraordinarily resistant to heat, it is classified as a refractory metal. In contrast to other refractory metals such as tungsten and molybdenum, production of tantalum often involves melting operation just like most industrial metals and alloys, which produces less material defects. Also, tantalum has good ductility and machinability compared to other refractory... (read more) -
Top Seiko Co., Ltd.
We excels in precision craftsmanship with ceramics Top Seiko excels in precision craftsmanship with ceramics, glass, crystals, and refractory metals, delivering unmatched quality and prioritizing customer satisfaction. (read more) -
Ducon Environmental Systems
Mining Dust Control Ducon cyclones, Centrifugal Multivane Scrubbers, Dynamic UW-4 Scrubbers and Venturi scrubbers are used to control dust in driers and calciners and in crushing, screening and conveying areas in all kinds of non-metallic mineral mining, including limestone, clay, gypsum, trona, fluorspar, feldspar, pearlite, lithium, silica and refractories. The success of Ducon equipment in lime kiln installations is evidenced by the fact that there has not been a single report on kiln shutdown due to scrubbers... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Maximize Coal Drying Efficiency, Resist Abrasion Ducon cyclones, Centrifugal Multivane Scrubbers, Dynamic UW-4 Scrubbers and Venturi scrubbers are used to control dust in driers and calciners and in crushing, screening and conveying areas in all kinds of non-metallic mineral mining, including limestone, clay, gypsum, trona, fluorspar, feldspar, pearlite, lithium, silica and refractories. The success of Ducon equipment in lime kiln installations is evidenced by the fact that there has not been a single report on kiln shutdown due to scrubbers... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
MarShield
Nuclear Radiation Shielding Solutions with operational practicality, ensuring seamless integration into your workflow. Our Key Products for Nuclear Shielding. MarShield Lead Storage Containers. We offer a variety of products, each designed to address specific aspects of shielding in nuclear power plants and other nuclear facilities. Some of our key nuclear radiation shielding products include: Lead-Lined Containers and Cabinets: Secure storage and transportation solutions for radioactive materials. Lead Bricks and Lead Blankets: Flexible... (read more)Browse Radiation Shielding Datasheets for MarShield -
MarsMetal
Designing, Fabricating, and Installing Accelerator Room Doors for Cancer Care Centre door operators and W150-HD Brookfield hinges were also installed. Each door was 65.5 inches in width, 87.0 inches in height, and 16.625 inches thick. The door was lined with 4 " of lead brick, 83,000 lbs per door and 10 ' of 5% Borated Polyethylene. The door came with a custom 4 " diameter push plates for push open, push close, and partial open feature that would allow it to operate in case of a power outage. Safety sensing edges were put in place to prevent someone or something from getting... (read more) -
Top Seiko Co., Ltd.
Precision Machining Services-Ultra-Hard Materials Many precision parts have been made in common metallic materials. But we machine exotic hard materials and make the same parts. ". With that motto, Top Seiko has specialized in ultra-hard materials such as advanced ceramics, glasses, refractory metals, and newly developed high performance materials like composite materials. Based on the machinability characteristic of each material and the complexity of the shape of the part, we determine the most suitable manufacturing method using physical... (read more) -
Top Seiko Co., Ltd.
Micro Machining in brittle materials like ceramics TopSeiko has been passionate with Micro Machining in brittle materials such as ceramics, glasses, and refractory metals. With our continuous effort to improve ourmicro-hole drilling capabilities, we can now drill holes as small as 10 micron in ceramics. Moreover, grooves as small as 50 micron width can be machined in Technical Ceramic materials. Grooves can be straight or spiral. Small Hole Drilling is a specialty of Top Seiko. We make parts with multiple hole configuration such as gas... (read more)
-
Dictionary of Ceramics 3rd Edition
Stabilized dolomite refractory bricks find some use in the lining of electric steel furnaces and rotary cement kilns, tarred dolomite bricks or blocks (sometimes with dead- burned magnesite added) are much used in the newer oxygen steelmaking .
-
The Effect of Temperature on the Lining of Rotary Cement Kilns
As an example, we now estimate the number of card- board spacers needed for compensation of the thermal ex- pansion and the required number of dolomite refractory bricks of different grade (D No. 420 and D No. 620) used as the lining…
-
Certain Magnesia Carbon Bricks From
China and Mexico
The alternatives include dolomite refractory bricks , magnesite refractory bricks, bauxite refractory bricks, and alumina-magnesia refractory bricks.
-
Preparation and characterization of regenerated MgO-CaO refractory bricks sintered under different atmospheres
[3] M. Rabah and E.M.M. Ewais, Multi-impregnating pitch- bonded Egyptian dolomite refractory brick for application in ladle furnaces, Ceram.
-
CERAMIC ABSTRACTS
Highly refractory dolomite brick . ANON.
-
CERAMIC ABSTRACTS
Attempts to manufacture stabilized dolomite refractory brick .
-
CERAMIC ABSTRACTS
resolutions in refractories dolomite brick in the atmosphere are presented.
-
CERAMIC ABSTRACTS
package for storing and transporting calcined dolomite refractory brick comprises a gas impervious envelope enclosing a pile of brick and a container within the envelope holding a hydrophilic agent out of contact with the brick and in contact with the atmosphere flithin…
-
CERAMIC ABSTRACTS
John M. Criscione Manufacture of stabilized dolomite refractory brick .
-
Abstract
Rundschau, 91 [3] 81-87 (1967).-Sevcral years' cxperience with 215-ton convertcrs lined with highly refractory dolomite brick faced with refined tar-dolomite brick and a tamped surface of tar dolomite showed that the life of the lining could be increased…
Indicates content that may require registration and/or purchase.