-
Description: Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of compression,
- Discharge / Operating Pressure: 580 psi
- Flow Capacity: 918 to 2,023 SCFM
- Horse Power: 350 to 725 HP
- Features: More Than 3 Stages, Multistage Compressor
-
Supplier: Haskel International LLC
Description: can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Double Acting Single Stage “AGD” boosters pump twice the volume of a
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Ingersoll Rand Air Compressors
Description: PET Reciprocating Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four
-
-
Supplier: Haskel International LLC
Description: amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. Double acting, single stage air pressure amplifier with pressure outputs 4,500 psi (310 bar).
- Inlet / Suction Pressure: 300 to 4,500 psi
- Discharge / Operating Pressure: 300 to 4,500 psi
- Flow Capacity: 32 to 90 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
Find Suppliers by Category Top
More Information Top
-
Air compressor | Look beyond the sticker price when buying an air compressor | Plant Services
The most efficient compressor on the market today is the double acting reciprocating compressor .
-
NUMERICAL SIMULATION OF AN ETHYLENE RE‐LIQUEFACTION PLANT
The main components of the system include: two‐stage double acting reciprocating compressors , shell‐and‐tube heat exchanger, store and flash tanks and control valves.
-
CR4 - Thread: clearance volume
my dears, what is ratio between front end clearance volume and rear end clearance volume in double acting reciprocating compressor which is forcing methane from 450 psig to 65o psig. total clearance between cylinder and stroke is 7mm .thanks .
-
CR4 - Thread: Piston Striking Head-Reciprocating Compressor
we have a double acting reciprocating compressor . we have checked the clearance between piston top and outer head. but while running the piston top collides with the head. may be because of thermal expansion. but after calculation it was found out that …
-
CR4 - Thread: Air Consumption
We Have 2 Stage Double acting Reciprocating Compressor (1000 CFM Means 1000 Cu ft of Air Delivered in 1 min ) ,which load /unload according to the Pressure.
-
Design, Construction and Testing of Hypocycloid Machines
It is very simple to obtain multiple acting machines with the hypocycloid mechanism (Fig. 2), such as double acting reciprocating compressors (a), two-stroke engines with the scavenging pump separated from the crankcase (b) and four-stroke engines with a built-in …
-
Review of Cardiff Telephone Exchange Total Energy System After Three Years Operation
To do this, slow speed, water-cooled, double acting reciprocating compressors have been installed.
-
Improving Compressed Air System Performance: A Sourcebook for Industry
Double - acting reciprocating compressors use both sides of the piston for air compression, doubling the capacity for a given cylinder size.
-
Machinery Electronics and Control Engineering II
The first booster pipeline system is used to transport ethylene in a petrochemical Co., Ltd. there are two pairs of double - acting reciprocating compressors , One on one preparation.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Figure 7 is an illustration of a typical double - acting reciprocating compressor , which consists of a crankshaft, connecting rods, cross-heads, piston rods, pistons, cylinders and liners, and piston rings, which are all mounted onto a suitable frame.
Indicates content that may require registration and/or purchase.