-
Supplier: Fabory North America
Description: Double coil spring lock washers.
-
Supplier: Accuris
Description: Specification for Double coil spring washers - For aircraft
-
Supplier: Accuris
Description: Double Coil Helical Spring Lock Washers for Wood Structures
-
-
Supplier: ASME
Description: This Standard covers the dimensional and physical properties and methods of testing for double coil helical spring lock washers for wood structures. Table of Contents
-
Supplier: ASME Standards and Certification
Description: This Standard covers the dimensional and physical properties and methods of testing for double coil helical spring lock washers for wood structures. Table of Contents
-
Supplier: Accuris
Description: Specification for washers, spring, double coil (inch sizes), steel, cadmium plated and phosphor bronze - For aircraft
Find Suppliers by Category Top
Featured Products Top
-
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Spring Washers Datasheets for Smalley -
load control, chances are you’ve used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. However, their performance is tied to stacked configurations or fixed stamped geometries, which can (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
. Single-turn Wave Spring Single piece of coiled flat (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Washers Datasheets for Smalley -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic (read more)
Browse Wave Washers Datasheets for Smalley -
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
consistent load with tighter tolerances than stamped washers or disc springs, and coiling minimizes material waste. Available end types (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
provide distinct performance characteristics, allowing engineers to select the most suitable spring for specific operating conditions. Manufacturing Methods Coiled Wave Springs:Manufactured through a coiling process (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley Wave Springs reduce spring heights by up to 50%, while offering the same force and deflection as standard coil springs. Wave Springs fit in tight radial and axial spaces and reduce operating heights, allowing for smaller assemblies (read more)
Browse Compression Springs Datasheets for Smalley -
enable original equipment manufacturers to reduce the size of their assembly by up to 50% while maintaining the same amount of force and deflection as a regular coiled spring. Smalley's Metric Crest-to-Crest wave springs minimize (read more)
Browse Wave Washers Datasheets for Smalley
More Information Top
-
Railway Track Engineering, Fourth Edition > Rail to Sleeper Fastenings
Double coil spring washers will find their use in 'K' type fastenings proposed to be adopted in modern turnout designs.
-
Steel Coil - Steel Coil Manufacturers, Suppliers (Page 2)
Spring Steel Washers / Double Coil Spring Washers For Rail Sleeper Screw .
-
Railway Track Engineering, Fourth Edition > Special Types of Tracks
Nuts used on rag bolts should also be provided with double coil spring washers .
Indicates content that may require registration and/or purchase.