-
Supplier: ASME Standards and Certification
Description: transmission: the bearing, clamped, and adhesive modes, joint geometry: fastener spacing and number of fastener rows, and fastener geometry: standard and countersunk heads and self-piercing and interference fasteners. It contains analyses that relate global features with the local conditions
-
Supplier: ASME
Description: transmission: the bearing, clamped, and adhesive modes, joint geometry: fastener spacing and number of fastener rows, and fastener geometry: standard and countersunk heads and self-piercing and interference fasteners. It contains analyses that relate global features with the local conditions
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.25196864 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.12598432 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.18897648 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.1574804 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: RivetDirect, Inc.
Description: 1/4" Diameter, Aluminum 5056 Body, Aluminum Pin
- Body Diameter: 0.25 inch
- Grip Length: 0.203 to 0.297 inch
- Material: Aluminum
- Head Type: Countersunk
-
Supplier: Fastener SuperStore, Inc.
Description: 3/16 X .12-.25 (#64) Stainless Steel / Steel Countersunk Head Blind Rivets A blind fastener with a self-contained carbon steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The
- Body Diameter: 0.1875 inch
- Grip Length: 0.12 to 0.25 inch
- Rivet Type: Blind
- Head Type: Countersunk
-
Supplier: SpeedBear Fasteners
Description: Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.375 inch
- Head Type: Countersunk
- Features: Other
-
Supplier: SpeedBear Fasteners
Description: 120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.062 to 0.25 inch
- Shear Strength: 1,535 lbs
- Head Type: Countersunk
-
Supplier: RivetDirect, Inc.
Description: Aluminum 5056 Body, Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.126 to 0.25 inch
- Material: Aluminum, Stainless Steel
- Head Type: Countersunk
-
Supplier: RivetDirect, Inc.
Description: 5055 Aluminum Body, Zinc-Plated Steel Mandrel
- Body Diameter: 0.125 inch
- Grip Length: 0.093 to 0.25 inch
- Material: Aluminum, Steel
- Head Type: Countersunk
-
Supplier: TFC Ltd.
Description: Body: Mild Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Countersunk
- Features: Other
- Material: Steel
-
Supplier: SpeedBear Fasteners
Description: Countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.125 to 0.375 inch
- Shear Strength: 505 lbs
- Rivet Type: Blind
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Countersunk
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Inderscience Publishers - linking academia, business and industry through research
Tensile stress concentration in plates with double countersunk rivet holes .
-
Permanent magnet system of alpha magnetic spectrometer
The double side countersunk rivets in the two skins with a thickness of 3 and 4 mm must withstand the strong magnetic force and inertial force up to 18 g .
-
A Proposal on Damage Tolerant Testing for Structural Integrity of Aging Aircraft ---Learning From JAL Accident in 1985---
These are the results of 12 specimens with double row fastener joint that has 15 countersunk rivets at each row.
-
http://www.ndt.net/article/wcndt2004/pdf/aerospace/387_morozov.pdf
Test samples: The samples represent aluminium-to-aluminium double layer sandwiches with countersink fastener holes and inserted rivets (see Fig.3).
-
Evaluation of Capacitance Sensing Probes for Hole and Countersink Diameter Measurements on Airplane Wing Panels
COUNTERSINK DIAMETER REQUIREMENTS Holes drilled for the index head rivets used in 777 wing panels have a double countersink geometry as illustrated in Figure 2.
-
The Underappreciated Fastener
Whether it's a deep, knife edged gouged or oblong countersink at single or double flush fastener locations, the rivet can be an optimal, simple repair method to resolve the discrepant condition, providing for a structurally and functionally acceptable part.
-
Riveted Lap Joints in Aircraft Fuselage
Sch¨utz (1963) compared series of double -row lap joints riveted with protruding head rivets and countersunk dimpled hole rivets with and without the sealant PRC 1221.
-
Fatigue of single‐ and double‐rivet self‐piercing riveted lap joints
2001) Three-dimensional analyses of double rivet -row lap joints – Part I: Non- countersunk rivets.
Indicates content that may require registration and/or purchase.