-
Supplier: ACS Valves
Description: material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: DMN, Incorporated
Description: The FDV flap type diverters have been designed to divert powders and pellets in pneumatic conveying systems. The FDV is available in two versions: the FDV-F type with flange fittings and the FDV-P type with pipe fittings. Both versions are available in aluminium, cast iron and stainless
- Valve Size: 1.968505 to 9.842525 inch
- Pressure Rating: -4.351131 to 29.00754 psi
- Media Temperature: 176 F
- Primary Material: Aluminum, Cast Iron, Stainless Steel
-
Supplier: Rotolok Valves, Inc.
Description: alternately opens each flap allowing materials to pass through the separate chambers in batch form and thereby ensuring an airlock. After cam release, the counterweights (or springs), return each flap to the upper (sealed) position and are designed and sized so that a clapping action
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Application / Operation: Process / Bin Discharging
- Feeder Type: Star Feeder / Rotary Airlock
-
-
Supplier: Waterman Industries, Inc.
Description: mounting to corrugated metal pipe. (Aluminum, Steel or Plastic) Flatback for mounting to headwall. Flangeback to mate with 25# or 125# pipe flange Type 6 spigot for mounting to HDPE General The flap gate shall be designed to allow free outflow and prevent backflow for maximum seating heads of
- Valve Type: Gate / Knife Valves
-
Supplier: Rotolok Valves, Inc.
Description: conveying industry to re-route powder, pellets or granules from one discharge to another. For standard two way diversion applications, Rotolok specify the Flap Type Diverter Valve Range.
- Number of Ports/Ways: 2
- Number of Ports: 2
- Valve Type: Diverter Valves, Double Flap Airlock / Flap
- Actuation: Manual / Hand
-
Supplier: Radwell International
Description: DISONTINUED BY MANUFACTURER, CHECK VALVE, DDCV DOUBLE FLAP, LIFTING, FLANGE CONNECTION, STAINLESS STEEL, . FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Check Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Rotolok Valves, Inc.
Description: the pneumatic conveying industry to re-route powder, pellets or granules from one discharge to another. For standard two way diversion applications, Rotolok specify the Flap Type Diverter Valve Range.
- Valve Size: 1 to 12 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: Rotolok Valves, Inc.
Description: flanges. The flexibility of our design, also allows heavier duty applications to suit your needs. Gravity Feed Diverter Valves are used in the bulk handling field to re-route powders, pellets or granular materials from one discharge point to a choice of others. Being of fabricated design
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Bolt Flange, Other, Single Solenoid
-
Supplier: SANDPIPER Pump
Description: Aluminum, Cast Iron and Stainless Steel with elastomer, and TPE (thermal plastic elastomers) options in diaphragms and check valves. HDF pumps are enhanced with an extended wear package. Light Weight & Portable Weights range from 48 lbs (21 kg) Bottom Discharge For pumping out of tough areas
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 4 inch
- Power Source: Air / Pneumatic
-
Supplier: ACS Valves
Description: bearing life; reduces maintenance. Valve housing vent ports. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F. Cast iron housing. 10-vane rotor with beveled tips and sides. Options: 304 or 316 cast stainless steel
- Number of Ports/Ways: 2
- Media Temperature: 250 to 750 F
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Description: valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: SANDPIPER Pump
Description: Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast iron and durable
- Maximum Discharge Flow: 140 to 260 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 2 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: Liberty Glove & Safety, Inc.
Description: Dupont Tychem® Tk - Ex Level A Suit, Fully Encapsulating, Rear Entry, Two Exhaust Valves, 40 Mil Pvc/5Mil Teflon®/20Mil Pvc Ex (Extra-Wide)Face Shield, Gas Tight Zipper Closure, Double Storm Flap, Expanded Back For Scba, Attached Inner Barrier®/Outer Buty
-
Supplier: State Safety & Compliance
Description: "Durable, elastomeric facepieces are designed for a wide range of applications. Full facepiece is made of silicone and features a double-flap faceseal and (6) easy-adjusting straps. Facepiece is soft and pliable with a scratch-resistant lens, which provides the wearer an unobstructed
-
Supplier: State Safety & Compliance
Description: "Durable, elastomeric facepieces are designed for a wide range of applications. Full facepiece is made of silicone and features a double-flap faceseal and (6) easy-adjusting straps. Facepiece is soft and pliable with a scratch-resistant lens, which provides the wearer an unobstructed
-
Supplier: State Safety & Compliance
Description: "Durable, elastomeric facepieces are designed for a wide range of applications. Full facepiece is made of silicone and features a double-flap faceseal and (6) easy-adjusting straps. Facepiece is soft and pliable with a scratch-resistant lens, which provides the wearer an unobstructed
-
Supplier: Wiper Master, Inc.
Description: Durable, elastomeric facepieces are designed for a wide range of applications. Full facepiece is made of silicone and features a double-flap faceseal and (6) easy-adjusting straps. Facepiece is soft and pliable with a scratch-resistant lens, which provides the wearer an unobstructed
-
Supplier: Wiper Master, Inc.
Description: Durable, elastomeric facepieces are designed for a wide range of applications. Full facepiece is made of silicone and features a double-flap faceseal and (6) easy-adjusting straps. Facepiece is soft and pliable with a scratch-resistant lens, which provides the wearer an unobstructed
-
Supplier: SANDPIPER Pump
Description: FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check
- Maximum Discharge Flow: 235 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 3 inch
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
More Information Top
-
Advances in diagnosis and treatment of pulmonary arterial hypertension in neonates and children with congenital heart disease
Illustration of the double flap valve patch in profile with open valve.
-
http://repository.up.ac.za/bitstream/handle/2263/23760/dissertation.pdf?sequence=1
vibrators, screw-feeders, rotary airlocks, double flap valves and gravity chutes.
-
http://www.enggjournals.com/ijet/docs/IJET09-01-02-01.pdf
The operation of double flap valve became smooth and there was no false air entry.
-
Fine-Milling and Air Classification of Ceramic Materials by the Dry Method
The product to be milled is fed through a double flap valve into a branch pipe 1 (Fig. 1).
-
Automation Equipment and Systems
As the simple cyclone chamber has reduced in height, thus, it is now possible to a implement double flap valve on the conical base, therefore it seals better due the upper and lower flap valves works in turn, which avoid cross contamination …
-
Pneumatic Conveying of Solids
Sealing apparatus such as rotary valves, screw feeders, double flap valves , etc. should be selected to account for the aer- ated bulk solids flow.
-
Venous return in the trunk of the Port Jackson shark, Heterodontus portusjacksoni
Double flap valves of more robust structure also occur in the main branches of the segmental intercostal arteries arising from the dorsal aorta (Fig. l(b)).
-
Design and Construction of the Isle of Dogs Pumping Station
Although gravity drainage from the Isle of Dogs is marginal, the existing pumping station includes a by-pass tunnel with outfall pipes to the river, fitted with double flap valves to exclude high tides.
-
Endoluminal Surgery
Because of initial failures with a rotation flap technique, a double flap valve (Fig. 3) was used.
-
The control of the plasma choline concentration in the cat
When the respiratory excretion of 14CO2 was measured the tracheal cannula was fitted with a double flap valve arrangement so as to separate the expired from the inspired air.
Indicates content that may require registration and/or purchase.