Products/Services for Dovetail Guideways
-
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base...Drive SpecificationsMotor SpecificationsFeatures -
Dovetail Cutters - (53 companies)Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
-
Linear Slides and Linear Stages - (492 companies)...the slide. Common linear bearing types used in linear slides include: Air bearings. Ball slides. Crossed rollers bearings. Dovetail ways. Hardened ways (or box ways). Linear ball bushings. Linear motion guides. Linear needle roller bearings (or M/V ways... -
Chisels - (94 companies)...gouge, parting, straight and V-groove used to make intricate designs. Corner chisels -- uses an L-shaped cutting edge to clean out square holes or corners with right angles. Flooring chisels -- designed to pierce and lift flooring materials. Dovetail...
-
Chuck Jaws - (81 companies)American standard tongue and groove. metric tongue and groove. dovetail tongue and groove. square key. Several shapes are also manufactured to clamp the part, including: 60 degree pointed, 90 degree pointed, 120 degree pointed, pie-shaped, standard... -
Tool Blanks - (76 companies)Tool blanks are ungrounded rods or inserts for subsequent grinding, geometry, and edge design and fabrication.
-
Milling Cutters - (838 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
-
Router Bits - (248 companies)...with routers for edge shaping. Router bits are also used for joining jobs.There are several types of router bits. Examples include a carbide router bit, dovetail router bit, diamond router bit and an industrial router bit. A carbide router bit is the most...
-
Angle Cutters - (42 companies)Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation.
-
End Mills - (529 companies)End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
Product News
-
HIWIN Corporation
Linear Guideways Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly enhanced moving accuracy while carrying loads in all directions. Hiwin Corporation offers a variety of linear guideway series, each featuring different options for sizes, loading capacity, accuracy, and more. (read more) -
HIWIN Corporation
Unlock Precision and Accuracy with Linear Guideway Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly enhanced moving accuracy while carrying loads in all directions. Hiwin Corporation offers a variety of linear guideway series, each featuring different options for sizes, loading capacity, accuracy, and more. (read more)Browse Linear Slides and Linear Stages Datasheets for HIWIN Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Linear Bearing Ball Screw Roller Guideway shaft is the screw. In contrast to conventional leadscrews, ballscrews tend to be rather bulky, due to the need to have a mechanism to re-circulate the balls. Ball Screw Set. Ball Screw Support. Cross Roller Guideway. Linear Bearing. Linear Guideway. Precise Work Stage. Applications: Our ball screws and linear motion components are widely applied in CNC machining, industrial automation, robotics, semiconductor manufacturing, precision instrumentation, and advanced production equipment. Designed... (read more)Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
HIWIN Corporation
Enhance Motion: Linear Rail & Bearing Blocks Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly enhanced moving accuracy while carrying loads in all directions. Hiwin Corporation offers a variety of linear guideway series, each featuring different options for sizes, loading capacity, accuracy, and more. (read more)Browse Linear Bearing Rails Datasheets for HIWIN Corporation -
Smiths Interconnect, a Molex company
Highly Configurable Spring Probes Connector Battery Contacts and Dovetail Connectors. Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with custom tooling. (read more)Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Isotech, Inc.
Zero Friction Air Bearings & Slide Guides The Advantage of OAV Dovetail Series. Dovetail series profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air bearing slides are offered in a wide range of styles, sizes and unique features produced for easy retrofitting into existing applications or designing into new applications. ULTRA PRECISION LINEAR MOTION MATTERS. For some applications... (read more)Browse Air Bearings Datasheets for Isotech, Inc. -
HIWIN Corporation
Precision motion starts here HIWIN ballscrews and linear guideways deliver smooth, accurate motion for demanding automation applications. Improve positioning performance, increase reliability, and support long-term productivity with proven motion control solutions. (read more)Browse Linear Motors Datasheets for HIWIN Corporation -
HIWIN Corporation
Need Precise, Reliable & High-Performing Gear? Looking for motion control components that deliver precision, reliability, and performance?. HIWIN offers a full range of linear guideways, ballscrews, actuators, motors, and robots -- engineered to propel your applications forward. Whether you're upgrading a single machine or designing an entire automation system, we have scalable solutions to meet your needs. Explore our full product lineup (read more)Browse Linear Slides and Linear Stages Datasheets for HIWIN Corporation -
NB Corporation of America
Guide to Linear Motion Systems Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type... (read more)Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
NB Corporation of America
Linear Motion Guide Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type... (read more)Browse Linear Bearings Datasheets for NB Corporation of America
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL ELEMENTS
Combination of flat and vee surfaces, i.e. dovetail guideways , are more compact.
-
Precision Engineering > ULTRA-PRECISION MACHINE ELEMENTS
External and internal dovetail guideways [ 6].
-
Machine Tools Handbook: Design and Operation > INTRODUCTION
Guided by a horizontal dovetailed guideway , the arbor support should be as close to the cutter as possible, reckoning the milling fixture width.
-
Instruments, Measurement, Electronics and Information Engineering
The milling attachment should be fitted on the dovetail guideway of the lathe by the bolt connection to ensure the reliability of the connection between the lathe and the milling attachment, the stability when the milling attachment is working, and to prevent …
-
An adjustable slit for a vacuum spectrograph
The pentagonal steel wedge E slides in brass dovetail guideways C, and, since the corners of .
-
The examination and calibration of Soleil compensators
The pentagonal steel wedge E slides in brass dovetail guideways C, and, since the corners of .
-
Advances in Materials Processing X
The tool carrier system fit dovetail type hydrostatic guideway of the large column in the machine tool center, as shown in Figure 2, sliding plate play vertical sliding on the hydrostatic guideway.
-
Applied Machining Technology
The single-angle cutter DIN 842, which has additional cutting edges on the face, is used to produce cavities for guideways (e.g. dovetail guides) (Figure 11.35).
-
Precision Engineering > ROLLING ELEMENT, HYDRODYNAMIC AND HYDROSTATIC BEARINGS
The possible choices may include T, dovetail , double-vee, and vee and flat guideways .
-
Error map construction and compensation of a NC lathe under thermal and load effects
The X-axis is mounted on the Z-axis in the form of a dovetail bracket, while the Z-axis is mounted on the guideway with one side with the triangle constraint and the other side with the plane constraint.
Indicates content that may require registration and/or purchase.