Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dupont Water Solutions
Description: DOWEX™ RPU is a strong base anion exchange resin for uranium recovery in mining applications.
- Filter Medium Material: Anion Exchange Resin, Ion Exchange Resin
- Configuration: Bulk Filter Media
- Features: Water
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2665 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 2% cross-linking; chloride ion form; 100-200 mesh. Specification TEST 1. Wet volume capacity, Cl form 0.6 meq/mL min. 2. Water retention capacity, Cl form 70 - 80%
- Features: Anion Exchange Resin
- Filter Medium Material: Ion Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2672 CAS#:29011-19-4 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 8% cross-linking; chloride ion form; 100-200 mesh. Specification TEST 1. Wet volume capacity, Cl form 1.2 meq/mL min. 2. Water retention capacity, Cl form
- Features: Anion Exchange Resin
- Filter Medium Material: Ion Exchange Resin
-
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2684 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 4% cross-linking; hydrogen ion form; 200-400 mesh. Specification TEST 1. Wet volume capacity, H form 1.1 meq/ml min. 2. Water retention capacity, H form 64 - 72%
- Features: Cation Exchange Resin
- Filter Medium Material: Ion Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2687 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 8% cross-linking; hydrogen ion form; 100-200 mesh. Specification TEST 1. Wet volume capacity, H form 1.7 meq/mL min. 2. Water retention capacity, H form 50 - 58% 3.
- Features: Cation Exchange Resin
- Filter Medium Material: Ion Exchange Resin
Find Suppliers by Category Top
Featured Products Top
-
hydrogen product lineup is its line of FORBLUE S-SERIES fluorinated ion exchange membranes specifically designed for polymer electrolyte membrane (PEM) water electrolysis. These membranes are a key component in the production of green hydrogen, enabling superior voltage performance and stable, long (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
DOWEX TM MONOSPHERE TM Ion Exchange Resins (.pdf)
The Dominion Engineering Millstone Nuclear Power Station has undergone a significant performance improvement in water quality and operational efficiency of the deep-bed condensate polishers in Unit 2. The use of DOWEX TM MONOSPHERE TM 650C and 550A gel resins (now in service for more than 6 years
More Information Top
-
Removal of hydrogen fluoride from gas streams
32 Dowex Ion Exchange Resins , Product Information, Dowex resins as organic solvent dessicants, May (1997).
-
Polyamine Protocols
This product is readily separated from methionine, MTA, and AdoMet itself by chromatography on a Dowex ion exchange resin and ion exchange high performance liquid chromatography (HPLC).
-
General procedure for determining cellulose nanocrystal sulfate half-ester content by conductometric titration
Cellulose 5(1):19–32 DOWEX Ion Exchange Resins Tech Facts Form No. 177-01836-502XQRP: Color Release from Cation Resins. http://msdssearch.dow.com/PublishedLiteratureDOWCOM/ dh_0036/0901b80380036ca7.pdf?filepath=liquidseps/pdfs/ noreg/177-01836.pdf&fromPage=GetDoc.
-
THE OBSERVATION AND GENERAL INTERPRETATION OF SODIUM MAGNETIC RESONANCE IN BIOLOGICAL MATERIAL
In fresh muscle, in deteriorated muscle (FIGURE7), and in Dowex ion exchange resin (FIGURE8), we always observed one single TI, but T , showed a non- exponential decay.
-
DOWEX™ MONOSPHERE™ Ion Exchange Resins (.pdf)
DOWEX Ion Exchange Resins .
-
Lenntech
Form No. 177-01560-703 DOWEX Ion Exchange Resins .
-
Lenntech
DOWEX Ion Exchange Resins .
-
Extraction and separation of nucleotides from Escherichia coli
In a process for the recovery of nucleotidesfrom bakers’ yeast which has been developed in this department‘ the nucleotides are separated into a number of fractions by stepwise elution from a Dowex ion ex- change resin column.
-
Growth of calcium phosphate on ion-exchange resins pre-saturated with calcium or hydrogenphosphate ions: an SEM/EDX and XPS study
Figure 2 Scanning electron micrographsfor calcium phosphate formed on Ca2+-saturated H- Dowex ion exchange resins from the alkaline-phosphatase-catalysedreactionof PNP to p-nitrophenoland phosphate:(a) sample lAP; (b) sample lAPS; (c) sample 2AP;(d) sample 3AP;(e) sample4AP;and (f…
-
Preparation of highly purified 68 Ga solutions via ion exchange in hydrochloric acid–ethanol mixtures
It is worth mentioning that the highest radiochemical yield results have been obtained with home-made cartridges with Dowex ion exchange resins and Chromalite, indicating, firstly, that the ion exchange resin in commercially avail- able cartridges are considerably inferior to classical ion…
Indicates content that may require registration and/or purchase.