-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. Available in conventional surface mount or convenient “down-hole” versions.
- Pressure Rating: 3,700 psi
- Media Temperature: -40 to 212 F
- Number of Ports/Ways: 2
- Valve Type: Ball / Disk Check Valves, Cartridge / Manifold Valves
-
Supplier: National Oilwell Varco
Description: Valves NOV's Valve Division manufactures top of the line Reset Relief Valves, Shear Relief Valves, Float Valves, and Gate Valves for the oil and gas industry. These product lines protect drilling equipment from pressure spikes and backflow, which can lead to
- Controlled Pressure Range: 0 to 10,000 psi
- Features: Check Valves, Gate / Knife Valves, Pressure Relief Valves
- Media: Gas
- Valve Type: Lift Check Valves
-
Supplier: CoorsTek
Description: Zirconia Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control,
- Features: Alumina, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade), Zirconia
- Ball Type: Ceramic Balls
- Applications: Oil & Gas / Mining
-
-
Supplier: Unico, Inc.
Description: generator, down-hole pump leakage estimator, pump traveling and standing valve check, patented sensorless measurement of surface and down-hole dynamometer cards, and many others.
-
Supplier: CSA Group
Description: passive gas separators, by-pass tools, check and bleeder valves, component adaptors, capillary lines, electric surface equipment, downhole permanent magnet motors, and non-conventionally configured ESP systems such as inverted systems. Repair and redress equipment requirements
Find Suppliers by Category Top
Featured Products Top
-
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
States > Louisiana > State > Register > 2010 > [2010 LA Register 720] 07/20/2010
To conduct operations without a downhole check valve , it must be approved by the district manager.
-
Code of Federal Regulations > Title 30 - Mineral Resources > Minerals Management Service > [30 CFR Part 250] Oil and Gas and Sulphur Operations in the Outer Co...
If you plan to conduct operations without downhole check valves , you must describe alternate procedures and equipment in Form BSEE-0124, Application for Permit to Modify and have it approved by the District Manager.
-
Coiled Tubing Safety Manual
1 Slip Rams .............................................................................................................................2 Rpe Rams ............................................................................................................................2 Downhole Check Valves .......................................................................................................2 Two Way Sealing Valve ........................................................................................................2 .
-
Deep Downhole Chemical Injection on BP-Operated Miller: Experience and Learning
Concerns arose over the integrity of the downhole check valves that keep the topside component of the injection system isolated from the res- ervoir.
-
Deep Downhole Chemical Injection on BP-Operated Miller: Experience and Learning
Concerns arose over the integrity of the downhole check valves that keep the topsides component .
Indicates content that may require registration and/or purchase.