Products/Services for Dresser Coupling Gasket

  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1426 companies)
    Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces. The gasket must be able to maintain a seal under pressure and temperature changes. A number of different gaskets are available: pre-cut compression...
  • Flexible Couplings-Image
    Flexible Couplings - (464 companies)
    Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular...
  • Rigid Couplings-Image
    Rigid Couplings - (285 companies)
    Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion. Rigid couplings connect rotating members such as shafts and transmit torque and motion. Most rigid couplings...
  •  
    Gasket Cutters - (22 companies)
    Gasket cutters are manually operated tools used for cutting gaskets. There are several types of gasket cutters and they can be used in a wide variety of applications. Gasket cutters are manually operated tools used for cutting gaskets. Types...
  •  
    Fluid Couplings - (57 companies)
    Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
  •  
    Wheel Dressers and Dressing Tools - (251 companies)
    Wheel dressers and dressing tools are used to condition, true and dress grinding wheels. Dressing is the process of re-sharpening the tiny cutting edges on a grinding wheel 's surface. Wheel dressers and dressing tools are used to condition, true...
  •  
    Magnetic Couplings - (23 companies)
    Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
  •  
    Inductive Couplings - (14 companies)
    Inductive couplings are used in the non-contact transmission of electrical power or electronic signals through stationary, rotating, or moving equipment via an inductive connection. Inductive couplings are used in the noncontact transmission...
  •  
    Rolled Rings - (41 companies)
    Rolled rings (or seamless forged rings) are hollow metal cylinder shapes used as starting stock blanks for wheels or rail tires, housings, bearings, gears, valve seats, ring gaskets and couplings. Rolled rings (also known as seamless forged rings...
  •  
    Metal Bellows - (156 companies)
    Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact. Metal bellows perform the function of sealing environments, carrying gases, liquids...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.