-
Supplier: Cirrus Logic, Inc.
Description: AC’97 Rev 2.2 compatible stereo codec DAC SNR 94 dB, THD –85 dB ADC SNR 87 dB, THD –86 dB Variable rate audio, supports all WinCE sample rates Tone control, bass boost and 3D enhancement On-chip 45mW headphone driver On-chip 400mW mono or stereo speaker drivers
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: comparator inputs. All device functions are accessed and controlled through a single AC-Link interface compatible with the AC’97 standard (rev 2.2). Additionally, the WM9715 can generate interrupts to indicate pen down, pen up, availability of touchpanel data, low battery, and
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: HydraForce, Inc.
Description: 128/256 MB DDR2; 512 MB Mass Storage; 64 MB RAM, 32 kB serial EEPROM. (Model A6F only) 1 GB Mass Storage; 128 MB RAM Operating System: Embedded Linux. Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP supporting CANopen, Generic driver, CANfreestyle, J1939. Interfaces: 2 CANbus
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
-
Supplier: HydraForce, Inc.
Description: 128/256 MB DDR2; 512 MB Mass Storage; 64 MB RAM, 32 kB serial EEPROM. (Model A6F only) 1 GB Mass Storage; 128 MB RAM Operating System: Embedded Linux. Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP supporting CANopen, Generic driver, CANfreestyle, J1939. Interfaces: 2 CANbus
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Aaeon Systems Inc.
Description: Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, CompactFlash Type 2 x 1 USB2.0 x 5, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 ISA High-driver Supports Up To 20 Slots 64mA Fan-out PICMG 1.0
- RAM: 32 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Cirrus Logic, Inc.
Description: as those used for SDMI (Secure Digital Music Initiative) or any other digital rights management mechanisms. A high-performance 1/10/100 Mbps Ethernet media access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Cirrus Logic, Inc.
Description: access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The ARM920T
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
Find Suppliers by Category Top
Featured Products Top
-
damage. Regenerative braking systems: Inductors support regenerative braking in bidirectional DC-DC converters (BDC). Controller area network (CAN) bus: CAN bus standards ensure efficient communication between (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Sound Card Request Board - Page 2 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
Sound Card Request Board - Page 28 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Intel Intel(r) 82801AA AC'97 Audio Controller (Windows XP Home) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: IBM Analog Devices AD1981B(L) @ Intel 82801EB ICH5 - AC'97 Audio Controller [A-2/A-3] (Windows XP Professional) [IDE] - Free Drivers Download | ...
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Intel Intel 82801DB(M) ICH4(-M) - AC'97 Audio Controller [A-1] (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Suppo...
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Soundblaster Multimedia Audio Controller (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: intel intel 82915g audio driver (Windows XP Home) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Lenovo 82801H (ICH8 Family) HD Audio Controller (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Video Controller (VGA Compatible) windows XP (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: intel dell (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek intel 82801dbm ich4-m ac 97 audio controller driver (Windows XP Professional) [PCI / ISA] .
Indicates content that may require registration and/or purchase.