Products/Services for Driver VGA Soc PC Cameras
-
Video Cameras - (1655 companies)S-mount is a smaller mounting configuration used in devices such as PC cameras and board-mounted cameras. S-mounts use a M12 x 0.5 threads. An F-mount lens utilizes a bayonet-style mount standardized by Nikon. F lens mount dimensions ... -
Test, Inspection, and Measurement Software - (387 companies)...and Measurement Software. Selecting test, inspection and measurement software requires an analysis of system requirements, product specifications, and features. Most applications are designed to run on personal computers (PC), thin clients... -
VGA Cables - (91 companies)...cables that are designed for specific types of inputs. Standard VGA cables are used to connect PC monitors, front projectors, and some rear-projection TVs. They are available in various lengths and may include ferrite chokes, gold-plated flex jackets...
-
Smart Cameras - (107 companies)...processing systems designed to automate decisions in an industrial capacity. These video cameras link an image sensor with a processing unit to determine the next desirable step of a mechanical process. They are smaller than PC-controlled machine vision... -
Board Cameras - (36 companies)Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
-
CMOS Cameras - (231 companies)Because of their shorter back focal distance, CS-mount lenses can be used only with CS-mount cameras. CS-mount features a diameter of 1" and a 32-thread per inch mounting thread. S-mount is a smaller mounting configuration used in devices such as PC...
-
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
-
LCD Drivers - (120 companies)...of providing high resolution for approximately 65,000 colors. Specialized or proprietary LCD drivers may carry additional product specifications or provide extra features. LCD drivers are used in personal computers (PC), laptops, notebooks, cell phones...
-
LED Drivers - (389 companies)...logic. In terms of applications, some LED drivers are used in portable devices such as cell phones, digital cameras, digital clocks, and counters. Other LED drivers are used in DVD and MP3 players. Standards. NEMA SSL 1 - Electronic drivers for led...
Product News
-
Qorvo
44V BLDC Controller & Driver SoC Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm (R) Cortex (R)-M0 32-bit microcontroller core with Qorvo's proprietary... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
44V BLDC Controller & Driver SoC with Vds Sensing Qorvo's PAC52410 and PAC52411 expand Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Vds Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm (R) Cortex (R)-M0 32-bit microcontroller core... (read more)Browse Motor Controllers Datasheets for Qorvo -
Shenzhen QH Industrial Co., Ltd
Multi-function 1080P Display-port To VGA Converter Why You Need a Converter?. Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have only DisplayPorts or HDMI, making direct connection to older VGA monitors impossible. 2- Cost-effective: It's a much cheaper solution than replacing a perfectly functional. 3- Expanding screen space: It's a simple way to add an extra (secondary) monitor to a laptop or PC for more screen space to work... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
DigiKey
nRF54L15 Wireless SoC Development Kit The nRF54L15 DK from Nordic Semiconductor features the nRF54L15 wireless SoC and will be able to emulate the nRF54L10 and nRF54L05 wireless SoCs. They are fully supported by the nRF Connect SDK and the comprehensive set of nRF connection tools, which include the quick start for board setup. Developers can explore the full potential of the nRF54L15 using the extensive range of software samples, modules, and libraries available within the nRF Connect SDK. The nRF54L series integrate an ultra-low... (read more)Browse Radio Receiver ICs Datasheets for DigiKey -
New Yorker Electronics Co., Inc.
HDR Automotive Camera Chemi-Con 's NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1/3.8" optical format. The module ensures clear, detailed imaging in a compact footprint. The NCM12-FC-80 achieves its small size by utilizing ROM-coded control software, reducing external component needs while... (read more) -
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo -
Win Source Electronics
Ultra-Low Power BLE SoC Module Engineers face challenges with limited battery life, complex wireless integration, and system reliability in BLE devices. Maintaining stable wireless communication while minimizing power consumption is critical for wearables, smart home systems, medical devices, and industrial IoT applications. Without efficient solutions, products can experience frequent downtime, unreliable connectivity, and increased development complexity. This BLE SoC delivers tangible value with: Ultra-low power... (read more)Browse System on a Chip (SoC) Datasheets for Win Source Electronics -
Qorvo
Low-Power Multi-Standard Wireless SoC The QPG6200L is the industry 's most reliable and robust wireless multi-standard System-on-Chip. Featuring Qorvo 's ConcurrentConnect TM technology, the QPG6200L supports the latest standards for Matter (over Thread), Zigbee and Bluetooth (R) Low Energy in a truly concurrent way. The low-power QPG6200L enables the adoption of Matter while supporting existing Zigbee networks without tradeoffs in latency and link performance. It features ConcurrentConnect TM Technologies: Multi-Channel capability... (read more)Browse RF Modules Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with ... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE. Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, all while offering a footprint compatible... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O. Qorvo's PAC55724 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and more. This application... (read more)Browse Motor Controllers Datasheets for Qorvo
-
Virus- please help!! - Techist - All Things Tech
S3 PAC7311; VGA SoC PC - Camera ;c:\windows\system32\ drivers \PA707UCM.SYS [10/18/2005 11:48 AM 154752] .
-
CID back again | Techie7 - Free Technical Help
S3 PAC7311; VGA SoC PC -Camer@;C:\WINDOWS\system32\ DRIVERS \PA707UCM.SYS [2005-09-16 12:34] S3 STV673;STV0673 Camera ;C:\WINDOWS\system32\drivers\STV673.sys [2000-09-15 10:12] .
-
Image Sensors Market Tracker Database - Q3 2013
ST’s new sensors will increase flexibility for designers, with options including raw Bayer or System-on-Chip ( SoC ) sensors, support for Extended Depth of Field (EDoF) or cameras with an on-chip autofocus driver , high-speed industry-standard data interfaces, and package … … image sensors and ISP chips for mobile handset cameras, smart phones, toys, security, pc cameras and automotive. The company has so far developed three products — VGA , 1.3 MP, 2 MP, and CIF.
-
DRIVER NEEDED: Viewtec Viewtec Webcam (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
Windows driver for the Viewtec PC VGA Camer@ Plus_7302_10012_MG4D_AE120_070608 Vendor Name: VGA SoC PC- Camera Manufacturer .
-
Consumer Platforms Q1 2012 Topical Report - Image Sensor Technology Trends
In addition, growth in the external PC webcam segment is declining due to market saturation and increasing … … CMOS image sensors In June 2010, Aptina Imaging launched a system on chip ( SOC ) 720P HD video … Aptina’s SOC has a 1/6-inch optical format that enables low proile camera modules to easily meet … … frames per second at full resolution for Internet video/image sharing and high quality VGA resolution for applications … … than 50% of notebooks are already equipped with HD resolution cameras. he key driver for continued HD …
-
Image Sensors Q4 2011 Market Tracker
In addition, growth in the external PC webcam segment is declining due to market saturation and increasing … … CMOS image sensors In June 2010, Aptina Imaging launched a system on chip ( SOC ) 720P HD video … Aptina’s SOC has a 1/6-inch optical format that enables low proile camera modules to easily meet … … frames per second at full resolution for Internet video/image sharing and high quality VGA resolution for applications … … than 50% of notebooks are already equipped with HD resolution cameras. he key driver for continued HD …
-
A Computer-Aided Design and Synthesis Environment for Analog Integrated Circuits
A typical future SoC might look like figure 1.1, containing several embedded processors, several chunks ofembedded … Typical analog circuits used here are low-noise amplifiers (LNA), variable-gain amplifiers ( VGA ), filters, oscillators and … … cable modems, wireless phones, set-top boxes, etc.), recording (e.g., speech recognition, cameras ), and smart cards. Typical analog circuits used here are drivers and buffers, filters, oscillators and mixers (in case of upconversion). … for engines), telecommunication transmitters, audio and video (e.g., CD, DVD, loudspeakers, TV, PC monitors, etc.), and …
-
PDF - BT 1000-7SS1
$1.25 - Camera Module - VGA , CMOS, 1/7" Format, 2.8um x 2.8um Pixel Size, 1.79mm x 1.34mm Active Image Area, Fixed Lens- (Qty: 1) $1.05 - Enclosure, Parent Unit, Center - 2-Shot Injection Molded Plastic, Clear Coat, Printed- (Qty … $0.36 - Kin Yip (Huizhou) PC Board - 2-Layer - FR4, Lead-Free- (Qty: 1 Top Cost Drivers below: $4.74 - Speed-Pixel - SPWVID328 - Video Surveillance SoC with Wireless ISM 2.4GHz- (Qty: 2 .
-
Bill of Materials - BT 1000-7SS1
Main Cost Drivers below $4.74 - Speed-Pixel - SPWVID328 - Video Surveillance SoC with Wireless ISM 2.4GHz- (Qty: 2 $0.36 - Kin Yip (Huizhou) PC Board - 2-Layer - FR4, Lead-Free- (Qty: 1 $1.25 - Camera Module - VGA , CMOS, 1/7" Format, 2.8um x 2.8um Pixel Size, 1.79mm x 1.34mm Active Image Area, Fixed Lens- (Qty: 1 .
-
Algorithm & SoC Design for Automotive Vision Systems
… the-art hardwired accelerators hardly achieve 60 frames per second (fps) only in VGA resolution (640 9 … J. Kim and H. Shin (eds.), Algorithm & SoC Design for Automotive Vision Systems, DOI: 10.1007/978 … … becoming more familiar with mobile devices, which have three major features: (1) integrated camera , (2) various embedded … Many vehicle manufacturers have adopted a driver assistance system (DAS) based on vision algorithms for safety [3 … Although the high-end PC platform includes large amount of computing resources, running complex vision algorithms on …
Indicates content that may require registration and/or purchase.