-
Supplier: Zurn Industries LLC
Description: FD2370 PVC floor sink is recommended for sanitary installation, comes with 3" PVC hub connection with dome strainer and 3/4 grate. Manufactured according to ASME A112.6.7-01 standards. Features And Benefits Recommended for sanitary installations PVC radiused body Full, 1/2 and 3/4 grate
- Connection Size: 14 inch
- Features: Domed Strainer
- Drain Type: Floor Drain
- Body Material: PVC
-
Supplier: Zurn Industries LLC
Description: Full Grate for the FD2370 Floor Sink Features And Benefits Grate Only Replacement Part PVC construction
- Drain Type: Floor Drain
-
Supplier: Zurn Industries LLC
Description: Zurn EZ1 floor and shower drain with Cast Iron body is engineered to simplify product installation, post pour adjustment, and pre-packaged shims for tilt correction. Features And Benefits Integrated Engineering that includes post-pour adjustment and tilt accessory package Ships as a
- Drain Type: Floor Drain
-
-
Supplier: Watts
Description: Watts Drainage RD-400 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer and no hub (standard) outlet.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Watts
Description: Watts Drainage Products FD-340-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 12-1/2 in. (318mm) diameter adjustable top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard).
- Strainer Size: 12.5 inch
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Zurn Industries LLC
Description: The Zurn Z1735 12" diameter heavy-duty floor drain has a stainless steel body with integral anchor flange, and non-tilt grate with plain finish. Features And Benefits Corrosion resistant Heavy-duty floor drain Type 316 stainless steel body option available Clamp collar
- Connection Size: 12 inch
- Drain Type: Floor Drain
-
Supplier: Watts
Description: Watts Drainage FD-1200-ER on grate epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable round stainless steel extended rim strainer, and no hub (standard) outlet.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Watts
Description: Watts ProLine FD15-SQ cast iron floor drain with reversible clamping collar, and adjustable square nickel bronze, ductile iron, or stainless steel strainer.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Square / Rectangular
-
Supplier: Eric'sons Dura Trench
Description: 12 inch Industrial Floor Drain 12″ x 12″ Industrial & Food grade floor drain. Drain top is 1/2″ thick rated for forklift traffic. Interior drain body has smooth large radii corners for easy sanitation and is 9″ deep. Drain comes with large internal
- Strainer Size: 12 inch
- Drain Type: Floor Drain
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
2852-LPS Area Leak Alarm The 2852-LPS Area Leak Alarm provides reliable monitoring of liquid leaks in containments and floor spaces. The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering
More Information Top
-
Cleaners, Industrial and Institutional
… products market segment in Table 50 includes warewashing detergents (i.e., hand and machine dishwashing detergents; rinse and drying aids; scouring pads; silver … … griddle cleaners; pot and pan cleaners; and presoaks), as … … applications (i.e., counter, floor , drain , and stainless steel cabinet …
-
States > Virginia > State > Proposed Regulations > 2003 Documents > December 1, 2003 > [2003 VA Proposed va-p009a335] 9 VAC 25-151 - Virginia Pollutant Dischar...
… plan may consider performing all maintenance activities indoors, using drip pans , maintaining an organized inventory … … used in the shop, draining all parts of fluids … … hosing down the shop floor where the practice would … … to storm water, using dry cleanup methods, collecting the …
-
Encyclopedia of Earthquake Engineering
… undisputable evidence of min- imum relative sea-level rise, provided by sub- merged structures that had to have their foundations on dry land (houses, tombs, mosaic floors , passageways, storage tanks, tells … … jetties, quays, docks, channels, drains , salt pans , the lowest part of …
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
Supply fan drains --This includes building steam condensate from the 234-52 Building, dry air compressor cooling water (though the dry air compressor is not currently in use), and ventilation spray pan water. Floor drains--Floor drains throughout 234-52 Building are located near overhead safety showers or similar potential …
-
Survival and Sustainability
Finishes and furnishings in hospital buildings • Plywood/compressed wood • Construction adhesives • Asbestos products • Insulation • Wall/ floor coverings (vinyl/plastic) • Carpets/carpet adhesives • Wet building products … … rates during installing and after installing • Keeping materials dry prior to enclosing Building equipment (machines and appliances) in hospital buildings • Polluted filters • Polluted duct lining • Dirty drain pans • Humidifiers • Lubricants • Refrigerants • Mechanical room • Maintenance activities • Combustion appliances (boilers/furnaces, generators, stoves .
-
9W-12W, 8H and 10H Cell, Rack Pan, and Air Tunnel Inspections for the Safe Deactivation NCSE
The west wall (hot wall) showed severe signs of corrosion at the site of the rack pan drains , eating away enough concrete that the re-bar was exposed or had dislodged and dropped to the floor [pictures 10H-6 and -7]. … tanks as well as accumulations of sand from the concrete cell covers and dried process solutions of …
-
Groundwater in Ethiopia
The Dallol depression is separated from the Red Sea along its eastern boundary by hills which rise to 2218 masl and which drain form their drier western slopes into the depression … … the eastern side of the floor of the depression just … A similar series of wadis and pans , with similar parallel alignment is present on the opposite side …
-
Processes of silicate karstification associated with pan formation in the Darwin–Koolpinya area of northern Australia
The floor of the pan has a slightly raised central area, surrounded by a dry ‘moat’ with local damp patches. Within the ‘moat’ three small gullies converge, indicating the main locus of downward drainage of seasonally ponded …
-
A reconnaissance laser Raman and Fourier transform infrared survey of silcretes from the Kalahari Desert, Botswana
… silicification (Ullyott et al., 1998) or may represent the remnants of groundwater or drainage -line silcretes exposed … … of geomorphological contexts of silcrete exposure, samples were selected from the following settings (Table II): Group A (n = 7) samples were taken from the floor or flanks of dry valleys, including the Hanehai … … the floor of Sua Pan ; Group C (n = 1 …
Indicates content that may require registration and/or purchase.