Products/Services for Dry Powder Eductors
-
Ejectors and Eductors - (37 companies)Ejectors and eductors have numerous uses in the plant such as lifting, pumping, mixing and agitation of liquids, granular solids and slurries. Eductors are used to lift, pump, mix, and agitate liquids, granular solids, and slurries... -
Solids Feeders - (504 companies)Solids feeders are used to deliver powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging. Additionally, they may serve to break down clumps or arches... -
Minerals, Aggregates, and Sands - (407 companies)Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, and other additives. Minerals, aggregates, and mineral powders are commonly used to extend, fill, strengthen or modify plastics... -
Dry Material (Powders) Level Switches - (62 companies)Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels... -
Dry Material (Powders) Level Sensors - (133 companies)Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options. Image Credit: Carlton-Bates Company | First Sensor AG | CARLO GAVAZZI Automtation... -
Vacuum Pumps and Vacuum Generators - (843 companies)...and require no other power than the compressed fluid. Venturi jet types in the GlobalSpec SpecSearch Database include: Venturi Air Jet. Steam Ejector. Liquid Eductor / Ejector. Backing Vacuum Pumps. Integral "backing" vacuum pumps, also called roughing pumps...
-
Powder Thieves and Powder Samplers - (44 companies)...a screen, sifting, or light milling operation. Particle sizing might be performed before and after. Dry powder / solids -- Dry powder and solids are free flowing and typically less trouble to handle and sample compared to wet or sticky powders. Granular...
-
Powder Dryers - (59 companies)Powder dryers are devices which dry granular materials. Powder dryers are devices used to dry granular materials, from free flowing powders to fibers and flakes. Selecting a powder dryer involves consideration of a number of factors, including...
-
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
-
Solid and Dry Film Lubricants - (192 companies)Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...
Product News
-
Continental Products Corp.
The Superior Alternative in Dry Powder Mixing Mk VIII Rollo-Mixer (R). The Continental Mk VIII Rollo-Mixer (R) is a precision-engineered rotary drum batch mixer designed to deliver unmatched uniformity, clean-out and superior efficiency in dry powder blending. Trusted by leaders in the nutraceutical, dietary supplement, and contract manufacturing industries, it is the proven alternative to traditional V-blenders, cone, ribbon, and paddle mixers. Hear our customer explain why in this video. Custom made for high-purity applications, the Mk... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Continental Products Corp.
Mixing Powder Paint & Pigment Blends catalysts, fluoropolymers, plastic additives, specialty compounds, granular ag chem products, and others. Mk VIII Rollo-Mixer (R) Dry Blender. The Mk VIII Rollo-Mixer (R) is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer (R) to be one of the best dry powder blenders for mixing supplement and food powders. It has been setting high standards in the contract... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Coiling Technologies, Inc.
4 Advantages of Powder Coating for Springs Advantages of Powder Coating. Protective and Decorative finish. Limitless range of colors and textures available which enhance the look and feel of the spring. The ability to apply much thicker coatings than liquid solutions and they produce almost no volatile organic compounds (VOC). Improves performance properties. Applying Powder Coating. Our manufacturing equipment is outfitted with a two-staged washer, which applies an iron phosphate base coat then rinse cycle to all coated items. Any... (read more) -
Hartzell Air Movement
Centrifugal Plug Fan for drying applications Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell 's tested and proven "PL " wheel, featuring heavy-duty, single-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Vortec
Conveying, Drying, and Cooling with Air Amplifiers Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 - 20 fold in ducted applications. They are especially useful for removing metal chips and scrap, ventilating fumes or smoke, and conveying small parts, pellets, powders and dust. As a vacuum or blow-off device, air... (read more)Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
FORREST Technical Coatings
Powder Coatings Powder Coatings. Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for those applications. Powder coatings, both stock and custom formulated by our lab, include: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Charles Ross & Son Company
Dry Blenders Ross is a leading supplier of Ribbon Blenders to the major process industries. Many products including pharmaceuticals, foods, chemicals, fertilizers, plastics, pigments, and cosmetics are manufactured in Ross Blenders. Ribbon or Paddle Blenders range in capacity from 1/2 cu ft. laboratory models to 515 cu. ft. production units. A wide variety of horsepower and speed combinations satisfy the most demanding applications. Optional features can be provided to fine tune the machine to your process. (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
Heat Dry Blend - Minor and Micro Ingredients Double Cone Blenders are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being intermixed as the Double Cone rotates. The ROSS Double Cone Tumble Blender (Model DCB) is designed for large-scale yet intimate blending of free-flowing solids in a full suite of laboratory, pilot and production sizes. In a highly repeatable process... (read more)Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
Daitron Co., Ltd.
Need robust, reliable & easy to maintain dry pump? Shinko Seiki Co.,Ltd. Please come see us at Hambrg Messe, Germany Hydrogen Technology Expo Oct. 20-22 at Kobe City booth 6M25. Messe Hydrogen Technology Expo Kobe city booth 6M25. Featured by the uniquely developed screw rotor, a mechanical structure that pursues ease of maintenance (in-house capable) and a wide selection of accessories, the SST/SSX series provides stable performance even in dirty, difficult and tough environment which have been considered as unsuitable with existing dry pumps... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Everlube Products
All About Air Dry/MRO Coatings All About Air Dry /MRO Coatings. 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has different properties. MoS2 provides higher load carrying and corrosion protection than graphite, while graphite provides higher temperature stability... (read more)Browse Industrial Lubricants Datasheets for Everlube Products