Powder Coatings

Featured Product from FORREST Technical Coatings

More Info Email Supplier Request a Quote

Powder Coatings

Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for those applications.

Powder coatings, both stock and custom formulated by our lab, include:

  • Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures.
  • Heat Resistant and High Temp powder: Our unique experience in high-temperature applications has enabled us to develop leading high temperature powder technology. We offer a full line of heat-resistant powder coatings in many colors, textures and gloss levels. Medium temp products are available to meet requirements up to 550°F (300°C). Our high temperature silicone powder coatings provide service up to 1200°F (650°C). They offer an attractive and extremely durable finish in a safe, efficient and environmentally friendly coating technology. Stove Bright high temperature powder coatings are used by manufacturers of stoves, stove pipes, heaters, engines and exhaust systems.
  • Low-Cure Powder: Low-cure powders can be used to reduce energy usage and increase throughput in high volume production environments. Our low-cure powder coatings can also be used on MDF (medium density fiberboard) and other heat sensitive substrates.
  • ESD Coatings: These coatings dissipate static charge, reducing the chance of static buildup and accidental discharge in clean room environments. Their epoxy cross-linking also makes them highly resistant to the many chemicals used in silicone chip manufacturing.
  • Custom Batches: We can match powder to almost any color or texture, including RAL, Pantone (PMS) and Federal Standards. With low minimum orders and fast lead times, your choice of colors is virtually unlimited.

Contact Us

FORREST World Headquarters • 1011 McKinley Street • Eugene, Oregon USA • 800-537-7201
Retail Paint Locations:
990 McKinley Street • Eugene, Oregon USA • 541-868-1222
2526 NW Yeon Ave • Portland, Oregon USA • 800-228-0207
1741 South Central Ave • Kent, Washington USA • 253-854-6372
3808 North Sullivan Road Bldg N-17 • Spokane, Washington USA • 509-924-3785