-
Supplier: Mile-X Equipment, Inc.
Description: CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Cam Spray's trailer
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3365 pounds (875 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Dependable 16
- Water Jet Pressure: 4,000 psi
- Power: 16 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3370 pounds (850 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 13 HP
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
-
Supplier: Pressure Washers Direct
Description: design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader •Four flat tip nozzle set (0°, 15°, 40°, soap) Professional Quality Spray Gun And Lance •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer
- Water Jet Pressure: 2,950 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Heinkel USA
Description: sample bottles, tools, etc. in and out of the isolator. A wash gun permits cleaning the isolator interior, CIP spray balls may be installed additionally. Other accessories include a rake for heel removal, a glove port barrier to prevent the operator from reaching into the unit unless
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
INOCART H COMPLETE MANUAL POWDER PACKAGE The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Mk VIII Rollo-Mixer® The Continental Mk VIII Rollo-Mixer® is a precision-engineered rotary drum batch mixer designed to deliver unmatched uniformity, clean-out and superior efficiency in dry powder (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. Mk VIII Rollo-Mixer® Dry Blender The Mk VIII Rollo-Mixer® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
, blowoff, drying, coating and static control challenges. This latest edition features an expanded selection of products, technical guides, certifications, and expert insights to help manufacturers optimize their operations. Catalog 36 provides detailed product specifications, performance data, and (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
INOCART HF COMPLETE POWDER PACKAGE The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
obtain film thickness, the CSV 230 pressure tank will enable the best movement of powder to the gun for the required application. This system is compact and stable. It is easy to move the unit in all environments due to its low center of gravity and large back wheels. Powder and energy (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
with a wide variety of paint lines and automation. We can fine tune our coating products for robotic systems, automated multi-gun conveyor line systems, and manual application. We strive to deliver our products ready to spray to reduce the time and effort of your paint line personnel to (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
More Information Top
-
Solid oxide fuel cell processing using plasma arc spray deposition techniques
The use of a basically Sr-doped LaCrO 3 spray dried powder , rapid gun traversing, .
-
Countries > Canada > Province of Ontario > Regulations > Fire Protection And Prevention Act‚ 1997 > [CANADA Ont Reg 2007-213] Regulation 213/07 - Fire Co...
Dry Powder -Coating Using Spray Guns .
-
MONO- AND DISUBSTITUTED METHYLTIN,
BUTYLTIN, AND OCTYLTIN COMPOUNDS
They are applied as a dry powder via an electrostatic spray gun , followed by heating of the coating layer to cause formation of the cured coating.
-
Multicomponent Polymeric Materials
The dry powder is fluidized and electrostatic spray gun is used to coat the powder onto the part substrate to separate the individual grains of powder and to improve the electrostatic charge which in turn the powder can flows more easily to…
-
Behavior of porosity and copper oxidation in W/Cu composite produced by plasma spray
The dried powder was introduced into the plasma spray gun (9 MB) by argon carrier gas after the substrate was preheated to a stabilized temperature (230 °C at 25 kW, 335 °C at 30 kW, and 350 °C at 35 kW, respectively).
-
The Chemical Formulary, Volume 9
…binder is applied (e.g., 25% solu- tion of potassium silicate or ,a 100/0 aqueous solution of crystalline so- dium carbonate), allowed to dry to tackiness, and a fine spray of dry powder is blown from a gun on the tacky surface.
-
Epoxy Coatings for Corrosion Protection of Reinforcement Steel
The reinforcing bar is then passed through a set of electrostatic spray guns that apply the charged dry epoxy powder onto the heated rebar.
-
Powder Coating Suppliers, Powder Coating Manufacturers and Exporters
Products/Services:coating machine, spraying equipment, powder spray gun , powder coating line, painting line, drying oven, curing oven .
Indicates content that may require registration and/or purchase.