-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KUL Urethane Lined Knife Gate Valves are designed for on-off applications of abrasive slurry and dry abrasive materials. KUL valves are available in sizes 2-48″ (50-1200mm) and feature a one-piece, cast-in-place bonded liner that provides bi-directional,
- Pressure Rating: 150 to 250 psi
- Media Temperature: -20.2 to 266 F
- Material Of Construction: Cast Iron, Ductile Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi Stainless Steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Features: ANSI, API, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, DIN, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Media: Air
- Material Of Construction: Cast Iron
-
Supplier: KITZ Corporation of America
Description: KITZ offers cast iron valves cast at KITZ's in-house foundry. KITZ's cast iron valves boast high casting quality based on our long years of manufacturing experience and our unique production technology
- Features: Ball Valves, Check Valves, Gate / Knife Valves, Globe Valves, Swing Check Valves
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. Each valve is manufactured in accordance with BS EN 1171: 2002 Hydrostatically tested to BS EN 12266-1: 2003
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit
- Valve Size: 1.5 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Mueller Company
Description: available)–-open left or open right • 250 psig (1725 kPa/17 barg) maximum working pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Tate-Jones, Inc.
Description: The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and
- Valve Size: 12 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is manufactured in accordance with BS 5150: 1990 Rising stem gives visual indication of valve open position
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional
- Valve Size: 2 to 24 inch
- Pressure Rating: 175 to 350 psi
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves, Shut Off Valves
-
Supplier: Mueller Company
Description: Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. Each valve is manufactured in accordance with BS EN 1171: 2002 Hydrostatically tested to BS EN 12266-1: 2003
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: KSB AG
Description: Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste water and process engineering, food industry. For water, waste
- Valve Size: 1.968505 to 47.24412 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 248 F
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife valve designed for difficult slurry applications. Each time the valve strokes, the Series DX Valve is designed to discharge a small amount of slurry out
- Valve Size: 3 to 42 inch
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Steel
- Features: Gate / Knife Valves, Other
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Material Of Construction: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 10 knife gate is a uni-directional wafer valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants Food and Beverage Mining
- Valve Size: 2 to 48 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16 Design dtandard: DIN 3352 Working temperatures: 80 to 100°C Materials: WCB, LCB,
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 to 212 F
-
Supplier: Flomatic Valves
Description: OUTSIDE SCREW & YOKE - Cast iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem and are UL/FM listed, class 125. Tapped & plugged For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 140 F
- Material Of Construction: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
With a full line of American-made products for water and wastewater treatment projects – including pipe, valves, gates and fittings – MPI can help meet the requirements of both the Build America, Buy America Act (BABA) and the American (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
) including: C540-93: AWWA Compliant* (5000 - 27000 in/lb) Standard for Power-Actuating Devices for Valves and Sluice Gates C542-09: AWWA Compliant* (5000 - 27000 in/lb) Electric Motor Actuators for Valves and Slide Gates Our full product line of electric (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc.
More Information Top
-
ZCU331
Yield Strength (0.5% extension*) DSi General Characteristics: Copper Alloy No. 976 is a casting alloy nominally containing 64% copper, 4% tin, 4% … Applications: Marine castings, ship trimmings, furniture trim, hardware, valves , ornamental castings, musical instrument components and flanges. Design single-point cutting tools of high-speed steel with l/16-1/8 inch nose radius, 0-3O … … and low fluidity; however, it can be cast successfully with proper attention to gating , risering, melting, sand …
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
Elevator pulleys are either cast iron or welded steel with a nominal crown face for tracking. Wet Sluicina Convevinq Very little is known about the potential effects of DSI or DSD wastes on … … lost time due to system warm-up, interruptions inash flow to the pipeline, gate changeover time, purging … A manually operated butterfly or ball valve should be installed in the line to each section of …
-
A Century of Stainless Steels
Hot compression testing was carried out in Gleeble 3800 thermo mechanical simulator ( DSI , New York). A Century of Stainless Steels Another phenomenon observed usually in cast duplex steel components such as CF8, CF8M etc with about 10% … … Setién, I. Gorrochategui, Assessment of thermal aging embrittlement in a cast stainless steel valve and its effect … Manager, Research & Development, Hydrocarbon IC, Gate No.1, Larsen & Toubro Ltd., Saki Vihar Road, Powai …
-
Materials Processing Technology II
… in rotund faculae is bigger than the structure, and more information can be gated with a rotund … Journal of Iron and Steel Research(International). Thirty-three cubic specimens, 100 mm in size, were cast in steel forms according to UNI EN … … was conducted on the Gleeble-3500 thermal simulation machine which was imported from DSI in the United … The employed fracturing string is combined by bullnose, perforated tubing, non-return valve , jetting tool, centralizer, depth …
-
Trends in Civil Engineering
ds = dse + dsi = 0 … The engineering is adopted the composite lining ,which is firstly composed of I- steel arch (longitudinal 60 … Therefore, for the soil of the chamber, method of reinforced concrete casting pile for reinforcement is used … Construction of the White Cloud Gate will play a role in controlling tide, storing water and regulating … … therefore, its special geographical position causes the fact that the foundation of sluice valve is soft soil …
-
Advances in Civil Engineering and Architecture Innovation
The project is located on the Western College Road, Wenzhou City, between the gate of the Second … Steel arch and advanced small pipes use equal effects method, which realized by changing physical and mechanical … … sections for compaction, which can ensure the high uniformity and then solve the casting problems that are … … seats are established on the shell in order to imitate the load of valve case, and form … 1 Pi ( D ≥ dsi S = S k ) = φ Ln( k ) .
-
Springer Handbook of Mechanical Engineering
pS dsi Fig. 10.48 Forces at the suction valve Typically, the rotors are made of CrNi steel or cast iron and the housing of red brass or cast iron. Fig. 10.74 Turbocharged engine with intercooler and waste gate .
-
Dubbel
… i.e. switchable and itself erasing) or increasingly transistors, so-called IGBT (Insulated gate of Bipolar transistor). … by an any position in the train dressing from, e.g., leader braking valve for the train … … holders 4 web, 3 brake shoe, fuse spring; b disc brake lining 2 steel sheet (Cosid Rail … Correspondingly, DpM ¼ X Dpi * X DpG applies then also DsM ¼ X Dsi * X DsG and The impeller is cast of a piece or welded of covering discs and blades.
-
Materials and Computational Mechanics
Using Gleeble-1500D from DSI Company, hot compression test of AZ31B was conducted. Cast AZ31B was the test materials and chemical composition was shown in table 1. Analysis of the relationship between CTOD toughness and micromechanism of marine steel weld joints Large-Span Upwelling Radial Steel Gate 241 Valve Train 15, 565 .
Indicates content that may require registration and/or purchase.