Products/Services for Dual Axis Galvanometer Based Optical Scanner

  • Galvanometer Optical Scanners-Image
    Galvanometer Optical Scanners - (33 companies)
    Galvanometer optical scanners are motorized mirror mounts and system used in scanning applications. Galvanometer optical scanners also called Galvos or Galvo scanners are motorized mirror mounts and systems used for laser-beam steering or scanning...
  • Lasers-Image
    Lasers - (723 companies)
    ...source (also referred to as pump or pump source), a gain medium (or laser medium), and an optical resonator formed by two or more optical lenses. The image of a deconstructed laser pointer below illustrates these three components; more information...
  • Barcode Scanners-Image
    Barcode Scanners - (544 companies)
    ...where visible light would expose photographic products. The reader can read visible bar codes however; barcodes printed with inks other than carbon base black will not be visible to infrared scanners. Visible light --A visible light scanner is used...
  • Optical Character Recognition (OCR) Scanners-Image
    Optical Character Recognition (OCR) Scanners - (17 companies)
    Optical character recognition (OCR) scanners read handwritten, typed, or printed text from paper and translate the data into a format that can be manipulated by computers. Optical character recognition (OCR) software is a related, but separate...
  •  
    3D Scanners - (121 companies)
    ...3D Scanners use optical, laser, or other methods to capture 3-dimensional information about objects.  The resulting data can be used to reverse engineer an object, measure it, convert it to a digital image, and other applications. 3D scanners use...
  •  
    Multi-axis Positioning Systems - (155 companies)
    ...systems requires an analysis of product specifications and features. Important specifications include maximum travel, angular deviation, load capacity, optical axis height, materials of construction, bearing type, and actuator style. Maximum travel...
  •  
    Dimensional and Profile Scanners - (352 companies)
    ...measuring machines (CMM) are contact scanners which use movable probes to measure an object. Each machine axis is equipped with encoders that track the movement of the probe. They are typically large, fixed devices but are also available in portable...
  •  
    Image Scanners - (166 companies)
    Image scanners are devices that scan two-dimensional (2D) objects and convert them into digital images. They often use a charge-coupled device (CCD) or contact image sensor (CIS) as their imaging-sensing component. Most image scanners read red-green...
  •  
    Pressure Scanners - (4 companies)
    ...one output stream. Multiplexers forward one of the input streams to the output stream based on the values of one or more selection inputs. Pressure scanners are designed and manufactured to meet most industry specifications. Applications. Pressure...
  •  
    Safety Laser Scanners - (37 companies)
    ...the security information collected. An area laser safety scanner is a non-optical scanner that permanently scans a complete workfield at an angle of 190 and several meter radius, to monitor a two dimensional area. Other safety laser scanners are also commonly...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire