Products/Services for Duff Norton Hoist

  • Hoists-Image
    Hoists - (887 companies)
    Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount. | Gorbel Inc...
  • Hoist Rings-Image
    Hoist Rings - (120 companies)
    Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
  •  
    Crane and Hoist Repair Services - (66 companies)
    Crane and hoist repair service companies provide maintenance, repair, and restoration for cranes and hoists. Crane repair and hoist repair services provide maintenance, repair, and restoration for cranes and hoists. Catering engineering solutions...
  • Mobile Electrification Systems-Image
    Mobile Electrification Systems - (61 companies)
    Mobile electrification systems provide power to moving vehicles and equipment such as AGVs, mobile hoists and cranes in automated factory, material handling and other specialized applications. Mobile electrification systems provide power to moving...
  • Lifting Slings-Image
    Lifting Slings - (323 companies)
    Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists. Lifting slings or sling lifts are material handling accessories for load attachment to lifts, cranes, and hoists. They are used in heavy manufacturing...
  •  
    Industrial Cranes - (973 companies)
    Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track. Types of Industrial Cranes. Bench or cart-mounted cranes are designed for small workspaces and one-hand operation...
  •  
    Lifting and Rigging Attachments - (627 companies)
    Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples. Lifting and rigging attachments are used on a crane or hoist...
  •  
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Drilling rigs are machines that create...
  •  
    Draw-works - (29 companies)
    Draw-works are primarily used to hoist and lower the drilling line on a rotary drilling rig. Draw-works, also called drawworks, are hoisting equipment used specifically in the earth drilling industry. The main function of a draw-works is to raise...
  •  
    Casing Running Tools - (13 companies)
    Casing running tools (CRT) hoist, lower, spin, and create casing connections. They increase the safety, efficiency, and success rate of tubular installation operations. Casing running tools (CRT) connect to the top drive main shaft and hoist, lower...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire