Air Hoists mini Food Grade
Featured Product from J.D. Neuhaus
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The food industry hoist JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe operation.
- Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg
- Air pressure: 6 bar
- Heights of lift: 5m
- Length of control: 4 m
Compared to electric hoists, due to the mechanical drive no short circuits or salt bridges can occur which can lead to failure of the hoist.
More Featured Products