-
Supplier: BakerCorp
Description: Range: 8' 5" overall Width/Diameter Range: 7' 0" Length Range: 15'0" Equipment Weight Range: 2,000 lbs Features Type of Media Used: 40" long replaceable cartridges Material of Construction: 304 stainless steel housings; PVC pipe. Options: Combination bag/cartridge units are available.
- Features: All Gravity Filters, Other
- Application / Industry: Construction Materials
-
Supplier: G. Bopp USA Inc.
Description: Duplex fabrics have a high flow rate and withstand increased mechanical loads. Duplex fabrics are popular for applications as pressure and vacuum filters as well as for filter cartridges.
- Additional Features: Reusable / Cleanable
- Type: Wire Mesh / Screen
-
Supplier: Hilliard Corporation (The)
Description: Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings.
- Filtration Grade (Micron Rating): 1 to 44 µm
- Type: Cartridge
- Additional Features: Duplex
- Application / Industry: Electronics, Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added
- Type: Cartridge
- Additional Features: Duplex, Reusable / Cleanable
- Features: Gas, Gasoline / Diesel, Housing Only, In-line, Water
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost
- Type: Cartridge
- Additional Features: Duplex, Reusable / Cleanable
- Features: Gas, Gasoline / Diesel, Housing Only, In-line, Water
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
Supplier: Eaton
Description: Duplex pressure filters with change-over valve type HDD are suitable for a working pressure up to 4568 PSI. The pressure peaks are absorbed by a sufficient margin of safety. Duplex filters can be serviced without interruption of operation. The upper part has a
- Maximum Pressure: 4,567 psi
- Maximum Liquid Flow: 356 GPM
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: Hilliard Corporation (The)
Description: HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of
- Type: Cartridge
- Additional Features: Duplex, Reusable / Cleanable
- Configuration: Full Flow
- Features: Gas, Gasoline / Diesel, In-line
-
Supplier: BakerCorp
Description: Features Type of Media Used: Filter bags, size #2. Material of Construction: Carbon steel and 304 stainless steel vessels. Options: Combination bag/cartridge units are available.
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
-
Supplier: BakerCorp
Description: Features Type of Media Used: Filter bags, size #2. Material of Construction: Carbon steel and 304 stainless steel vessels. Options: Combination bag/cartridge units are available.
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
-
Supplier: Purolator Liquid Process
Description: Purolator's Model 44 Liquid Cartridge housing gives the versatility of choosing cartridges for the needed flow rates, chemical compatibility and particle retention. They are a good choice to use in applications where a low micron retention is required. Model P44 accommodates one
-
Supplier: BakerCorp
Description: Features Type of Media Used: Filter bags, size #2. Material of Construction: Carbon steel and 304 stainless steel vessels. Options: Combination bag/cartridge units are available.
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
-
Supplier: Purolator Liquid Process
Description: Purolator's Model 66 Liquid Cartridge housing gives the versatility of choosing cartridges for the needed flow rates, chemical compatibility and particle retention. They are a good choice to use in applications where a low micron retention is required. Model P66 accommodates three
-
Supplier: Purolator Liquid Process
Description: Purolator's Model 88 Liquid Cartridge housing gives the versatility of choosing cartridges for the needed flow rates, chemical compatibility and particle retention. They are a good choice to use in applications where a low micron retention is required. Model P88 accommodates six
-
Supplier: Watts
Description: Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Hayward Flow Control
Description: to 100 GPM. Available in size 1 and size 2 vessels, as well as Simplex, Duplex orTriplex assemblies. Metric (DIN/EN) connections also available.
- Filtration Grade (Micron Rating): 1 to 800 µm
- Maximum Liquid Flow: 100 GPM
- Maximum Pressure: 150 psi
- Type: Bag
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages available
-
Supplier: Savin
Description: processes every file. · Standard 64 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing. · Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use. · Fast
- Resolution: 1,200 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: Savin
Description: size up to 8.5" x 14" and up to 90 lb. Index in weight. · SP 3510SF: Std. 50-sheet ARDF + Auto Duplex · SP 3500SF: Std. 35-sheet ADF + Manual Duplex · User-adjustable, front-loading paper tray enhances system flexibility. Add one 250-sheet Paper Feed Unit to raise capacity to 550
- Maximum Media Width: 208.2798875288607 mm
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter Fuel cooler — titanium plate type Fuel/water separator LUBE SYSTEM Duplex oil filters Bypass centrifugal oil filters 15° and 25° tilt capability Air prelube PROTECTION SYSTEM Crankcase explosion relief valves Metal particle detector INSTRUMENTATION
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Camfil's Stat-Safe™ filter cartridges use a patented antistatic urethane to dissipate static charges and the buildup of static electricity within a dust collector. Unlike conventional grounding approaches that rely on clips, wires or fabric swatches, the Stat-Safe design uses antistatic (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's OptiCone™ filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil APC's OptiCone™ filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's unique method for producing high-performance filter cartridges. Synthetic, custom-shaped glue beads are applied to both sides of the media pack to hold the pleats open and evenly spaced. This design helps ensure 100% media utilization. In contrast, many standard filter cartridges pack their (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Product Overview Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Product Key Features: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Key Features for Multi Cartridge Filter Housing: Multiple Cartridges: The design allows for several filter cartridges to be used simultaneously, providing higher filtration capacity and longer service life (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Inline Viscosity Monitoring of Polymer Solutions Injected in Chemical Enhanced Oil Recovery Processes
A duplex cartridges filter .
-
FlexWasher W50 - ABB Robotics - FlexWashers - Robotics Washer & Deburr system - ABB Robotics (Application Equipment and Accessories - Robotics)
Finally a duplex cartridge filter completes the fine filtration of particles.
-
$2500-$3000 Filtration - Plumbing - Grainger Industrial Supply
1 In., CFLV Series, For Use With CFLV Simplex or Duplex Double Length Cartridge Filter with Multiple Cartridge Adapter MFLVKIT230, Package Quantity 25 .
-
Issues & Design Trends In Onshore Gas Reception Facilities
A standard duplex cartridge -type filter on the condensate exit of the new vessel.
-
Engineering report for interim solids removal modifications of the Steam Plant Wastewater Treatment Facility
The filter unit will be either a duplex cartridge or bag filter capable of handling the maximum flow.
-
IEEE Guide For the Reclamation of Insulating Oil and Criteria for Its Use
… sizes of oil purifiers—50 gal/h and 200 gal/h Process: Pump, heat exchanger, duplex filter, and vaporizer Oil heated to 200°F, through duplex filter (vacuum of 26–28 inches), to vaporizer (heated to 250°F) Duplex filter has 14 lb cartridges of fuller's earth in …
-
Pesticides and Intermediates
The cyanamide solution from T-105 flows through cartridge filter M-104A,B (a duplex set is provided to facilitate replacement) to remove the slight amount of calcium carbonate remaining in the stream.
Indicates content that may require registration and/or purchase.