-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and
- Additional Features: Cartridge
- Type: Duplex, In-line
- Filtration Product: Gas, Gasoline / Diesel, Oil, Water
- Features: Housing Only, Reusable / Cleanable
-
Supplier: Eaton
Description: Pressure filters, change-over series DU are suitable for operating pressure up to 464 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. A three-way-change-over valve which is, integrated in the middle of the housing, makes it possible to switch from the dirty
- Maximum Pressure: 464 psi
- Maximum Liquid Flow: 1,056 GPM
- Additional Features: Duplex
- Features: Housing and Filter Assembly, Other
-
Supplier: ISC Sales, Inc.
Description: filter vessels or housings, allowing one side to be serviced while the other is in use.Rated for 150 PSI at 300°F, threaded or flanged connections, and carbon or stainless steel construction we have the perfect bag housing for your application Features Twin housings with
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Filtration Product: Chemicals, Oil, Water
- Type: Duplex
-
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit
- Additional Features: Cartridge
- Type: Duplex, In-line
- Filtration Product: Gas, Gasoline / Diesel, Oil, Water
- Features: Housing Only, Reusable / Cleanable
-
Supplier: Eaton
Description: from one filter vessel to the other through the unique CPVC plastic valve assembly. The flow is never stopped, your process continues to run during bag changeouts. Automate your POLYLINE duplex filter for hands-off remote operation. Operation of the valve assembly can be
- Maximum Liquid Flow: 88 to 100 GPM
- Maximum Pressure: 150 to 300 psi
- Maximum Temperature: 240 F
- Type: Bag
-
Supplier: Eaton
Description: DUOLINE filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert the flow between the two housings so that the isolated, out of service, housing can be
- Maximum Liquid Flow: 115 to 176 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 250 F
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Oil, Water
-
Supplier: Hilliard Corporation (The)
Description: HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of
- Additional Features: Cartridge
- Type: Duplex, In-line
- Flow: Full Flow
- Filtration Product: Gas, Gasoline / Diesel, Oil
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of
- Additional Features: Cartridge
- Type: Duplex, In-line
- Filtration Product: Gas, Gasoline / Diesel, Oil, Water
- Features: Housing Only, Reusable / Cleanable
-
Description: construction filter housings connected by stub pipes via a control housing with segment changeover. The inlet and outlet connections are on the same side with the inlet on the top. The changeover mechanism makes changeover of the fluid flow possible from the contaminated to the
- Maximum Pressure: 145.0377 to 362.59425 psi
- Maximum Liquid Flow: 712.8 GPM
- Additional Features: Duplex
- Filtration Product: Hydraulic Fluid
-
Description: top of the other at the front side of the changeover valve. Material: as per spare parts list. Filter Element Pleated design with optimized pleat density and various filter media. The filter element is the most important component of the filter in view of prolonged life
- Maximum Pressure: 580.1508 psi
- Maximum Liquid Flow: 712.8 GPM
- Additional Features: Duplex
- Filtration Product: Hydraulic Fluid
-
Description: to a minimum. Design The filter housings are of welded steel construction with inlet on the side and outlet at the bottom. The filter cover is provided with a vent arrangement. Filter Element Pleated design with optimal pleat density and in various filter
- Maximum Pressure: 145.0377 to 232.06032 psi
- Maximum Liquid Flow: 712.8 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Acme Engineering Products
Description: inline basket housing. Basket flow inside out to trap particulate. Standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request). Available with multi-mesh and wedge wire Vessels available in CS,CSRL,SS304,SS316,Duplex,Super Duplex, FRP
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Caterpillar Oil & Gas
Description: Communication Module Customer Interface Box Remote panel display Remote cylinder temperature display Exhaust temperature thermocouples Discrete I/O module Intake manifold temperature sensors Oil temperature sensor LUBE SYSTEM Duplex oil filter Bypass centrifugal
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: regulator Natural gas carburetor Fuel gas shut-off valve (24V DC) Instrumentation Advisor panel Advisor interconnect harness Lubrication System Crankcase breathers — top mounted Oil cooler Oil filter — RH Oil pan — shallow Oil sampling valve Turbo oil
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: sensors Oil temperature sensor LUBE SYSTEM Duplex oil filter Bypass centrifugal oil filter 500-hour oil pan Emergency lube oil connections Oil level regulator Prelube Sump pump MOUNTING SYSTEM Vibration isolators POWER TAKE-OFFS
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Eaton
Description: stainless steel construction A Versatile, Cost Effective Housing for Heavy Duty Applications Not Requiring a Code Stamp A FLOWLINE II stainless steel bag filter housing from Eaton is the best choice for industrial, commercial and OEM applications that do not require a Code
- Maximum Liquid Flow: 88 to 176 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 250 F
- Type: Bag
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Multi-Cartridge Housings for Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability Holds twelve (12) or twenty-two (22) cartridges to service a wide range of
- Maximum Pressure: 150 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
- Features: Housing Only, Other
-
Supplier: ISC Sales, Inc.
Description: 250psi @ 275ºF. ISC filter cartridge vessels offer high efficiency filtration rating, consistency in quality and performance, as well as robustness and durability. The FO series is available in a wide range of connection sizes to fit your application as well as a wide variety of gasket
- Maximum Liquid Flow: 1.75 to 21 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 275 F
- Filtration Product: Chemicals, Coolants, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: ISC Sales, Inc.
Description: Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. The clamp style housing is fast becoming a market leader with its
- Maximum Pressure: 150 psi
- Maximum Temperature: 250 to 300 F
- Filtration Product: Chemicals, Oil, Water
- Flow: Full Flow
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Bag Housings: #1, #2, #3 and #4 sizes #1 and #2 sizes: 304L, 316L or Carbon Steel construction Band clamp or swing bolt lid closures Stainless steel compression spring Standard 2” FNPT side inlet and bottom outlet connections Adjustable stainless steel mounting legs Stainless steel
- Maximum Pressure: 150 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
- Features: Housing Only
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Liquid Applications Stainless Steel Housings constructed of 304L or 316L Stainless Steel, Brass Nickel Plated Head with 304L Stainless Steel Body or Cast Iron Head with a Steel Body –
- Maximum Pressure: 250 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
- Features: Housing Only, Other
-
Supplier: ISC Sales, Inc.
Description: filtration needs. ISC has a wide variety of cartridge filter vessels designed rugged for your specific application. These cartridge filter housings are equipped with standard inlet and outlet connections are 2” MNPT, but many other options available by special order. Standard
- Maximum Liquid Flow: 49 to 196 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Filtration Product: Chemicals, Coolants, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Shelco’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design
- Maximum Pressure: 150 psi
- Filtration Product: Chemicals, Coolants, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
- Features: Housing Only, Other
Find Suppliers by Category Top
Featured Products Top
-
Protecting Equipment with Advanced Oil Filtration Technology Engineered for Demanding Industrial Environments Our solutions deliver robust, high-efficiency particulate and water removal for lube and hydraulic oil applications. These systems protect critical components from harmful contamination, minimize equipment wear, and support reliable, long-term operation. (read more)
Browse Filter Housings Datasheets for Kaydon Filtration Corporation -
-12 bags (bag dimensions: 01/02) for large filtration flow. lt is an ideal choice for batch processes and high-volume applications.FOBF bag filter housing is designed in accordance with PED and ASME. Key Features of Flash Open Multi-Bag Filter Housings: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will prevent spillage of unfiltered liquid on opening.The fastened top cover boltsEye-bolts closure ensures complete (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
chemical processing, water treatment, food and beverage, pharmaceuticals, oil and gas, and automotive manufacturing. Our bag filter housings are engineered for: High-efficiency filtration – compatible with standard filter bags (size 1 & 2) to meet diverse micron ratings (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
seal material. For instance, strong acids might require a plastic housing, while high-temperature oils demand stainless steel Typical Applications Multi-bag filter housings are vital across many industries due to their efficiency and cost (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Key Considerations for Choosing Filter Housing Accessories 1. Understand the Application Requirements Fluid Type: Determine if the fluid is water, oil, chemicals, and identify any specific properties (e.g., corrosive, high viscosity). Flow Rate: Assess the required flow rate to (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
EMBF Series Multi-Bag Filter Housing is designed for applications requiring large flow rates and high dirt-holding capacity. Its innovative side-in, bottom-out design ensures complete draining of the filter media, making operation easy and efficient. Key (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
An Eco Bag Filter Housing is a type of filtration vessel designed to hold and support one or more replaceable filter bags. It is a cost-effective, lightweight, and reliable solution for removing solid particles from liquids in a wide range of industrial and commercial applications. The (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Key Features for Multi Cartridge Filter Housing: Multiple Cartridges: The design allows for several filter cartridges to be used simultaneously, providing higher filtration capacity and longer service life (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
The bags are available in standard sizes (#1, #2, #3, #4) and can be used as standalone absorbent bags or as filter bags in bag filter housings for continuous oil removal. Key Features (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1779 - Safety Evaluation ...
In its response dated October 3, 2002, the applicant stated that the duplex and Y strainers were included in the “ filter housings ” component group and that the elements of lube oil strainers were included in the “filter elements” component group …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… belated_J|1 birthday_card_N|1 tarred-and-feathered_J|1 unpunished_J|1 uncorrected_J|1 correctional_institution_N|1 retributive_J|1 full-blooded_J|1 native_american_J|2 underbred_J|1 sylvia_plath_N|1 armor_N|1 axenic_J|1 lilting_J|3 silver_bell_N|1 carat_N|1 unmixed_J|1 maple_syrup_N|1 technical-grade_J|1 desultory_J|1 well-qualified_J|1 coordination_N|1 disciplined_J|2 house -trained_J|1 primitive_art_N|1 grandma_moses_N|1 categorical_J|1 … … gild_V|1 sludge_N|1 rot_N|1 untreated_J|4 oil _V|2 unoiled_J|2 bandaged_J|1 cot_N|1 … … septic_sore_throat_N|1 septic_J|2 abscessed_tooth_N|1 infected_J|1 purulent_J|1 infective_agent_N|1 infective_J|1 septicemic_J|1 marjoram_N|1 surgical_instrument_N|1 germfree_J|1 germy_J|1 adulterate_V|1 filtration _N|1 purifying_J|1 earnest_N|2 … … electoral_system_N|1 multiple_personality_N|1 multiple_fruit_N|1 raspberry_N|1 aggregate_fruit_N|1 bigeminal_J|1 binary_star_N|1 binary_compound_N|1 binary_number_system_N|1 twofold_J|1 binary_J|1 copilot_N|1 twofold_R|2 duplex _N|1 multiplex_J|1 high_technology_N|1 …
-
NEXT GENERATION TURBINE SYSTEM STUDY
The auxiliary skid will house the support systems for the GTG unit. … systems contained in this module will be as follows: G/G & P/T Lubricating Oil System – the … Supply flow will be directed through a duplex filter and into each manifold for distribution.
-
Continuous On-Line Flow Offered By New Compact Cuno Filtration Triplex Skid From 3M
The three-vessel system also allows staged filtration and sharing of dirt load to maximise performance. Designed to enable service organisations to provide oil companies with considerable savings in both time and money compared to the equivalent-sized duplex skid, the 3M Triplex Skid offers: 99Kg total dirt loading capacity; single-handed cartridge changeouts in only five minutes … Although the new 3M Triplex Skid houses three vessels, it uses fewer cartridges than a conventional duplex …
Indicates content that may require registration and/or purchase.