-
Description: is a two-phase, ferritic, austenitic 22% chromium, 3% molybdenum, 5 to 6% nickel alloyed stainless steel. It is the most widely used duplex stainless steel grade and is characterized by high yield strength, double that of the standard austenitic stainless steel grades. It
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 25 %
- UNS Number: 31,803 to 32,205
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of deformed and plain.
-
Supplier: ESAB Welding and Cutting Products
Description: Features A continuous solid corrosion resisting duplex wire for welding of austenitic-ferritic stainless alloys of 22% Cr, 5% Ni, 3% Mo types. OK Autrod 2209 has a high general corrosion resistance. In media containing chloride and hydrogen sulphide the alloy has a high
- Tensile Strength (UTS): 110,953.1821082557 psi
- Yield Strength: 87,022.1036143182 psi
- Elongation: 28 %
- Joining Process / Product Form: Solid Wire
-
-
Supplier: ESAB Welding and Cutting Products
Description: Features OK Flux 10.93 is a basic non-alloying agglomerated flux for the submerged arc welding of stainless steels and high-alloyed CrNiMo steels including duplex stainless steels. Industries Industrial and General Fabrication Petrochemical Pipeline Power Generation
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 81,945.81423681631 psi
- Elongation: 42 %
- Joining Process / Product Form: Powder
-
Supplier: ESAB Welding and Cutting Products
Description: Features Shield-Bright 2594, a "super duplex" stainless cored wire, was developed with a nominal composition of 25% Cr, 9% Ni, 4% Mo, and 0.25% N. Shield-Bright 2594 is usable for UNS S32750 (SAF 2507 and URN47N+2), S32760 (Zeron 100 & FAC100) and J9338380 (cast Zeron 100) and
- Tensile Strength (UTS): 130,533.1554214773 psi
- Yield Strength: 100,075.41915646593 psi
- Elongation: 28 %
- Approvals / Conformance: ASME
-
Supplier: ESAB Welding and Cutting Products
Description: Features Shield-Bright 2209 was developed for the welding of "2205" duplex stainless steels (UNS S31803, S32205, and J92205.) It can also be used for the welding of leaner grades of duplex stainless steels. It has been approved with a 25°C critical pitting
- Tensile Strength (UTS): 118,930.20827290154 psi
- Yield Strength: 94,273.94558217804 psi
- Elongation: 25 %
- Approvals / Conformance: ABS, ASME, DNV
-
Supplier: Oil-Rite Corp.
Description: strainer to help maintain liquid quality. A 100 mesh stainless steel suction filter inside the reservoir helps filter larger debris. A baffle in the tank separates sediment and reduces turbulence. There are (2) 1-1/2” Female NPT return connections and (2) ½ NPT drains. A level switch inside
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
STANDARD TUBING/BAR Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Aerospace Racing Metals you can Weld: Stainless steel Steel Titanium Aluminum (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
savings. Ease of Fabrication – Modern steel-making techniques mean that stainless can be cut welded, bent, formed, machined, assembled and fabricated as readily as traditional steels. Impact Resistance – The austenitic microstructure of the 300 series (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
?productivity environments where minimizing downtime is essential. #4 Versatility Stainless steel is a versatile material that can be cast, forged, machined, and welded into various shapes and sizes. It can also be finished in various (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle Stainless, we’re proud to offer a comprehensive suite of wire Electrical Discharge Machining (EDM) and laser machining services. This advanced capability provides a close tolerance, high precision process for creating simple or extremely complex shapes and patterns. CNC controlled cutting (read more)
Browse Laser Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
Eagle Stainless, we’re proud to offer a comprehensive suite of wire Electrical Discharge Machining (EDM) and laser machining services. This advanced capability provides a close tolerance, high precision process for creating simple or extremely complex shapes and patterns. CNC controlled cutting (read more)
Browse EDM Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Optimization of weld pitch on overlay welding using mathematical method
Flux cored duplex stainless steel welding wire (E2209T1), 1.2 mm in diameter, was used for depositing the overlay welding.
-
Effect of Mo contents on corrosion behaviors of welded duplex stainless steel
After FCAW with 4 types of 24Cr-N duplex stainless steel welding wires with various Mo contents, microstructure and polarisation tests were performed to arrive at the following conclusions.
-
Effects of flux cored arc welding parameters on pitting corrosion resistance of duplex stainless steel clad metals
Flux cored duplex stainless steel welding wire (E2209T1-1/4) of 1.2 mm diameter was used for depositing the weld beads.
-
:: New Materials Zone ::
Specially developed through Sandvik's R&D organisation, one of Europe's most technologically advanced facilities for stainless steel welding, the new wire is for welding duplex stainless steel grade Sandvik SAF 2205 (UNS S31803/S32205), and other duplex stainless steels such as UNS S32304 (Sandvik…
-
Sandvik Coromant UK contact details and news
Specially developed through Sandvik's R&D organisation, one of Europe's most technologically advanced facilities for stainless steel welding, the new wire is for welding duplex stainless steel grade Sandvik SAF 2205 (UNS S31803/S32205), and other duplex stainless steels such as UNS S32304 (Sandvik…
-
Improved welding for super duplex steels | News | The Engineer
A new welding wire for joining super duplex stainless steels by MIG welding has been produced by Sandvik Steel.
-
Techalloy 2209 SAW PROPRIETARY
Stainless steel submerged arc wires ; Used to weld duplex stainless steels such as (Type 2205).
-
Austenitic-ferritic stainless steels: A state-of-the-art review
Types SAF 2507, Zeron 100, Ferralium 255, Uranus 47N, DP 3 and other duplex and super- duplex stainless steels are welded using filler wire of types 03Kh25, 5N9, and 5AM4 (with 0.25% N), and OK 68.53 electrode wire.
-
News
The fourth edition contains sig- nificant new coverage of stainless steels, including duplex stainless , and welding rod and wire desig- nations.
-
Resistance Welding by Inserting Wires between Joint Interfaces
Current Concentration, Resistance Welding , Super Duplex Stainless Steel, Wire Insert .
Indicates content that may require registration and/or purchase.