Products/Services for Dust Collector Mufflers
-
Silencers and Mufflers (Industrial) - (292 companies)Last revised: February 6, 2025 Industrial silencers and mufflers absorb and attenuate noise levels from machinery and other sources for environmental amelioration and regulatory compliance. They use several basic designs...Type / ApplicationPortInlet Placement -
Dust Collectors and Dust Collector Filters - (765 companies)Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere. Dust collectors are used in many... -
Mist Collectors - (311 companies)Mist collectors reduce the amount of mist in the workplace atmosphere. Mist collectors and fume collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations... -
Dust and Debris Control Products - (95 companies)Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination. Dust control products and debris control products protect equipment, inventories and personnel from... -
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
Respirators and Dust Masks - (432 companies)Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators...
-
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
-
Gaskets and Gasketing - (1427 companies)Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
-
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
-
Boxes and Crates - (275 companies)...for general-purpose use or specific applications. Airtight products are designed to protect their contents from exposure to air and dust. Collapsible boxes and crates can be broken down when not in use. Nested or nesting products are also used to save storage...
Product News
-
Camfil
Dust Collector with Explosion Vent Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast, safe and trouble free filter change-outs (no tools required) to durable construction using the heaviest gauge steel (7-10 gauge) on the market today. Applications: Abrasive Blasting. Thermal Spray. Chemical. Food... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Independent lab tests demonstrate that Camfil filter cartridges capture more air pollutants and release more of those pollutants... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
AMTECH ADT Dust Collectors Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Media Options for Dust Collector Filters Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps identify the best dust collector filter media choice for each application based on the type of dust that the operations produces including toxic dusts, sticky dusts, flammable dusts, dust containing allergens and irritants. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
Amtech ATV/ATH Dust Collectors Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Replacement Filter Cartridges for Dust Collectors filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. OmniPleat Advantages. * Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications. * More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series Industrial Dust Collectors Gold Series industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence --even under... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
OptiCone Dust Collector Filter Cartridges Camfil's OptiCone TM filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance. The new collector features OptiCone TM filter cartridges with OmniPleat (R) filter media, engineered to maximize filtration performance. OptiCone cartridges utilize open-bottom inner cones to expand usable... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector--Bulk Processing Operators of facilities that process and handle dry particulate rely on Camfil 's Gold Series III dust collectors to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. They handle all types of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Gold Series III dust collectors feature OptiCone TM filter cartridges... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
Pollution Policy and Trade Liberalization of Environmental Goods
Let us suppose that an international trade agreement states that import tariffs on a specific type of EG that helps to abate a non-transboundary pollutant—such as smokestack scrubbers, mufflers , catalytic converters, dust collectors ,…—must be cut by a given amount.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Handbook Series > [FDBK DOL msha.hb] Coal Mine Health Inspection P...
If dust is present on the inside of the muffler exhaust, the filter associated with the dry dust collector has been bypassed.
-
Advances in Environmental Science and Engineering Complete Document
Fig. 1 Effect picture of dust removal design 1 DC motor, 2 Suction head, 3 Dust bag, 4 Cyclone dust collector , 5 Filter, 6 Solid adsorbent, 7 Muffler , 8 Venturi tube The Efficiency Analysis of Dust Removal (1) Efficiency calculation of cyclone…
-
Experimental study on desulphurization performance in a venturi-swirler-combined scrubber
1 - Chimneys, 2 -- fan muffler , 3 – outlet duct; 4, 5 - pressure taps; 6 - pipes; 7 - water valve; 8 - pump; 9 - ventilation tube; 10- gas collector ; 11 - exhaust fan; 12 - dust device; 13 - static pressure holes; 14,19- sampling hole; 15- nozzle…
-
Sonic absorber and silencers
…small test bench 525, 526 air conditioning 158, 205, 317, 347 air conditioner 91, 565 monastery Bronnbach 282 pulverized coal 534 pulverized coal combustion 560 coco fiber 38 collector 470, 472, 477, 478 … 127, 260, 287 compact- silencers 382 condensate formation 95…
-
Environmental Protection and Resources Exploitation
1- dust blower outlet; 2-vibrating wire filter plate; 3- motor; 4-wire muffler ; 5-interface of wind drums; 6-extracted 10-wall-attachment wind drum; 11-suction; 12-digging head; 13-loader climbing road; 14-fan pedestal car. .... the rotational inhalation device, negative pressure wind drum and be forced into dust collector by fan dynamic…
-
Modern vacuum systems for steel degassing units
The building of a mod ern vapor jet degassing system suggests the existence of the following elements: ⎯dust filter with dust collector ; ⎯connections of a vacuum pipeline; ⎯unit of ejectors and condensers; ⎯house for liquid ring pumps; ⎯condensate tank and, correspondingly, water … is 90– 95 dB, and it can be additionally decreased by mount ing mufflers at the exhaust…
-
Structure of the basic and auxiliary funds of labor protection
Stationary means for controlling noise ( mufflers , sound-absorbing panels). .... Means of controlling dust (aspiration, sealing, dust collectors , sprayers, hydraulic removal of d~t)o .
-
Room climate technique 2, band
Chamber - high 138 collecting disturbing message 594 collectors 280, 281 saturation water content 35, 37, 38 sucking method 431 pollutant load 15, 38, 39, 52 pollutant mass 38 pollutant volume 39 silencers 425, 429, 606, 637, 639, 642 acoustic emission 605 acoustic … limit 153 standard distribution 696 static pressure 262, displacement flow, Statistical evaluation 696 dust areal density 429…
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
…of the general arrangement. c) Possibility of using noise control measures such as mufflers , enclosures, design, and .... Examples include dust collectors , hydrogen storage, pulverizers, cable runs, cable spreading areas, control rooms and consoles, and general storage areas.
Indicates content that may require registration and/or purchase.