-
Supplier: Certex UK
Description: Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform
- Diameter: 0.7086618 inch
- Breaking Strength: 64,292.8 lbs
- Number of Strands: 8
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform
- Diameter: 0.7086618 inch
- Breaking Strength: 65,416.8 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform
- Diameter: 0.7086618 inch
- Breaking Strength: 65,416.8 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
-
Supplier: Certex UK
Description: Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the
- Diameter: 0.7086618 inch
- Breaking Strength: 66,990.4 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Heavy Duty Wireline Fishing Operations in a HP/HT Sour Gas Well: A Case Study
The next 18 runs in the well with an assortment of fishing tools failed to recover any more of the … … attempt, eventually reaching a depth of 11,126ft where the next 6 runs retrieved further lengths of wire line totaling an additional … For this operation the use of 5/16” OD Dyform cable in conjunction with a high load toolstring … … each run in the well the BOPs were tested to 10Kpsi and the rope socket pull tested …
-
Dynamics of deformable flexible systems in liquid
F. Kayuk, “Differential equations of motion of a variable-length thread with material and geometrical nonlinearities,” in: Steel- Wire Ropes [in Russian], Issue 2, Tekhnika, Kyiv (1968), pp. 31–41. J. Hankus, “Models of elastic properties of the Dyform -type hoisting rope,” Arch. Iasi., Sec. 6, 44, No. 1–2, 7– 18 (1998).
-
Ground Anchors and Anchored Structures Complete Document
The 7-wire strand is common here and abroad, usually available in sizes of 13 mm (0.5 in), 15 mm (0.6 in), and 18 mm (0.7 in); 19- wire strand is also common and available in sizes of22.2 … Remarks Mill coil Prestraightened Regular normal relaxation Regular low relaxation Normal relaxation Superlow relaxation Dyform … self-supporting material such as sand and gravel unless casing is used Multistrand rope most common; single …
-
Structures for Nuclear Facilities
Parallel-wire tendons have the following advantages and disadvantages in comparison with strands or wire ropes . Wall thickness Columns of 18 ° centres Dyform Strand .
Indicates content that may require registration and/or purchase.