Products/Services for Dyna Air Dryer
-
Compressed Air Dryers - (491 companies)Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air. Compressed air dryers are used to remove water and other contaminants from...Dryer TechnologyStagesRegeneration Method -
Sample Dryers - (94 companies)Examples include freeze dryers and spray dryers. A spray dryer consists of a feed pump, atomizer, air heater, air disperser, drying chamber, and systems for exhaust air cleaning and powder recovery. Spray drying is the process of mixing and drying... -
Hand Dryers - (40 companies)...with a downward-facing vent, under which wet hands are placed. Some newer, hands-in dryers consist of an opening to insert hands inside the air flow, drying hands from both sides. Two major dryer types are hot-air and high-speed air. Hot-air dryers use relatively slow...
-
Process Dryers - (597 companies)...heat a product through direct contact with heated air, gas or a combusted gas product. Indirect dryers conductively heat a product through contact with a heated wall. Process dryer types include: Air bars, which produce dispersed drying air... -
Powder Dryers - (59 companies)...or turbo-tray dryers have a series of horizontal plates or trays with a single slot. Material is fed onto the top tray. A series of plows wipes the material from the trays and drops it onto the next tray. Hot air is circulated up through the unit to dry...
-
Web Dryers - (20 companies)...method. Design. Web dryers differ primarily based on design type. Belt conveyors use perforated belts to transfer feed materials through the dryer. Heated air is either passed under and through, or over and through the belt and product bed before...
-
Laboratory Freeze Dryers - (54 companies)...to a source of heated air. The air enters the bottom of the chamber below the trays and rises. Air flows through the material and out an opening at the top of the chamber. Specifications. Performance specifications for laboratory freezer dryers include...
-
Industrial Parts Dryers - (33 companies)Part Dryers are devices used to dry discrete parts or components. Industrial parts dryers are used in production processes to dry parts or components. The dryers use heat, forced air or some combination of the two to dry parts, which are either...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Air Compressors - (1121 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
Product News
-
Weiss Technik North America, Inc.
Vacuum dryer system with exhaust air treatment Read the case study: Vacuum dryer system with exhaust air treatment. Application for post- drying of electrode coils in a vacuum in battery production. Read More Case Studies. Vacuum dryer system with air lock function. Post- drying of electrode coils in a vacuum. Specifications: Vacuum ovens are used in the manufacture of medical products, pharmaceuticals, electronic components, food, aerospace equipment, and more. They also play an important role in the production of lithium-ion batteries... (read more)Browse Vacuum Ovens Datasheets for Weiss Technik North America, Inc. -
Shenzhen Power Motor Industrial Co., Ltd.
100,000 rpm Brushless Air Dryer Blower - PBL.1813 Product Overview. The PBL.1813 is a brushless blower platform for high-speed air dryers, with a 220 V reference configuration and a published no-load speed of 100,000 rpm. Reference Configuration. Specification model: PBL.1813; nominal motor voltage 220 V, operating range 100 -230 V. No-load speed: 100,000 rpm; no-load current: 1 A maximum. Brushless blower configuration with product views and outline data. Custom Configuration. Power Motor offers custom motor design. The final PBL.1813... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Kaeser Compressors, Inc.
TF Series Secotec Dryers The TF series, with four models from 550-1130 scfm, integrates Kaeser 's innovative SECOPACK LS latent heat thermal storage system that delivers consistent dew point control and energy efficiency under varying load conditions. SECOPACK LS contains a phase-changing material (PCM) that stores thermal energy as it cycles from a solid to a liquid state, greatly enhancing energy efficiency. The PCM module is 98% denser than conventional storage media. This, combined with topside air exhaust, creates... (read more)Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
Kaeser Compressors, Inc.
High Temperature Refrigerated Dryer (HTRD) Kaeser 's redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to install, low maintenance package. All HTRD models feature a precooler/reheater, chiller, demister and drain trap. Designed to remove water from your air lines, these dryers help extend tool life and eliminate... (read more)Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
Control Instruments Corp.
Reducing Fuel Costs in Process Ovens and Dryers Hot Air Ventilation. Reducing Fuel Costs in Process Ovens and Dryers white paper from Control Instruments. Many manufacturing processes must use chemical solvents in the production of their products. As a result, hot air dryers are frequently used as a means of evaporating those solvents. Moving and heating large amounts of air can be extremely expensive. Most think the first approach to cost control is reducing ventilation air to the point which just assures complete drying at the desired... (read more)Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Control Instruments Corp.
Top Reasons to Use the PrevEx on Ovens & Dryers The PrevEx is our flammability analyzer for lower flammable limit monitoring (LFL/LEL). The key hazards in these processes are explosions & fires from the build up of solvent vapors in the oven or dryer atmosphere. Using a monitoring system, like the PrevEx, helps to meet ALL safety requirements, improve the efficiency of the process and significantly lowers energy requirements. INCREASED SAFETY. MEETS STRICT STANDARDS & REGULATIONS. COST SAVINGS ON FUEL. REAL TIME MEASUREMENT. ACCURACY... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Charles Ross & Son Company
ROSS Vertical Vacuum Dryers ROSS offers sanitary Vertical Blenders engineered for rapid homogenization and drying of delicate applications under vacuum. The design avoids the destructive effects of heat on unstable ingredients, it promotes vaporization at lower temperatures during gentle agitation while preventing oxidation. Sanitary aspects of the machine including the cantilevered screw without bottom support eliminate dead zones and ensure 100% discharge. For cooling or heating needs, the cone wall features an ASME code... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Husky Technologies™
Boost Molding Magic with New Vacuum Dryer Tech! Optimize your Molding Operation with New Vacuum Dryer Technology. The global market for recycled PET (rPET) is projected to grow from $12 billion in 2024 to over $21 billion by 2031, driven by shifting consumer preferences, sustainability goals, and regulatory mandates. But as demand increases, many processors are finding their aging desiccant dryers can 't keep up. Traditional systems, especially those 10 to 25 years old, struggle with frequent maintenance, inefficient energy use, and limited... (read more)Browse Molding Machines Datasheets for Husky Technologies™ -
Festo Corporation
Compressed-air prep unit The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring. Connection sizes are from 0.5 to 1.5 in.; filtration grades range from 40 mm to activated carbon filtration. All modules can be replaced without disassembling the entire system. MS9 units can be combined... (read more)Browse Compressed Air Dryers Datasheets for Festo Corporation -
Kaeser Compressors, Inc.
KAirFree: Compressed Air as a Service Downtime Insurance. Remote monitoring to reduce downtime, foresee potential problems and get a tech on site before there is a problem. Rotary Screw Compressor with Integrated Dryer and Tank. Kaeser AIRCENTERS are the answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
-
Experimental and Applied Mechanics, Volume 4
Tests were performed using a 1.25 in. pipe to generate the high velocity air jet similar to those created by automotive air dryers . These experimental data will be used as the validation metrics for fluid–structure interaction simulations in LS- DYNA .
-
Shock-driven fluid-structure interaction for civil design
Air pressure is shown on a slice plane along the center line of the reactor and the dryer separator pool. … attachment between the outer panels and the steel girder superstructure is represented with DYNA ’s tied with …
-
Experimental and Applied Mechanics, Volume 6
Tests were performed using an industrial nozzle to replicate the loading conditions created by automotive air dryers and replicate the oil-canning phenomenon. … data will be used as validation metrics for oil-canning FSI simulation in LS- DYNA 971 R7.
-
Lone‐Pair‐Induced Covalency as the Cause of Temperature‐ and Field‐Induced Instabilities in Bismuth Sodium Titanate
The raw materials were ball-milled for 5 h in a laboratory ball-mill ( Dyna –Mill Multi Lab) with water as a solvent, and were subsequently dried using a laboratory spray- dryer . After dicing and binder burnout, sintering took place in air at a temperature of 1100 °C for …
-
Swellable Ciprofloxacin-Loaded Nano-in-Micro Hydrogel Particles for Local Lung Drug Delivery
… at a feed rate of 25% (6 mL/min) in a Büchi Mini Spray Dryer B-290 (Büchi … The atomi- zing air flow rate was 500–600 NL/h. … g-PHCs nano- particles was estimated using dynamic light scattering (Wyatt Technology Corporation Dyna Pro-titan dynamic …
-
http://dspace.mit.edu/bitstream/handle/1721.1/71017/00893009-MIT.pdf?sequence=2
White phosphorous ignites on contact with the air and continues to burn even when im- bedded in … TNT, rocket propellents, dyna - Refrigerators, washers, dryers , stereos, etc.
-
Mosquito adulticidal activity of a biosurfactant produced by Bacillus subtilis subsp. subtilis
… pH 7.0 using 1N NaOH, quantitatively estimated by gravimetry and lyophilised (Freeze Dryer Modulyo Edwards; B … … aqueous acetonitrile) containing 0.1% trifluoroacetic acid (v/v), spotted onto the target and air dried for measurement … CrudesurfactinwassprayedusinganULVsprayer(ModelNo.2734; Curtis Dyna -fog , Ltd, IN).
-
ASTRINGENCY IN AN INTERMEDIATE MOISTURE BANANA PRODUCT
Treated and untreated banana halves were dried to about 70% dry matter in a Proctor standard cabinet dryer with variable forced air circulation. … sulfuric acid (Swain and Hillis, 1959; Young, 1965) and observing them under a Dyna Zoom ResearchLaboratory micro …
-
Operational air sampling report. [Semiannual report], July 1--December 31, 1993
from the bays, laundry facility and Dyna Drill shop are sent quarterly to the ASD Laborato- ry … A total of 161 air samples, 23 per station, were collected and analyzed for gross alpha and … An air sampling system is used to monitor the dryer exhaust effluent.
-
INGERSOLL-RAND Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Regenerative Desiccant Compressed Air Dryers (19) ○ DYNA -CON (3 .
Indicates content that may require registration and/or purchase.