-
Supplier: Capital Lighting, Inc.
Description: 153x15 Manufacturer's Warranty: Limited 15 Year Blade pitch: 12 Blade span: 52 Blade type: Rosewood/Maple Electricity Use: 63 Light Kit: Y Speeds: 3-Speed, RPM: Low - 60/High - 180 Optional Control: Pull Chain Reverse Air: Yes Airflow Efficienty: 4619 Airflow Efficienty: 72
-
Supplier: Capital Lighting, Inc.
Description: Manufacturer's Warranty: Limited 15 Year Blade pitch: 12 Blade span: 52 Blade type: White/Weathered Patina Electricity Use: 63 Light Kit: Y Speeds: 3-Speed, RPM: Low - 60/High - 180 Optional Control: Pull Chain Reverse Air: Yes Airflow Efficienty: 4619 Airflow Efficienty: 72
-
Supplier: Capital Lighting, Inc.
Description: 153x15 Manufacturer's Warranty: Limited 15 Year Blade pitch: 12 Blade span: 52 Blade type: Walnut/Teak Electricity Use: 63 Light Kit: Y Speeds: 3-Speed, RPM: Low - 60/High - 180 Optional Control: Pull Chain Reverse Air: Yes Airflow Efficienty: 4619 Airflow Efficienty: 72
-
-
Supplier: Viconics Technologies Inc.
Description: by allowing you to optimize the fan control sequences of electronically commutated motors. The Viconics ECM Fan Coil Terminal Equipment Controller is optimized to offer full proportional operation versus the traditional three-speed tap operation. The end user can
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Control: PID Control
-
Supplier: Genteq
Description: 20 years of proven, reliable GE ECM technology. With the ever-increasing need for higher efficiency equipment, expect to see all PSC motors replaced with standard ECM in the next 10 years. X13 offers up to 33% greater efficiency than a PSC at rated speed, and up to 200% in
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 600 to 1,100 rpm
- NEMA Frame Size: 48 #
- Output Power: 1 HP, 1/2 HP, 300 W
-
Supplier: Genteq
Description: ton of cooling and 150k BTUh of heating. FEATURES Two Motors cover all applications Multi-volt 11/230 and reversible rotation Integrated with HVAC system controls/operation Four speed selections for heating and cooling Optimized constant fan speed Two year warranty Reduce
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
-
Supplier: Johnson Controls, Inc.
Description: Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved
- Cooling Capacity: 9,350 to 50,539.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Envirco
Description: for constant airflow. With the advancement in ECM motor technology, we are able to provide a fan filter unit that delivers low airflow and maintains airflow within 10% for up to .2” WC changes in static pressure. The ability to adjust to limited changes in static pressure gives the
- Construction: Fan Filter
-
Supplier: Johnson Controls, Inc.
Description: Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS Superior Efficiency – Uses 30 to 50% less energy
- Cooling Capacity: 4,299,999.999999999 to 20,000,000 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Hospital / Medical, Industrial
-
Supplier: Envirco
Description: eliminating the need for additional or external DC power sources. Applications For Use with MAC10 LEDC and MAC10 IQ Only Will Provide Local Manual Speed Control for Stand Alone Operation A Remote Analog Speed Control for Remote or Wall Mount Control Ability to
-
Supplier: HVACQuick.com
Description: AirScape whole house fan. 2536/1500 CFM at high/low speed (43 watts on low). ** ECM MOTOR **. 115 VAC. INCLUDES wall switch, power cord, and white cube core grille. The AirScape 2.5 and 2.5e deliver the same great combination of high power, low noise, energy efficiency and
-
Supplier: Envirco
Description: control through Envirco’s control system solutions. Non-ECM fan filter units can also be provided with network capability. The control modules are organized by features and complexity. See the controls handbook for more information. Facility Optimized
-
Supplier: Mile-X Equipment, Inc.
Description: – Injector Buzz Test KOER – Injector Contribution Test Cylinder Cutout Test (Dual box ECMs only) Injector Disable Tests (Dual box ECMs only) Display and change configurable Parameters Crank Inhibit Fan Control Idle Shutdown Timer Warm-up Device Warning and Protection
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The optimum fan speed is calculated based on the target engine speed, coolant temperature, hydraulic oil temperature and actual fan speed. The Cat C7 ACERT delivered a completely new layout that separates the cooling system from the engine compartment. Air Cleaner
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: temperatures. The optimum fan speed is calculated based on the target engine speed, coolant temperature, hydraulic oil temperature and actual fan speed. The Cat C6.4 ACERT delivered a completely new layout that separates the cooling system from the engine
- Travel Speed: 3.3000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The optimum fan speed is calculated based on the target engine speed, coolant temperature, hydraulic oil temperature and actual fan speed. The Cat C7 ACERT delivered a completely new layout that separates the cooling system from the engine compartment. Air Cleaner
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: temperatures. The optimum fan speed is calculated based on the target engine speed, coolant temperature, hydraulic oil temperature and actual fan speed. The Cat C9 ACERT delivered a completely new layout that separates the cooling system from the engine
- Features: Other
-
Supplier: Taylor Dynamometer, Inc.
Description: modes so that you can easily change while running your test. You can even create a custom control mode to control to any available parameter if desired. For chassis dynamometer applications, the standard selectable control modes include engine speed, vehicle speed,
-
Supplier: HVACQuick.com
Description: UltimateAir pressure control option for 200DX ventilator. PressureGuard contol. Monitor and adjust fan speeds to maintain indoor pressure differential. The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator that circulates fresh air into an average-sized
-
Supplier: NuAire, Inc.
Description: knee space Lower Total Cost of Ownership Ultra-High Efficiency Motor A single DC ECM motor with an optimally sized fan saves you up to 47%* off your electricity bill compared to previously used motor technologies. *Comparing a DC ECM versus an AC PSC motor in a 4 Foot Type A2
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Rosenberg electronically commutated (EC) fans with built-in Modbus controls increase fan efficiency and significantly reduce power consumption. They are available in axial and backward-curved radial (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The new Gen 3+ fans will come in sizes 450/500/560/630-mm and will offer all the features and benefits of Rosenberg’s innovative Gen 3 motors, plus more power – up to 7 kW. The new motors are 100% speed controllable and are CE, UL and RoHS approved. The first Gen 3 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. Precision motor control: CW/CCW and high efficiency for fan components. Wide voltage range: Operates between 6-24V, with options for different (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
fans can function in a wide range of operating temperatures, from -10°C to 70°C. Custom models can operate between -35°C and 90°C. Flexible design. Frameless fans are available with various design features like pulse width modulation speed (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Industrial fan wheels endure intense forces—high speeds, heavy loads, and punishing environments. In multi-part wheels, every bolt and weld is a potential failure point. Over time, these joints can fatigue, crack, or corrode. Hartzell eliminates those risks entirely. By (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
to 35% when operated at speed-controlled partial load range. All EHAG Series fans are 100 percent speed controllable and are CE, UL and RoHS recognized. The full range of sizes for the EHAG Series includes 355 mm, 400 mm, 450 mm, 500 mm, and 560 mm fans. The two smaller sizes feature (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Immersion Heaters Fan Speed Control eBook (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Understanding the Dehumidification Performance of Air-Conditioning Equipment at Part-Load Conditions
The unit has a multi-speed ECM fan motor that operates at various speeds depending on the control settings.
-
Engine Cooling Fan Noise and Vibration Problem Caused by a Switching Power Supply
Based on the engine coolant temperature, the Engine Control Module ( ECM ) sends a signal to the control circuit to increase or decrease the fan speed .
-
Assessment of energy efficiency project financing alternatives for Brookhaven National Laboratory
The single largest ECM identified in this group is the installation of two- speed DDC fan control switches in Building 555, but this system is scheduled for retrofit using DOE finds.
-
Mining industry process upgrades to reduce energy intensity while improving end product quality
The second ECM proposes to install a VFD speed control on the dryer's Combustion Air Fan motor which again would replace functionality of the current variable inlet vane and dual-damper outlet control.
-
http://dspace.mit.edu/bitstream/handle/1721.1/30334/61125689-MIT.pdf?sequence=2
Variable speed control of the fan was desired, so a General Electric 1/3 hp ECM programmable motor (GE Model # 5SME39DS0451, S/N 012173), donated by Nailor Industries Inc. for these experiments, was installed in place of the pre-existing direct-drive motor.
-
Case study field evaluation of a systems approach to retrofitting a residential HVAC system
… to see if they were addressing this issue, and they told us that their next model of zone control would integrate the zone control and the economizer, and … … able to modulate the fan speed when used in conjunction with an ECM fan.
-
States > Washington > State > Proposed Regulations > 2012 Documents > July 31‚ 2012 > WAC 51-11 - Washington State Energy Code 2009 Edition
… be met with a high efficiency fan (maximum 0.35 watts/cfm), not interlocked with the furnace fan ventilation systems using a furnace including an ECM motor are allowed, provided that they are controlled to operate at low speed in ventilation only mode.
-
Building America Industrialized Housing Partnership (BAIHP)
ECM motor allows lower fan speeds for ultra-quiet night operation, higher flows for maximum capacity during very hot periods (temperature based control ) .
-
Road Map and Technology Trends for Vehicle Engine Cooling Fan Speed Control
DEFINITIONS/ABBREVIATIONS NVH Noise and Vibration Harshness FTP refers to the Federal Tailpipe emissions test cycle used to certify emissions compliance and generate data for Label Fuel Economy ECM Engine Control Module refers to the on … … transmission calibrations and electric cooling fan speed .
Indicates content that may require registration and/or purchase.