Products/Services for Eddy Current Testing Chiller Tubes

  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes Product types include: plastic cores and plastic tubes paper core and paper tubes metal cores and metal tubes Mill cores...
  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current...
  • Eddy Current Probes-Image
    Eddy Current Probes - (84 companies)
    Eddy current probes induce detectable eddy currents in ferrous and nonferrous material for flaw detection, weld inspection, and other nondestructive test applications. How to Select Eddy Current Probes. Eddy current probes induce detectable eddy...
  • Eddy Current Instruments-Image
    Eddy Current Instruments - (105 companies)
    ...a straight or angled magnetic probe and an analog or digital meter with a zero reference point. Moving the magnetic probe over the surface of a conductive material such as a metal tube induces circulating currents (eddies) of electrons that oppose...
  • Eddy Current Linear Encoders-Image
    Eddy Current Linear Encoders - (23 companies)
    Eddy current linear encoders detect the distance from a target by using magnetic fields generated by a reference and sensing coils. High performance, noncontact, eddy current linear encoders measure the position and motion of conductive targets...
  •  
    Eddy Current Proximity Sensors - (30 companies)
    Eddy current proximity sensors and switches detect the proximity or presence of a target by sensing the magnetic fields generated by a reference coil. Eddy current proximity sensors and switches detect the proximity or presence of a target...
  •  
    Test Tubes - (141 companies)
    Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
  •  
    Chillers (industrial) - (545 companies)
    Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes. Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes...
  •  
    Current Sources - (88 companies)
    Current sources provide reliable current for electrical component testing and for powering specialized components. Description. Current sources provide reliable current levels for electrical component testing and for powering specialized components...
  •  
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
ESPEC North America Inc | Qualmark Products and Services
Savage Engineering, Inc.
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.