-
Supplier: Precision Polymer Engineering Ltd.
Description: high sealing efficiency can still be achieved with an X-ring as the mould parting line is not coincident with the primary sealing faces. X-rings can typically be retrofitted into existing O-ring grooves with the size often based around the original O-ring
-
Supplier: Precision Polymer Engineering Ltd.
Description: retrofitted into existing O-ring grooves with the size often based around the original O-ring size. The flat geometry on the base of the D-ring stops the seal from twisting and rolling, preventing spiral failure often seen when O-rings are used
-
Supplier: Precision Associates Incorporated
Description: Low Friction Compression Seals – Run Circles Around O-Rings! After years of concentrated research, PAI has perfected synthetic rubber hydraulic and pneumatic seals that are far superior to O-Rings. These packings were designed to overcome the weaknesses of
-
-
Supplier: Daemar Inc.
Description: prevent spiral twist, the Quad-Ring® seal’s four-lobed configuration is designed to withstand the distortion and extrusion often caused by high or pulsating pressure. To accommodate these forces, a Quad-Ring® seal uses a narrower groove than a comparable O-Ring seal.
-
Supplier: Kelco Industries
Description: Western Consolidated Technologies Lathe cut rubber seals can be used in place of o-rings in many applications and solve many of the problems inherent to other elastomer seals. Lathe cut rubber seals: Require lower tooling investment Do not have parting line failures like a molded seal
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: leaks. These designs can be a direct replacement for M28776 scrapers. 2280 Scraper: A bidirectional wiper utilizing an O-ring energizer. These designs fit the same grooves as the BACS34A (Boeing) scraper. 2145 Scraper: A metal garter-spring energized scraper with a scarf-cut PTFE
- Shaft O.D. or Seal I.D.: 0.498 to 12.997 inch
- Housing Bore Diameter or Seal O.D.: 0.79 to 13.489 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Double or Inner), Metal Cased (Single)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
-
Supplier: Greene, Tweed & Co.
Description: The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring “spring” to maintain the constant radial compression that results in
- Features: All Rubber or Polymer, Scraper
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Seal Type: Exclusion Seal
O-rings
(748 Companies)
Round Belts and O-ring Belts
(75 Companies)
Solid Elastomeric Rings
(117 Companies)
Rolling Mills
(78 Companies)
Thread Rolling Machines
(36 Companies)