-
Supplier: Pressure Washers Direct
Description: Pump w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Safety coupler, 22mm screw connections •Combination spray/soap nozzle for
- Water Jet Pressure: 2,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC),
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Control, LH with Electronic Unit Injector Fuel System Rigid Wiring Harness (10 amp DC power required to drive Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: Harness (10 amp DC power required to drive Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler
- Volt-Ampere: 738,000 to 1,138,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
survey the icy cold depths of the ocean floor to unmanned automotive vehicles operating in the extreme heat of the desert. They are vibration and pressure-resistant and outperform ordinary fasteners in highly pressurized environments, such as pneumatic pumps used in medical ventilators and pressure (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
survey the icy cold depths of the ocean floor to unmanned automotive vehicles operating in the extreme heat of the desert. They are vibration and pressure-resistant and outperform ordinary fasteners in highly pressurized environments, such as pneumatic pumps used in medical ventilators and pressure (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
survey the icy cold depths of the ocean floor to unmanned automotive vehicles operating in the extreme heat of the desert. They are vibration and pressure-resistant and outperform ordinary fasteners in highly pressurized environments, such as pneumatic pumps used in medical ventilators and pressure (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Troubleshooting Process Plant Control
HP = Energy lost through control valve in horsepower GPM = U.S. gallons per minute at flowing conditions Delta P = Control valve pressure drop in psi SG = specific gravity (i.e., water is 1.00) at flowing conditions The 1200 factor includes typical efficiencies for the electric motor and for a mediumsize centrifugal pump .
-
Handbook of Food Process Design, 2 Volume Set
… of variation (CoV) 860 entrance region 271 flow measurement 278–82 fluid flow 64, 269–71 fouling 203 fully developed region 271 joints 284–6 material flow 263 standard dimensions 283 water cooling systems 319 pitch … … plasma membrane acids 5 electric field effect 14 plastics … … kernel method 983, 988–9 poise 33 Poiseuille’s law 272 polarization 770, 1192–3, 1197, 1200 , 1216–17 polyamide 1249 … polyvinylidene chloride (PVdC) 1253, 1263 pore formation 632–3 porosity (ε) 31, 448 positive displacement compressors 390 positive displacement flowmeter 194, 198 positive displacement pumps 688 potatoes enzyme inactivation 132 frying … … mass 27 pound per square inch ( psi ) 33 poundal 25 power …
-
Hot Dry Rock Geothermal Energy Development Project. Annual report, fiscal year 1977
Heat transfer - 12.1 M W ( t ) Inlet temperature - 250°C Outlet temperature - 65°C Pressure - 17.2 MPa (2500 psi ) Flow rate - 19 liters/s (300 gpm) water Pumping requirements were set, based on experiments and predicted condi- tions, a t 19 liters/s (300 gpm) with 8.3-MPa ( 1200 -psi) differential head and 10-MPa (1450 … … performance. was inherent in the local (rural) electric power supply, which limits …
-
Characterization and Modeling of a High-Pressure Water-Fogging System for Grain Dust Control
The system included the electric motor, controls, pump , pressure gauges, water filters, and lines with nozzles. The pump could operate from 5.5 MPa (800 psi ) to over 8.3 MPa ( 1200 psi) with 10 to 60 nozzles.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1779 - Safety Evaluation ...
This supply is capable of delivering 75.7 liters per second (L/s) at 276 to 310 kilopascals (KPa) ( 1200 gpm at 40 to 45 psi ). This supply provides makeup water to two city water storage tanks (CWSTs) of The CWSTs supply the intake for two electric -motor-driven fire water pumps , rated for 158 L/s at 862 kPa (2500 gpm at 125 psi).
-
The utilization of the microflora indigenous to and present in oil-bearing formations to selectively plug the more porous zones thereby increasing oil recovery...
A mixing hopper was fabricated to make use of the 1200psi waterflood water as a mixing jet for the dry sack chemicals. The tank contains an electric stirrer which is generally run for a couple of hours after each … The mixture is pumped downhole by a largeair powered chemical pump which has a variable speed, but …
-
The utilization of the microflora indigenous to and present in oil-bearing formations to selectively plug the more porous zones thereby increasing oil recovery...
A mixing hopper was fabricated to make use of the 8275 Wa ( 1200 psi ) waterflood water as a mixing jet for the dry sack chemicals. The tank contained an electric stirrer, which was generally run for a couple of hours after each … The mixture was pumped downhole by a large air powered chemical pump w~ch had a variable speed …
-
Compact Intelligent Completion: A Game Change for Shushufindi Field
… mechanism offers high recovery factors that oscillate between 25 and 30% and high water cut in most … The reservoir is compartmentalized by stratigraphic pinchouts with the result that each of the sands has a different pressure regime: T sand from 2400 to 2600 psi , U sand from 1400 to 3000 psi, and basal Tena sand from 1200 psi. The dominant artificial lift method is the electric submersible pump (ESP), which is used in 106 wells.
-
Drilling successful from ROV Ventana
The power for these hydraulic thrusters is provided by a 40-hp, 2300 vac electric motor driving a 25-gpm, 3000- psi hydraulic pump . The core/ water pump motors were run from the spare servo valve, which is capable of providing … … core motor was infinitely controllable from 0 rpm to speeds in excess of 1200 rpm, confirmed by …
-
Station focus of NASA budget hearing
The power for these hydraulic thrusters is provided by a 40-hp, 2300 vac electric motor driving a 25-gpm, 3000- psi hydraulic pump . The core/ water pump motors were run from the spare servo valve, which is capable of providing … … core motor was infinitely controllable from 0 rpm to speeds in excess of 1200 rpm, confirmed by …
Indicates content that may require registration and/or purchase.