Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Assured Automation
Description: the fire. The Thermally activated Emergency Isolation Valves (EIVs) include: 150F/300F Flanged Ball Valves Assured Automation's 150F and 300F Flanged Ball Valves offer a unique design that is ideal for process and petrochemical applications. 150F/300F Series Flanged Ball
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Caterpillar Oil & Gas
Description: Equipment Engine – Motor-driven barring gear, fitted on engine – Reversing contractor and pushbutton switch with cable – Electronic speed setting equipment with actuator and speed pick-up – Emergency shutdown equipment with pushbutton, separate, for manual emergency stop Engine
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: Equipment Engine – Motor-driven barring gear, fitted on engine – Reversing contractor and pushbutton switch with cable – Electronic speed setting equipment with actuator and speed pick-up – Emergency shutdown equipment with pushbutton, separate, for manual emergency stop Engine
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: emergency stop Control – Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control – Starting solenoid valve on engine, 24 V DC – Separate electronic
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: 16CM43C Standard Equipment Engine Motor-driven barring gear, fitted on engine Reversing contractor and push button switch with cable Electronic speed setting equipment with actuator and speed pick-up Emergency shutdown equipment with pushbutton, separate, for manual emergency
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK Service Centers are strategically located to perform any repair or preventative maintenance services required during a scheduled shutdown. If required, Service Centers can also provide Emergency overnight service. For more information visit DeZURIK.com. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Safety: Process systems handling liquids, gases, and vapors often require rapid response protection during emergency events. These fire-safe swing valves help engineers improve system safety, emergency shutdown capability, and hazard mitigation performance, supporting (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ensure localised maintenance activities can be performed safely without unexpected operation occurring. Absolute control is critical to site safety so in addition to an Emergency Shutdown (ESD) button, the rotary selector switches have been used due to their increased resistance to sticking or (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
rotated up to 30 degrees to maintain power output at rated power. Finally, the blades can be rotated to a 90-degree position causing the rotor to stop or just idle slowly. It can also be the shutdown position when servicing is needed. The most common systems use electric motors. Backup power for power (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
, gas, oil, and chemical process systems. It is actuated pneumatically, offering reliable, fast response control. The fail-safe action is "Last Position / Port A Close", ensuring safe system shutdown or holding during loss of air supply. This valve is an ideal choice for engineers seeking (read more)
Browse Diaphragm Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance. » Air shut-off valves: isolating the intake air supply for emergency shutdown applications. (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
Personnel safety and asset reliability are top-of-mind concerns for gas processing operators. The ubiquity of complex processes, combustible gases, and high pressure applications in the gas processing industry demand an adequate level of emergency shutdown (ESD) safeguards in facilities (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
engine in an uncontrollable runaway situation. The shut off valve allows the automatic closing of the engine’s air intake resulting in the shutdown of the engine and increasing safety in places such as offshore oil platforms, ship engine rooms and (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
. Safety Reliable operation Control and process system performance Inaccessible or remote valve location Cost Excessive valve torque Emergency response and whether it is fail (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Multi-pole Connector for Nuclear Electric Valve Actuators
Nuclear valve actuators are safety related devices, and defined as essential. equipment for an emergency reactor shutdown, containment isolation, reactor. core cooling, containment and reactor heat removal, or otherwise essential. in preventing significant release of radioactive material
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1624_web.pdf
Examples of safety features included in this category are emergency core cooling and injection systems based on gravity that are initiated by battery-powered electric or electro-pneumatic valves ; emergency reactor shutdown systems based on gravity or static pressure driven control rods.
-
Handbook of Climate Change Mitigation
… glycol dehydrator vapor to vapor-recovery unit ● Reducing purge gas streams ● Using portable evacuation compressors for pipeline venting ● Fuel gas line retrofitting for blow-down valve and alter emergency shutdown (ESD) practices ● Installing electric starters on compressors ● …
-
Utility hazards - an overview - issue 208
Recommendations included: • compliance with recommended torque levels; • periodic testing of studs (e.g. ultrasound); • regular inspection of emergency shutdown valves and components; • total system reviews of electric , air and gas operated emergency equipment; • selection of more dependable …
Indicates content that may require registration and/or purchase.