Products/Services for Electric Explosion Proof Diaphragm Pumps
-
Diaphragm Pumps - (576 companies)...but the hydraulic fluid contacts the diaphragm rather than a mechanical linkage. Flow is varied by adjusting pump speed or the amount of contained hydraulic fluid. Solenoid - These pumps have an electric motor that controls a solenoid magnet. When...Double DiaphragmPower SourceHousing Material -
Water Pumps - (864 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Sewage Pumps - (393 companies)...battery, grinding mechanism, control panel, level control device, thermal overload protection, or suction. Other wastewater pumps are close coupled, explosion-proof, corrosion resistant, self-priming, or portable. Multistage, plug-in, and washdown duty... -
Submersible Pumps - (760 companies)Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid. Submersible pumps are designed to be fully immersible within a tank... -
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped... -
Liquid Handling Pumps - (2273 companies)...with particular susceptibility to catching fire or explosion. See the Explosion Proof Pumps Selection Guide for more information on pumps designed specifically for these applications. Sanitation- Pumps in the food and beverage industries require high...
-
Vacuum Pumps and Vacuum Generators - (843 companies)...of the user. Mechanical Vacuum Pumps. Mechanical vacuum pumps generate vacuums using mechanical devices such as pistons, diaphragms, impellers, or blowers. These pumps are typically associated with low vacuums (higher pressures) and are often used...
-
Positive Displacement Pumps - (672 companies)...for operating environments or media with particular susceptibility to catching fire or explosion. See the Explosion Proof Pumps selection guide for more information on pumps designed specifically for these applications. Sanitation - Pumps in the food...
-
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could...
-
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many...
Product News
-
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
United Electric Controls Company
Explosion-Proof Pressure and Temperature Switches Explosion-Proof Pressure and Temperature Switches. Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
Fuji Electric Corp. of America
5HP Explosion Proof Blower 10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries, petrochemical facilities and more! Check out the industries we serve!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Fuji Electric Corp. of America
Explosion Proof Blower for Grain Storage Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924... (read more)Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
Shenzhen Milvent Technology Co., Limited
Battery Pack Explosion-Proof Vent Battery enclosures are constantly exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without effective pressure management, these conditions can lead to seal failure, condensation, contamination ingress, and reduced system reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Explosion-Proof Battery Vent Valve Battery packs in electric vehicles face pressure fluctuations, thermal expansion, condensation risks, and contamination exposure. Without proper venting, trapped pressure can damage seals, shorten component life, and compromise overall system safety --especially under extreme temperature changes or high-pressure washdowns. This battery vent valve delivers a reliable and cost-effective pressure management solution for EV battery systems: High Waterproof Protection (IP66, IP67, IP68, IP69K... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven Core Advantages of Explosion-Proof Oven. 1. Strict Explosion-Proof Design for Absolute Safety. Adopting a full-set explosion-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high temperature and static electricity from igniting flammable and explosive... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Rosenberg USA
Explosion Proof Evaporator Fans Rosenberg 's explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
-
Operation and repair of electrically driven centrifugal pumping units in the Tatneft' Joint Stock Comapany
Its operations include the following: the repair, assembly, and maintenance of centrifugal, diaphragm , and screw pumps with surface and underground electric drives; the repair of general-use and explosion - proof electric motors with power ratings up to 100 kW, welding transformers, and…
-
Wastecorp Continues Record Fast Diaphragm Pump Product Development
Mud Sucker triplex diaphragm pumps are available with our flapper valve design (slurries and wastewater) or our high performance, solids crushing ball valve model. .... Pumps are available with electric , explosion proof , gas, diesel, air operated or hydraulic drive systems.
-
New electrical-pump constructions for contaminated waters
Explosion-proofing of the electric pump is achieved by enclosing the electrical parts of the electric motor in an explosion -impervious shell which withstands the explosion pressure and … tomer of start-up regulating apparatus of explosion- proof fabrication, which can be … and is delivered along channels formed by the blade take-off and the diaphragm into an annu…
-
Drum and Hand Pumps from Cole-Parmer
Hand pumps - Cole-Parmer offers several designs in hand operated pumps including siphon, piston, diaphragm and rotary hand-operated drum pumps . .... Drum pumps - Cole-Parmer offers air operated as well as electric driven drum pumps. .... Our drum pump systems have a range of varying characteristics from short to long tube lengths for small to large containers, tube materials including plastic, PVDF, sanitary and stainless steel, motors that are explosion proof or air operated and batch controlled drum…
-
Ultra-high-pressure pump assemblies for the manufacture of polyethylene
radial-piston pump with a regulatable feed, which is brought into motion from a two-way explosion - proof electric motor. .... signal from the temperature sensor is transformed into a pneumatic signal, which passes into the diaphragm -actuating .
-
New Products
The tube mixer is avail- able with electric , air or explo- sion - proof motor drives. .... DIAPHRAGM PUMP .
-
diaphragm pump - offers from diaphragm pump manufacturers, suppliers, exporters & wholesalers
BQG series coal mine pneumatic diaphragm pump Explosion proof Mining pneumatic diaphragm pump mining pneumatic ... .... [ Related Keywords : diaphragm pump, electric diaphragm pump, air diaphragm pump, 12v diaphragm pump ] .
-
Super-Gas™ Fueling Stations
3 Pumping System As seen in Figure 1, the piping system for the station includes two CNG tanks, one 100-gallon propane tank, one diaphragm pump , one small CNG compressor (not included in actual station), pressure monitoring equipment, and other miscellaneous equipment. .... Since one of the requirements is to transfer LPG to the vehicle, an 8 gpm Hydra-Cell D10 pump driven by an explosion proof motor was included in the design. .... The PLC monitors the two axial turbine flow meters; controls two electric ball valve actuators (MOV); actuates…
-
The Physics of Metrology
…199 dial 17 dial indicator 19 dial scales 106 diamond anvil cell 198 diaphragm 72, 290, 357 … echo 72 echo sounding 75, 294 eclipse 29 eddy current 65 Eddy current dynamometer 111 efficiency 111, 113 efficiency, thermal 179 effusiometer 221 eigenfrequency 129, 136 ejector vacuum pump 347 elastic deformation 93 … elastic modulus 93, 99 electric clockworks 58 electric field … 260 erg 136 error message 319, 336 error signal 335, 353 ether 249 Etruscans 189 eV 62, 266 EV1 electric car 301 exclusive OR gate 330 exhaust gas analyzer 346 exhaust gases 358 exit pupil 255 explosion proof 354, 355 eye distance…
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
They come in a variety of styles and flow capacities and with explosion - proof housings. .... It is usually specified that the valve supplier mount them directly to the diaphragm case by means .... Electric Motor Drive Control. .... with the motor control center (for example, electric motors used for variable speed pumps , metering pumps, screw…
Indicates content that may require registration and/or purchase.