Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Saint-Gobain Coating Solutions
Description: Pratt & Whitney 1311 specifications. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Coating Solutions
Description: size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with
- Use Temperature: 1,475 F
- Tensile Strength (Break): 285 psi
- Dielectric Strength: 0.0000965200000000002 to 0.0012954000000000028 kV/in
- Dielectric Constant (Relative Permittivity): 5 to 7
-
-
Supplier: ASTM International
Description: 1.1 These test methods cover tests for shellac in the dry button or powder form to be used for electrical insulating purposes. Typically, shellac is used as a bonding agent for mica splittings and reconstituted mica paper products, or as a coating or adhesive for other
-
Supplier: ASTM International
Description: 1.1 These test methods cover tests for shellac in the dry button or powder form to be used for electrical insulating purposes. Typically, shellac is used as a bonding agent for mica splittings and reconstituted mica paper products, or as a coating or adhesive for other
-
Supplier: Deviser, Inc.
Description: powder coating and extended high temperature paint cures, and insulation of electrical apparatus for coil wrapping, crossover insulation and coil banding
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 180 to 260 C
- Features: Adhesive Tape, Industrial Tape, Thermally Insulating / Insulative
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: Wacker Chemical Corp.
Description: primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) recommended service temperature range: -50 °C to +180 °C long-term stability against weathering, moisture and UV radiation electrically insulating
- Viscosity: 90,000 to 1,250,000 cP
- Use Temperature: -58 to 356 F
- Tensile Strength (Break): 304.5773626501137 psi
- Elongation: 300 %
-
Supplier: Daemar Inc.
Description: Glass Cloth Tape - Description PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder
- Width: 0.375 inches
- Carrier / Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Low Expansion Cement No. 29 is an inorganic cement used for embedding heating elements, insulating thermocouples, coating resistors and coils, and mechanically sealing parts where high resistance to electricity, chemicals and thermal shock is required. A strong resistance to
- Use Temperature: 1,550 F
- Thermal Conductivity: 1.1538232 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.6 µin/in-F
- Tensile Strength (Break): 425 psi
-
Supplier: Custom Fabricating & Supplies
Description: cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 2
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 1.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil
- Peel Strength / Adhesion: 1.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Custom Fabricating & Supplies
Description: Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Conformable for uneven surfaces or irregular shapes Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling,
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Conformable for uneven surfaces or irregular shapes Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Boyd
Description: formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes Low VOC (volatile organic compound) adhesives for sensitive or enclosed applications Heat & flame
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
Find Suppliers by Category Top
Featured Products Top
-
EP21NS is a two part, moderate viscosity, nanosilica filled epoxy system for bonding, sealing, coating and encapsulation. It has a nanosilica filler that imparts dimensional stability and abrasion resistance. Product advantages include a convenient one to one mix ratio by weight, a long working life. moderately high viscosity, flowable, noteworthy abrasion resistance, and exceptional electrical properties at 16 GHz. (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
regulate temperature and preserve electrical isolation within lithium battery systems. The combination of engineered fabrics with advanced coatings delivers stable operating temperatures, prevents short circuits, and reduces the effects of thermal runaway. Coated Fabric Insulation and Its (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Why are shields used in electrical cable? In addition to the benefit of protection against damage to cable components from cable motion and use, proper shielding is essential to many (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
insulating materials for electric mobility. Our innovative technologies – such as ELANTAS Snap-Cure, ELANTAS Flood-Coating, and ELANTAS 2C-Trickling – offer superior protection and ensure that key components in electric vehicles function flawlessly. With these and other groundbreaking (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Why Insulating Epoxy Powder Coating For Electrical Insulation Is Essential
of electrical insulation is epoxy powder coating.
More Information Top
-
The optimization of the production process for electrical insulation systems
The baking temperature and time are selected according to the engineering specifications for the given electrical insulating powder coating .
-
Powder coating process-improvements using statistical and DOE methodologies
Good powder coated electrical insulation has several important electrical, mechanical, thermal, and chemical properties.
-
Encyclopedia of Industrial Additives, Volume 4
Homopolymer of eth- ylene Category/Applications: Release agent in carbon ink formulations; modifier for paraffin waxes; component in hot-melt coatings, adhesives, and chewing gum base; lubricant in plastics and rubber processing, electrical insulation , powder coatings , and printing inks; sanding aid in vinyl…
-
Global Coatings Market To Reach 8.7 Billion Gallons And US$107B By The Year 2017, According To New Report By Global Industry Analysts, Inc.
…Architectural Lacquers and Other Architectural Coatings), OEM Product Coatings (Automotive and Other Transportation Equipment Finishes, Appliances Finishes, Wood Finishes, Metal Finishes, Container Finishes, Machinery and Equipment Finishes, Non-Wood Finishes, Paper and Paperboard Finishes, Electrical Insulation Coatings , Powder Coatings, Other Industrial Product…
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Plastics in Coatings and Finishes
They are also used as thick film liquids and as powder coatings for electrical insulation .
-
Modern Plastics Handbook > Coatings and Finishes
They are also used as thick-film liquids and as powder coatings for electrical insulation .
-
Electronic Chemicals: PCB Chemicals and Semiconductor Packaging Materials
…epoxy resin multilayer PCB materials (SUMILITE® ELC), epoxy resin copper-clad laminates (SUMILITE® ELC), phenolic resin copper-clad laminates (SUMILITE® PLC), unclad laminates (SUMILITE® PL/EL), flexible printed circuit boards (SUMILITE® TFP), epoxy resin coating powder for electrical insulation (SUMILITERESIN® ECP), liquid epoxy…
-
An XPS investigation on the thermal stability of the insulating surface layer of soft magnetic composite powder
Ferromagnetic powder particles coated with electrical insulating inorganic layers constitute composite materials used as powdered iron cores in electromagnetic applications.
-
Structural Magnesium Front End Support Assembly
Secondly, the casting was coated with a combination of Alodine 5200 and Protech KS-542-N49 powder coat to provide electrical insulation between the dissimilar metals.
-
Powder Coatings
Guilbert, C. R. (to 3M), “Epoxy Resin Powder for Applying Electrical - Insulating Coating to Wire,”US 4,267,300 (May 12, 1981), Abstract .
Indicates content that may require registration and/or purchase.