Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Liquid tape insulation coating is being used on electrical connections everywhere when in hard to reach areas where traditional electoral tape can be difficult to work with. Electrical is an air-dry, synthetic rubber coating that can be brushed or sprayed on and
-
Supplier: Saint-Gobain Coating Solutions
Description: Rokide® A flame spray rods deliver coatings with exceptional electrical insulation properties while also providing fairly high abrasion resistance. Coating Properties Good electrical insulation Very good abrasion resistance Good thermal shock
- Rod / Wire Diameter: 4.762497428251389 to 6.349996571001852 mm
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Rod / Rokide®
- Features: Specialty / Other
-
Supplier: Saint-Gobain Coating Solutions
Description: as electrical insulation properties. Features & Benefits Produces hard, dense coatings Excellent resistance to abrasion, erosion, fretting & sliding wear Maximum temperature: 500°C (932°F) Not suitable for severe corrosive or oxidizing environments Ideal coating for paper
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
-
Supplier: Saint-Gobain Coating Solutions
Description: as electrical insulation properties. Features & Benefits Imparts dense coating for protection against friction & corrosion in most acidic & alkaline environments Ideal for high temperature and electrical insulation applications Diffusion barrier coating to
- Type: Heat Resistant / High Temperature
- Coating Material: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 964 is a RTV-1 amine cure system that cures on contact with moisture in the air to a translucent coating. Special features Solvent-free Sprayable CO2 accelerable Excellent adhesion to most substrates Flame retardant, UL 94V-0 Formulated and tested to meet IPC CC-830 B Application
- Viscosity: 800 cP
- Tensile Strength (Break): 100 psi
- Elongation: 100 %
- Dielectric Strength: 508.0000000000011 kV/in
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing,
- Particle Size: 14.000000000000002 to 45.00000000000001 µm
- Material Type: Ceramic, Zirconia
- Spray Technology: Flame Spray - Powder
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing,
- Particle Size: 20 to 100.00000000000001 µm
- Material Type: Ceramic, Zirconia
- Spray Technology: Flame Spray - Powder
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing,
- Particle Size: 15 to 45.00000000000001 µm
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Powder
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing,
- Particle Size: 10 to 75 µm
- Material Type: Ceramic, Zirconia
- Spray Technology: Flame Spray - Powder
-
Supplier: Deviser, Inc.
Description: UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It’s designed for use in masking application for thermal spray and plasma
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 180 to 260 C
- Features: Adhesive Tape, Industrial Tape, Thermally Insulating / Insulative
-
Supplier: ASTM International
Description: wherein insulation is placed above the deck and positioned underneath and in contact with electrically nonconductive single-ply or built-up roofing and waterproofing membranes and systems such as coal tar, asphalt, modified bitumen, thermoplastics, spray polyurethane foam, and similar
-
Supplier: ASTM International
Description: wherein insulation is placed above the deck and positioned underneath and in contact with electrically nonconductive single-ply or built-up roofing and waterproofing membranes and systems such as coal tar, asphalt, modified bitumen, thermoplastics, spray polyurethane foam, and similar
-
Supplier: Sauereisen, Inc.
Description: properties of Sauereisen No. 350 make it ideal for assembly and encapsulation of ceramic parts, electric elements and induction heating coils. It can also be used as a wash coating for sand-resin bodies and as a refractory coating. Electric Refractory Cement No. 350 may be applied by
- Use Temperature: 1,700 F
- Thermal Conductivity: 0.53364323 W/m-K
- Tensile Strength (Break): 500 psi
- Dielectric Strength: 0.0008890000000000019 to 0.0010668000000000023 kV/in
-
Supplier: Master Bond, Inc.
Description: to blushing and exudation, good electrical insulation properties, high toughness, superior wear resistance and outstanding chemical resistance (see chart below). Service temperature range is -60°F to 300°F. Master Bond Polymer System EP39-2 is en exceptionally versatile system. Its
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: -60 to 300 F
- Tensile Strength (Break): 8,400 psi
- Elongation: 8 %
-
Supplier: Daemar Inc.
Description: blasting/stenciling or electrical insulation applications. It has excellent tensile strength, good temperature resistance, excellent edge tear resistance, superior conformability and is flame resistant. It can be used in the electrical industries for insulating coil connections
- Width: 25 inches
- Carrier / Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Sauereisen, Inc.
Description: candidate for those applications where an inorganic bond is required between component parts and only small clearances are available. No. 2 exhibits good coating properties. Thin film sections have shown exceptional flexural and tensile strength for a ceramic adhesive. Sauereisen No. 2 is
- Use Temperature: 3,000 F
- Dielectric Strength: 50.800000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 107.2
- Cure / Technology: Air Setting / Film Drying, Single Component System
-
Supplier: MFG Wind
Description: insulation, hardware, catwalks, safety rails, hatches/access doors, plumbing and electrical components can further reduce fabrication cost. MFG Wind has three factories in North America producing various size and types of nacelles, with the ability to bring other facilities online to
-
Supplier: Paragon Industries, L.P.
Description: kiln is 43% larger than the 66-3 series, yet costs only a few dollars more. The Xpress-1613-3 plugs into a 30 amp, 240 volt outlet. (The kiln is also available for international electrical systems.) It uses 6400 watts of power, more watts per cubic foot than conventional kilns. The extra
- Temperature Range: 2,350 F
- Capacity: 1.7499999999999998 cubic feet
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is (read more)
Browse Nozzles Datasheets for Vortec -
fiberglass fabrics, typically E-glass (electrical-grade) or S-glass (high-strength structural glass), with silicone rubber coatings designed to provide reliable adhesion and long-term environmental protection. Material performance is influenced through the consistency and control of the manufacturing (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Test Objectives • Assess resistance to water intrusion under controlled rainfall rates, pressures, and durations • Evaluate design integrity of enclosures, seals, joints, and coatings • Verify compliance with (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
significant investments, signaling our commitment to growth and excellence in the field of protection and electrical insulation. United in leading the charge for electrical innovation, our combined portfolio includes (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
Dielectric Strength ≥500V@50Hz (between circuits) Insulation Resistance ≥500MΩ@500VDC Electrical Noise <0.01Ω (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
different properties. MoS2 provides higher load carrying and corrosion protection than graphite, while graphite provides higher temperature stability and better electrical conductivity. PTFE provides the highest level of corrosion protection, release, and functionality for lighter load applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
after 1,000 cycles between –55°C and +125°C Humidity durability: No oxidation or degradation after 85°C/85% RH testing Salt spray corrosion resistance (ASTM B117): Maintained full copper protection while solvent-based coatings showed heavy corrosion (read more)
Browse Conformal Coatings Datasheets for Dymax -
-performance, material-saving, and weight-reducing coating technology with long-term insulation and protective properties. The ELANTAS Flood-Coating process applies an even, thick protective layer with high adhesive strength that completely covers and perfectly protects all electronic components (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products
Conduct Research Top
-
What Is Polyurethane Conformal Coating And What Is The Purpose Of It?
Polyurethane conformal coating is liquid-film-forming insulation sprayed over electrical components to keep them cool and dry. Polyurethane conformal coating inhibits corrosion when used as an undercoating on metal surfaces.
More Information Top
-
Operating Experience Review of the INL HTE Gas Monitoring System
Applying a thermal/ electrical insulation spray coating Spring 2007 .
-
Experimental study of the speed-dependence tribotechnical characteristics of some plasma-sprayed oxide coatings at elevated temperatures
6) These studies make it possible to recommend the method of the laser melting of surface layers as one of the efficient ways of increasing the tribotechnical properties of plasma sprayed electrical insulation coatings .
-
ZCP1999ITSC069
In some tests, AI2O3 was applied to existing CeSZ coatings to improve the electrical insulating properties of spray coatings .
-
Comparative Study of the Electrical Properties and Characteristics of Thermally Sprayed Alumina and Spinel Coatings
Plasma Sprayed Ceramic Coatings for Electrical Insulation on Glass Ceramic Components, Proc. Int.
-
ZCP2011ITSC1324
[4] Gadow, R., Killinger, A. and C. Li: Plasma sprayed ceramic coatings for electrical insulation on glass ceramic components. Proc. ITSC 2002, Essen, Germany, Eds E. Lugscheider, and C.C. Berndt, Pub DVS Deutscher Verband für Schweißen (2002), pp 213/219.
-
ZCP2010ITSC272
[5] Gadow, R., Killinger, A. and C. Li: Plasma sprayed ceramic coatings for electrical insulation on glass ceramic components. Proc. ITSC 2002, Essen, Germany, Ed E. Lugscheider, Pub DVS-German Welding Society, Düsseldorf (2002), pp 213/219.
-
Comparison of the Microstructural Characteristics and Electrical Properties of Thermally Sprayed Al2 O3 Coatings from Aqueous Suspensions and Feedstock Powders
Plasma Sprayed Ceramic Coatings for Electrical Insulation on Glass Ceramic Components.
-
ZCP2002ITSC0213
Plasma sprayed ceramic coatings for electrical insulation on glass ceramic components R. Gadow, A. Killinger and C. Li, Stuttgart/D .
-
Product Development with Thermally Sprayed Functional Coatings on Glass and Glass–Ceramics Substrates
R. Gadow, A. Killinger, and C. Li, ‘‘Plasma Sprayed Ceramic Coatings for Electrical Insulation on Glass Ceramic Components,’’ Proceedings of the In- ternational Thermal Spray Conference, ITSC. eds.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36854/BE-104JSpring-2005/NR/rdonlyres/Biological-Engineering-Division/BE-104JSpring-2005/37809BCA-F1BE-4D7B-A339-...
Uses- electrical insulation high pressure sprays to coat outer surfaces of major construction brake linings floor tiles transmissions .
Indicates content that may require registration and/or purchase.