Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Electro-Mechanical Brake Component Technical Specification
-
Supplier: Accuris
Description: CG6655 Electro-Mechanical Brake CTS External Supplement to GMW18611
-
Supplier: SAE International
Description: In this paper, we propose a hardware and a software design method considering functional safety for an electro-mechanical brake (EMB) control system which is used as a brake actuator in a brake-by-wire (BBW) system. A BBW system is usually composed of
-
-
Supplier: Accuris
Description: BRAKE, ELECTRO-MECHANICAL, NAVAL SHIPBOARD
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection
- Stroke or X-Axis Travel: 1 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 160 lbs
- Motor Type: DC Brushless
-
Standards and Technical Documents - New Brake By Wire Concept with Mechanical Backup -- 2012-01-1800Supplier: SAE International
Description: Brake-By-Wire (BBW) is a term used to describe next generation brake systems that rely on motor driven electro-mechanical calipers in place of conventional hydraulic components such as the booster, master cylinder, hydraulic unit, and parking brake. Instead the
-
Supplier: Cablecraft Motion Controls
Description: Cablecraft Motion Controls park brake levers offer superior performance, quality and service life to both the designer and user. The lever has two distinct positions, over-center and off, which are approximately 90° apart. There is no ratcheting to limit travel or secondary unlocking required
- Travel: 2.4375 inch
- Type: Lever / Control Head
-
Supplier: SAE International
Description: In this paper, an optimal control tracking strategy for a brake-by-wire system is developed and tested on a laboratory setup consisting of a driving motor, clutch and gearbox system, rotating inertia and an electro-mechanical brake actuator. The presented brake by
-
Supplier: SAE International
Description: technology at this time, typically comprised of an Electro-Mechanical Actuator (EMA) controlled by a control system delivering electric power and effecting motor control. This document does not address qualification of the EMAs or brake assembly to the landing gear environmental
-
Supplier: Boston Gear
Description: brakes and combination clutch/brakes . Features and Benefits Our two main product families - electro-mechanical clutches and brakes and AC brakes- satisfy a variety of engineering designs. Four mounting styles, including C-face, foot mount, shaft mount, and
- Shaft: In-line
-
Supplier: Ace Crane
Description: Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake Overload Alert Limiter Upper and Lower Limit Switch Heavy Duty, High Torque motor with Class "B" Insulation Rigid Top Hook with Safety Latch Load Chain - Case hardened and Abrasion
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Radwell International
Description: STARTER, ELECTRO-MECHANICAL, 0.4-2.0 AMP, AC-3, 0.75 KW, 400 VOLT, 24 DCV/3 AMP, BRAKE CONTACT, 9 POLE POWER CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 2 to 3 amps
- Number of Poles: 9
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System equipped with electro-magnetic
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Rotork plc
Description: IQ Pro modulating duty multi-turn actuator has a solid state reversing starter in place of the electro mechanical contactors and fast-response remote control circuits for rapid control. To optimise positional control, the solid state starter also adds an electronic motor ‘brake’
- Features: Electric
- Operation: Modulating
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Automotive? Motorcycle? 3C (Computer, Communication, Consumer electronics)? Outboard? Motor? Medical Equipment? Mechanical? Electro mechanical? Machinery? Home Appliances? Construction Equipment? Any other industries
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Ferrous / Iron Based, Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Forged
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Automotive? Motorcycle? 3C (Computer, Communication, Consumer electronics)? Outboard? Motor? Medical Equipment? Mechanical? Electro mechanical? Machinery? Home Appliances? Construction Equipment? Any other industries
- Forging Process: Cold Forging / Heading
- Features: East Asia / Pacific Only
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Automotive? Motorcycle? 3C (Computer, Communication, Consumer electronics)? Outboard? Motor? Medical Equipment? Mechanical? Electro mechanical? Machinery? Home Appliances? Construction Equipment? Any other industries
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Ferrous / Iron Based, Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Forged
-
Supplier: Econo Lift Limited
Description: turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial charger Battery discharge indicator Hour meter
- Capacity: 3,000 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 20.5 inch
-
Supplier: Econo Lift Limited
Description: turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial charger Battery discharge indicator Hour meter
- Capacity: 3,000 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 27 inch
-
Supplier: Richardson RFPD
Description: Applications Hybrid Power Device (HPD) for Electro-Mechanical Actuator (EMA) and Electro-Hydrostatic Actuator (EHA) systems High reliability Power Core Module (PCM) Modular power module for Power Drive Electronic (PDE)
- Features: IGBT
-
Supplier: Econo Lift Limited
Description: Engaged in upper thru lower position of the steering column when power is turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial
- Capacity: 4,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: Lift Products, Inc.
Description: drive system with integrated motor and automatic electro-mechanical braking. Utility Vise Vise with a 30K PSI iron body built for rugged use. 180° swivel base. 4 mounting posts. Roller Controls Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn.
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: switch, battery indicator and horn. Transaxle Drive Center wheel drive system with integrated motor and automatic electro-mechanical braking. 8"ø Casters Non-marking conductive casters bonded to a Polyolefin wheel core meets federal specification FF-C-88C. Steel Frame Powder coated
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: system with integrated motor and automatic electro-mechanical braking. 24V System (2) 12V 35AH deep cycle sealed lead-acid batteries provide up to 10 miles of travel. Includes an anti-static strip. Steel Frame Powder coated 1.5" tube steel frame provides excellent load support
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: system with integrated motor and automatic electro-mechanical braking. Battery Tray Battery tray easily slides out and includes quick battery disconnect and battery reset switch. Onboard Charger Remote charger is located in a slide out tray. Easy to understand charging indicator
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Aerotech, Inc.
Description: optics, lasers, antennas and sensors at high speed to very precise pointing angles. Typical applications include missile seeker test and calibration, LIDAR, electro-optical sensor and FLIR testing, airborne target tracking, optical testing of space-based sensors in a vacuum and angular
Find Suppliers by Category Top
Featured Products Top
-
Shuttle Valves In both types of detented shuttle valves, the poppet is mechanically latched to close off either the A or B port. This is typical of brake systems where bi-directional flow may be required between B and C. A zero leak version of the (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
Engineering and Design Notes for Clutches and Brakes
with mechanical operation imposes a great burden on the design engineer in the form of additional knowledge of components that cross the discrete line of difference between electronic and mechanical parts. Electro-magnetic clutches and brakes are one of the most used and least understood of these components
-
Selecting a Wrap Spring Clutch/Brake for Optimal Performance and Long Service Life
Clutches and brakes are among the most critical elements of many motion control systems. The. two most widely used types of clutches are electro mechanical friction and wrapped spring. When selecting a clutch, electro mechanical friction types usually come to mind first, but the. frequently
More Information Top
-
Analytic approaches for keeping high braking efficiency and clamping efficiency of electro wedge brakes
KEYWORDS: Electro wedge brake, Electro mechanical brake , Clamping force, Self-reinforcing effect, Variable wedge structure, Estimation of frictional coefficient .
-
Federal Register > Friday, March 21, 2014 > [79 FR 15660] Airworthiness Directives; The Boeing Company Airplanes
This AD was prompted by reports of failure of the electro mechanical brake flexshaft (short flexshaft) of the thrust reverser actuation system (TRAS).
-
Fault Detection Algorithm Design for Electro-Mechanical Brake
CONCLUSION The model-based fault diagnosis system is developed for the EMB ( Electro Mechanical Brake ).
-
Wheel Optimized Brake Torque at the VE Mechatronic Brake
Fig.2 VE Mechatronic Brake, brake engaged Due to extremely low unwanted friction in actuation the brake automatically rolls back to disengaged when power is off, a basic requirement to EMBs ( electro mechanical brakes ), as indicated in the Jef2010 [2] conference paper.
-
VE Mechatronic Brake: Development and Investigations of a Simple Electro Mechanical Brake
VE Mechatronic Brake: Development and Investigations of a Simple Electro Mechanical Brake .
-
Virtual Design of a 42V Brake-by-Wire System
BRAKE-BY-WIRE DESCRIPTION A brake-by-wire Electro Mechanical Brake (EMB) system replaces the traditional hydraulic linkage between the brake pedal and the wheels with an electronic controller interface.
-
Yaw Systems for wind turbines – Overview of concepts, current challenges and design methods
The usage of electro mechanical brakes can avoid these issues but the weight is still higher in comparison. .
-
Advanced Electronic Stability Program (ESP) and Brake-by-Wire Systems Hold the Future of European Passenger Car Braking and Stability Control Systems Market
"Starting early next decade, with the expected launch of brake-by-wire systems such as electronic wedge brake (EWB) system and electro mechanical braking (EMB) system, the domination of hydraulic braking systems is set to decline and hydraulic braking systems will move …
-
Electric Vehicle Systems Architecture and Standardization Needs
For hybrid electric vehicles and for EV the so-called iBooster provides electro mechanical brake force amplification (independent of vacuum) and the regenerative braking system ESP® hev supports recuperation via electric motors.
-
An advanced power controller in an electric-arc furnace
The control signal for the electromechanical brake is the acceleration signal the change of sign of which provides activation of electro mechanical brake Mtop.
Indicates content that may require registration and/or purchase.