Products/Services for Electrochemical Glucose Biosensors

  • Biosensors and Microarrays-Image
    Biosensors and Microarrays - (34 companies)
    Biosensors, microarrays, biochips and lab-on-chip (LOC) products are microscale devices for biological, biochemical and chemical assays. They consist of microfluidic channels and a biodetector or microsensor arrays. There are many different types...
  • Corrosion and Electrochemical Instruments-Image
    Corrosion and Electrochemical Instruments - (141 companies)
    Corrosion and electrochemical instruments are designed to measure corrosion and electrochemical conditions in plant machinery, field equipment, batteries, fuel cells, colloids, and other solutions or systems. They use a variety of technologies...
  • Electrochemical, Photochemical, and Chemical Milling Services-Image
    Electrochemical, Photochemical, and Chemical Milling Services - (119 companies)
    Electrochemical, photochemical and chemical milling services use etching, electrochemical, and photochemical processes to create unstressed, high-precision parts. Electrochemical, photochemical and chemical milling services use etching...
  •  
    Electrolytic Cleaning Equipment - (18 companies)
    Electrolytic cleaning equipment uses electrolytes and applied current to electrochemically clean welds and other metal surfaces. Electrolytic cleaners are also known as electrocleaners, weld cleaners and electrochemical cleaning systems...
  • Potentiostats and Galvanostats-Image
    Potentiostats and Galvanostats - (25 companies)
    Potentiostats and galvanostats are electrochemical instruments used in electrochemistry, battery and fuel cell testing, corrosion control, voltammetry, biomedical research, surface imaging, and related applications. Potentiostats are used to keep...
  •  
    Fuel Cells - (117 companies)
    Fuel cells produce electricity and heat electrochemically by combining oxygen from the air with a fuel, preferably hydrogen, from methanol, natural gas, or petroleum. Reformers are often used in conjunction with fuel cells. Fuel cells and fuel cell...
  •  
    Anodes - (153 companies)
    How to Select Anodes. Anodes are consumables used in a variety of electrochemical processes such as corrosion protection (sacrificial anodes) and electroplating (plating anodes). Types of Anode Materials. Anodes have a variety of compositions...
  •  
    Thin Film Coating Services - (222 companies)
    Thin film coating services apply very thin layers of specialized materials to part surfaces. They perform processes such chemical vapor deposition (CVD), physical vapor deposition (PVD), ion implantation, electrochemical deposition (ECD), plasma...
  •  
    Corrosion Probes, Coupons, and Holders - (30 companies)
    ...in manufacturing machinery, batteries and fuel cells, and field equipment. Corrosion is a chemical or electrochemical reaction between a metal and its environment. Features. Corrosion probes, corrosion coupons, and corrosion coupon holders are used in conjunction...
  •  
    MEMS Devices - (67 companies)
    ...and industrial sensors. Applications. Typically, MEMS devices are found in computers, microphones, and iPhones; lab-on-a-chip (LOC) devices, biosensors, and microarrays; and sensor chips for industrial and commercial applications. In the automotive industry...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division