-
Supplier: ValueTronics International, Inc.
Description: Rotary switch controls are simple and easy to operate in all weather conditions and with gloved hands. A large, clear, backlit LCD display is easy to read from a distance. The DLRO10HD provides significantly enhanced compliance and is capable of delivering 10 A into measurements up to
-
Supplier: ValueTronics International, Inc.
Description: line/repetitive use environments. Rotary switch controls are simple and easy to operate in all weather conditions and with gloved hands. A large, clear, backlit LCD display is easy to read from a distance. The DLRO10HDX provides significantly enhanced compliance and is capable of
-
Supplier: Tripp Lite by Eaton
Description: SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. An interactive LCD panel displays operating conditions and diagnostic data, such as load, voltage and battery levels. You can set operating modes to reflect your protection priorities, including an optional economy mode that saves
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.699999999999997 kwatts
- Runtime at Half Load: 11 minutes
-
-
Supplier: OnLogic Inc.
Description: MC500-51 is enclosed in a sleek, scratch-resistant, all-metal enclosure that looks equally at home on a desktop or in a warehouse. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation, and the entire chassis works to reduce electromagnetic interference
- RAM: 32 GB
- Processor: Intel®
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: pre-qualification tests. The Willtek 9102 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. An optional frequency extension allows measurements up to 7.5 GHz. It is small in size and weight, with a large, bright display and
- Frequency Range: 4,000,000 kHz
-
Supplier: AR RF/Microwave Instrumentation
Description: seven-segment display is provided to indicate relative shielding effectiveness measurement values in dB. In addition, a built-in LED light source provides illumination when used in dark environments. The export classification for this equipment is EAR99. This equipment is controlled
-
Supplier: OnLogic Inc.
Description: Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! HIGH-PERFORMANCE RUGGED EDGE COMPUTER Karbon 700 is a rugged edge computer matching high-performance with functional adaptability for reliable operation in virtually any environment. Blazing fast
- RAM: 64 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: stackers, process control equipment, molding machines 6. Exhibition/display equipment: car booths, revolving doors, product booths, revolving restaurants 7. Medical equipment: shadowless surgical lights, helicopters, radar communication equipment Our advantage: 1:Product advantage:
- Number of Circuits: 2
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: OnLogic Inc.
Description: limit of what's possible with embedded computing. The C246 chipset enables Xeon processing and ECC memory for rugged server capability at the edge and allows for real-time machine learning, object detection, and behavior recognition while minimizing the dependency on large-scale data centers
- RAM: 64 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Larson Electronics LLC
Description: camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging camera can display images up to 1500' in
Find Suppliers by Category Top
Featured Products Top
-
, fault-tolerant 9 kW supply optimized for powering large 7 or 10 in research electromagnets. It is specifically designed for high precision laboratory use requiring extremely low electrical noise. The linear design removes undesirable higher frequency noise typical of switch mode power (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
. Five”No”s ”No”electrodes are exposed to fluids. ”No”moving parts "No"straight piping required ”No"need to have a large installation space ”No”measures are required against power supply noise Five”Can”s (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
OKW has launched COMMUNITEC, an elegant new range of desktop/portable enclosures for large-format electronics. These smart modern enclosures are ideal for medical equipment, laboratory instrumentation, test (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
HandySCAN 3D MAX Series When accuracy meets versatility and portability. If you work with large parts, you know the challenges: bulky assemblies, tight (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
-defined masks 16 digital channels (optional) 25 MHz function / arbitrary waveform generator, built-in multiple predefined waveforms Large 12.1” TFT-LCD display with 1280 * 800 resolution; Capacitive touch screen supports multi-touch gestures Interfaces (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
efficiently on complicated device designs. Release 7.11.2 strengthens the frequency domain circuit solver with new schematic elements, raises the material capacity of the calculation engine, and introduces tools for organizing and filtering large projects. (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
a membrane keypad. Inside there are fastening pillars for PCBs. DATEC-CONTROL is available in two versions (with/without a large cutout for a display module) and four sizes from XS (7.87” x 2.28”/3.70” x 1.55”) to L (10.47” x 3.54”/5.66” x (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
below the threshold value again, the alarm switches off again automatically. The measured values are displayed numerically on the 2.7" display of the air quality meter. For a better analysis of the last measured values, the display can be switched to a histogram display. The energy-saving e (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
AR/VR Display Technology Near-eye displays Light-steering projection Miniaturized wearable optics Biomedical Imaging OCT scanning High-speed microscopy Laser diagnostics (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
Construction of sicherheitsgerechter products
… to February 2009: setting parts, January 2010 part 4: position and arrangement of displays and setting parts … … Stoffauflöser and charging equipments of which, Juli2010 part 5: transverse cutter, Juli2010 part 7 : Bütten, June 2010 … … the workpiece receiving", August, 1570 "safety demands on stroke tables", December 2009 EN 1672 "food means machines part 2, General configuration guiding principles": hygiene requirements, July 2009 EN 1746 "safety of machines, instruction for the drafting of sections , over noises in safety … … building site insert, safety", March 2010 EN 12 478 "safety of machine tools - Large numerically controlled lathes … … under error conditions", November 2005 EN 61 000 "compartment basic standard disturbing transmission, Electromagnetic compatibility (EMV)" …
Indicates content that may require registration and/or purchase.