-
Supplier: Cleveland Vibrator Company (The)
Description: CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Description: The piezoelectric buzzer generates mechanical deformation of piezoelectric ceramic plates by reverse piezoelectric effect, which induces the vibration of vibrators and forms sound wave in the air. This one-piece electronic sound device is widely applied in automotive electronics, security
- Operating Voltage Rating: 12 volts
- Maximum Operating Current: 70 milliamps
- Operating Temperature: -40 to 85 C
- Technology: Piezoelectric
-
Supplier: DCM Tech Inc.
Description: IG 482 SD FEATURES 48” variable speed electromagnetic chuck with auto demag cycle 50HP grinding spindle motor Integral coolant filtration & mist collection systems Easy to operate touchscreen controls Mitsubishi FX5U PLC 3 Grinding Modes - Conventional, Incremental and Grind to Height Regrind
- Rotary Speed: 5 to 70 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Industry Applications: Additive Manufacturing
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Maintenance-free electromagnetic drive and components Recyclable, compact cast housing Separate control unit Low energy consumption, only 0.1 kW drive power Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Vibratory Feeder includes the wide
- Volumetric Capacity: 2 to 175 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Mining / Ores / Minerals, Paints / Adhesives, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical, Waste / Sludge
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Sampling
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: quantities Suitable for both coarse and fine materials Simple to clean due to easily removable components Small footprint V-shaped and U-shaped channels easy to interchange Maintenance-free electromagnetic drive and components Recyclable, compact cast housing Separate control unit Low energy
- Volumetric Capacity: 2 to 175 ft³/hr
- Gravimetric Capacity: 0.16537500000000016 t/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Mining / Ores / Minerals, Paints / Adhesives, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical, Waste / Sludge
- Material Characteristics: Dry / Free Flowing
-
Supplier: Gilson Company, Inc.
Description: is determined by loose placement in the molds using special pouring funnels, scoop, or shovel, depending on size of soil particles. HM-315 Vibratory Table has a cushioned steel 30x30in (762x762mm) vibrating deck activated by electromagnetic vibrator with over 100lb (45.5kg) actuator.
Find Suppliers by Category Top
More Information Top
-
Research on Vibratory Maximum Density Test for Cohesionless Soils
Vibrator No. 1— Electromagnetic vibrator attached to a shop-made table, frequency 3600 cpm, net weight 36 lb.
-
Aerospace Sciences Meetings > Creation of multi-system of localized microwave discharges on various surfaces of aerodynamic models
The further search of ways of increase of an overall performance of initiators of MW discharges in the field of a quasioptical microwave beam has led to development of essentially new type of the linear electromagnetic vibrator located in direct vicinity of …
-
Advances in Gamma Ray Resonant Scattering and Absorption
The source was clutched between aluminum plates and fastened to a Plexiglas holder, which was rigidly connected to a moving coil of an electromagnetic vibrator .
-
Application of wear-resistant coatings on machine parts and tools by electric spark alloying
The shaft of the electromagnetic vibrator carries the tumbler switch K1 which, when switched on supplies a voltage of 36 V from the transformer Tr2 to the winding 1 of the electromagnetic vibrator coil and to the winding of the relay R1.
-
A new vibrator to stimulate muscle proprioceptors in fMRI
Just like classical electromagnetic vibrators , our device stimulates muscle mechanoreceptors (muscle spindles) and generates reliable illusions of movement.
-
Minimum and Maximum Densities of Granular Materials
Maximum densitytests were per- formed using an electromagnetic vibrator producing vertical simple harmonic motion.
-
Occurrence of Fretting in Practice and Its Simulation in the Laboratory
… over a wide range of frequency are (a) by mechanical means, where the movement is produced by an eccentric or cam and may subsequently be reduced by a lever system; (b) by means of an elec- tromagnetic vibrator , where the movement is …
-
CR4 - Thread: difrence b/w rotary electric vibrator and electromagnetic vibrator
difrence b/w rotary electric vibrator and electromagnetic vibrator .
-
Control of Resonant Electromagnetic Vibrational Drive Using a Digital Filtering Algorithm Based on Discrete Fourier Transform
);(nTϕε — on winding of electromagnetic vibrator to form the sinusoidal voltage whose amplitude and frequency .
Indicates content that may require registration and/or purchase.