Products/Services for Electropolishing Rectifier

  • Rectifiers-Image
    Rectifiers - (420 companies)
    Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal with a net value greater than zero volts, a process otherwise known as rectification. The essential...
    Rectifier Type
    Rectifier Configuration / Technology
    Package Type
  • Power Rectifiers-Image
    Power Rectifiers - (257 companies)
    Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power...
  • Anodizing Services-Image
    Anodizing Services - (296 companies)
    Surface treatment services offered by providers of anodizing services include abrasive or blasting, buffing or polishing, electropolishing, and passivation. Abrasive blasting is the removal of all visible rust, mill scale, paint and contaminants...
  • Silicon Controlled Rectifiers (SCR)-Image
    Silicon Controlled Rectifiers (SCR) - (194 companies)
    Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
  • Honing, Lapping, and Super-finishing Machines-Image
    Honing, Lapping, and Super-finishing Machines - (129 companies)
    ...an electrochemical process to remove material from a metallic part in a process akin to reverse electroplating. Electropolishing machines consist of a temperature controlled bath of electrolyte (typically sulfuric acid and phosphoric acid) and a DC rectifier (DC...
  •  
    Electrolytic Cleaning Equipment - (18 companies)
    ...systems. The electrolytic process can also passivate and smooth (electropolish) and mark surfaces. Electrocleaning is highly effective in removing thermal oxidation discoloration or heat tint from welding or heat treating, oxide scales on castings...
  •  
    SCR Power Controllers - (150 companies)
    Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers...
  •  
    SCR Power Supplies - (31 companies)
    SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. Silicon...
  •  
    Diodes - (1075 companies)
    ...signal rectifiers, oscillators and signal modulators / demodulators. A semiconductor diode is a non-linear device whose most outstanding feature is the fact that, basically, current is only allowed to flow in one direction. The diode is built...
  •  
    Step Recovery Diodes - (104 companies)
    Step-recovery diodes that are sold in Europe must comply with the Restriction of Hazardous Substances (RoHS) directive from the European Union (EU). Applications. Diode application is an important parameter when selecting step recovery diodes. Rectifier...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire