-
Supplier: Transcat, Inc.
Description: Product Highlights Measurement range of 0 - 300 mm, and precise to 0.01 mm LCD digital readout displays sharp figures for viewing ease Hand-operated feed wheel for measurement ease Electrostatic capacitance linear encoder helps ensure repeatable, precise measurement
- Range: 0 to 11.81103 inch
- Gage / Instrument Type: Height Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights Range: 0-18in 0-450mm Accuracy: .002in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 20000
- Range: 0 to 18 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Display: Digital Display
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-40in 0-1000mm Accuracy .003 Resolution .0005in 0.01mm Mass 16.8kg Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.), 938882 Battery life: Approx.
- Display: Digital Display
- Gage / Instrument Type: Height Gage
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Caliper beam utilizes Carbon Fiber Reinforced Plastics (CFRPs) helps reduce weight yet maintain durable construction Jaw clamps support use of interchangeable jaws (sold separately) ABSOLUTE electrostatic capacitance linear encoder helps prevent
- Range: 80 inch
- Gage / Instrument Type: Caliper
Find Suppliers by Category Top
More Information Top
-
Shopping In Measuring - Big Bruin
The caliper uses the ABSOLUTE electrostatic capacitance linear encoder to help prevent overspeed errors.
-
A built-in displacement sensor for an electrostatic film motor
Past studies on the electrostatic motor dealt with positioning control of the motor and performed positioning servo control using built- in displacement sensors that adopted the capacitance -type linear encoder principle [13, 14]. .
-
A flexible sensor measuring displacement and bending
The sensor was developed to be combined with a flexible electrostatic linear motor, but can also be used as an independent sensor. .... The sensor described in this paper is based on the displacement encoder previously designed for the electrostatic .... The paper analyzed the operation of the displacement encoder using a capacitance coefficient matrix and revealed how…
-
2010 Index IEEE Sensors Journal Vol. 10
A Novel Real-Time Capacitance Estimation Methodology for Battery-Less Wireless Sensor Systems. .... Namkung, J., +, JSEN Sept. 2010 1479-1485 Capacitive-Type Flexible Linear Encoder With Untethered Slider Using Electrostatic Induction.
-
Positioning dielectric sheets on an electrostatic induction sheet conveyor using a built-in displacement sensor.
The actuator utilizes electrostatic actuation technology based on induced charges and can be used in automated systems .... The operational principle of the built-in sensor is similar to typical capacitance -type linear encoder .
-
Simultaneous actuation and displacement sensing for electrostatic drives
Examples of electrostatic or comb drives. .... Left: linear comb drive; right: rotary comb drive. . used for closed-loop control or measurements during operation .... Capacitive sensing provides a potentially high-precision, high-sensitivity displacement detection method. . The . capacitance of a structure … sensors [9], capacitive bending strain sensors [10], accelerometers [11], position sensors [27] and encoders for long-range…
-
Development of capacitance type micro encoder
In this papel, micro rotary and linear encoders us- ing electrical capacitance and a signal processing circuit for the encoders are proposed. .... Mi- cron sized machines are hundreds pm sized gears, electrostatic motors, micro valves and so on [4…
-
Microdisplacement transducers
…52: Thickness monitor for transparent thin film deposition Rohrbach C 1967Handbuchfiir elektrischesMessen mechanischer Grossen (Dusseldorf: VDI-Verlag) Royston M F and Cox A 1963 ControlEngng 10 90-2: Electrostatic nut gives machine micro … optical grating and shaft encoder Sayce L A 1967Penguin .... 42 79-88: The linear variable differential transformer Schumann R H and Sawley R J 1968J.Phys. .... 1 885-6: A capacitance -type displacement meter Scott A A H 1967Engineering Outlines 1, Outline 42…
-
Electrostatic tactile display with thin film slider and its application to tactile telepresentation systems
Capacitance between the two phases is about 1 nF including flat-cables for power supply. .... A capacitive linear position encoder [15] is attached to the slider to measure its displacement (equivalent to finger displacement). .... When voltages are applied to the stator electrodes, however, an electrostatic attraction is generated between the slider…
-
An Instrument For Generation And Control Of Sub-Micron Motion.
…screw threads generate an oscillating axial component of motion superimposed upon the desired linear translation of the .... These devices are quartz crystal which are exposed to an electrostatic field across them. .... To overcome the hysteresis effects piezoelectric devices are often fitted with optical encoders or capacitance micrometers to measure their motion (position) and the voltage is then adjusted to obtain the desired reading.
Indicates content that may require registration and/or purchase.