Products/Services for Elevator Digital Floor Indicators
-
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision spindle is amplified and displayed on a dial or digital display. Indicators utilize electronic, mechanical or pneumatic...Gage TypeGaging TechnologyUnits -
Weight Indicators - (47 companies)Weight Indicators are readouts and displays for showing weight, they are often digital but can be analog as well. Description. Weight indicators are digital or analog display devices that indicate the weight of an object located on a connected scale...
-
Elevators, Escalators, and Moving Walkways - (136 companies)...within a building. Elevators are transport devices that are used to lift people and goods vertically up and down, from one floor to another. Because of handicap air access laws, elevators are often legally required in multi-story buildings. Elevators...
-
Digital LED Displays - (517 companies)Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation. Image Credit: Autonics USA, Inc. Light emitting diodes (LED) are PN junction devices that give off light radiation when... -
Temperature Indicators - (429 companies)...panels. Display options include digital readouts, analog meters or indicators, video display terminals or no displays. Communications interfaces for devices that can be controlled remotely by a computer include serial and parallel interfaces... -
Light Emitting Diodes (LED) - (790 companies)Corporation, Kingbright Corporation, Newark. What are LEDs?. Light emitting diodes (LEDs) are PN junction devices that give off light radiation through electroluminescence when forward biased. They are used as various indicators in aviation, automotive...
-
Industrial Floor Mats - (476 companies)Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection. Image Credit: U.S.
-
Elevator Buckets - (39 companies)Elevator buckets are containers for the collection and transport of powder or granular materials. They attach to belts on a conveyor system. Elevator buckets, or conveyor buckets as they are sometimes known, are usually bolted to a vertical conveyor...
-
Floor Coatings - (334 companies)Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors. Floor coatings are tough, protective layers used...
-
Elapsed Time Indicators (ETIs) - (60 companies)Elapsed time indicators (also known as ETIs, elapsed time meters, and hour meters) indicate, monitor, and record durations of time. The most common ETI is the hour meter, which records elapsed time in hours. Elapsed time indicators (ETIs) monitor...
Product News
-
Altech Corp.
Broad Range of Altech Digital Indicators Altech 's low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and reliable operation matter. 7 segment LED displays. * Compact sizes. * Multiple color options. * Voltage ranges include 65 to 280 V AC, 80 to 150 V AC, and 10 to 26 V DC. * +-1% voltage accuracy. * Current indicator ranges include 0... (read more)Browse Pushbutton Switches Datasheets for Altech Corp. -
PCE Instruments / PCE Americas Inc.
Power Indicator PCE-ND30 The power indicator PCE-ND30 can be used to measure 54 parameters in a UI network. In addition to the performance measurement of the power indicator PCE-ND30, it can detect voltage, current, and harmonics up to the 51st order. The power display can be used as 1 or 3 phase. It does not matter if the connected load is balanced or unbalanced. All readings are displayed graphically on the display from the power meter. What measurement values are displayed, can be set by the user. This can be done... (read more)Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Renishaw
Shop floor metrology for modern manufacturing to quality add costs?. Why is it vitally important to distinguish between part inspection and process control?. How can process control manage variation effectively?. Why is CNC automation more than just adding robots?. Why move metrology to the shop floor?. Why is automated, easy-to-apply shopfloor metrology essential?. Why is metrology data critical to digital transformation?. This white paper is ideal for manufacturing engineers, quality managers, operations leaders, and anyone involved... (read more)Browse Data Acquisition Datasheets for Renishaw -
Tronics Microsystems
MEMS accelerometer that focus on key indicators When used to continuously monitor vibrations of rotative equipment, large bandwidth 20 000Hz Digital MEMS accelerometer can deliver raw data up to 1Mb/s. Existing IIoT networks often offer 100kb/s or less band pass. With embedded computation capabilities, Edge accelerometer computes locally key machine heath indicators and transmits them in a reduced data transfer form down to kb per hour. Bearing or gearing mechanical issues of rotative equipment can create vibrations up 20 000Hz. Thanks... (read more) -
BinMaster, Inc.
New Rotary Paddle Level Indicators experience, select the BMRX-300 --the only model with a built-in LED indicator light. The bright LED changes from green to red when the paddle stops turning, signaling a full or empty bin. Plus, the BMRX-300 has true fail-safe operation, digital PCB operation, a DPDT switch, time delays, and hazardous location approvals. Or choose the robust BMRX-200, designed to be fail-safe in the case of a power failure. It features a digital PCB, a DPDT switch, time delays, and hazardous location approvals... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
BlockMaster Electronics, Inc.
Terminal Blocks for Elevators We keep a large inventory to provide you with the terminal blocks you neeed. Customization available. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
MarsMetal
Elevator Test Cart Weights Elevator test weights are essential for ensuring the safety of the elevators that we take for granted in our daily lives. We see them everywhere, we use them without thought or worry (at least most of us) and we take it for granted that they are safe. Elevator test weight carts are a critical component in the testing and certification of elevators. Elevator service and repair companies use them regularly and we supply them to the industry. Each cart is engineered specifically for the elevator... (read more) -
Durovac Industrial Vacuums
Elevator Series Industrial Vacuum Industrial cleanup is rarely simple. Material builds up under conveyors, inside pits, and across multi-level facilities, where traditional methods like shoveling or compressed air are inefficient and can increase dust hazards. The DuroVac Elevator Series is designed to address these challenges by combining powerful vacuum performance with vertical conveying capability. Instead of relocating material manually, operators can recover debris directly and move it upward to a centralized collection... (read more)Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
MarsMetal
Commercial Elevator Counterweights New elevator construction is not usually done with lead counterweights but when the end-user wants or needs to increase an existing elevator 's capacity, it requires a new counterweight. Rarely is there room on the counterweight to increase the stack height due to headroom restrictions. This is where lead is an invaluable product to solve the problem. Because lead is so much denser than steel - approximately 45% greater - the company performing the upgrade is able to remove the existing steel... (read more)Browse Counterweights Datasheets for MarsMetal -
Dassault Systèmes - DELMIA
From AI Hype to Shop Floor Impact companion experiences and augmented execution. Overview. Manufacturers are accelerating investments in artificial intelligence (AI) and digital technologies to address increasing complexity, workforce challenges and operational volatility. Yet a critical gap remains: while insights are more accessible than ever, translating them into consistent, real-time execution on the shop floor is still a major challenge. This webinar introduces a practical framework to bridge this gap, moving from data... (read more)Browse Manufacturing Operations Management Software (MOM) Datasheets for Dassault Systèmes - DELMIA
-
The Vertical Transportation Handbook 4th Edition
Some form of position indicator in the car, showing the location of the elevator in relation to the floors served, is usually provided. .... entrance of the car or, as is more common with modern elevators, a digital device either over…
-
Implementation of Six-Layer Automatic Elevator Controller Based on FPGA
The system display output including digital control floor displays, digital tube display and the movement direction of the arrow-shaped indicator of the switch signals. .... E. Functions of the elevator controller .
-
Cessna 421
Optional equipment for all versions includes electric elevator trim, angle of attack indicator , digital clock, true airspeed indicator, instantaneous rate of climb indicators, digital flow gauge with computer, rudder pedal lock, boom microphone, turn co-ordinator, electric or alcohol windscreen anti-icing … 17.98 5.48 421C Golden Eagle Dimensions, Internal Cockpit length width height floor area volume Cabin…
-
Cessna 414A Chancellor
Optional equipment for all versions includes electric elevator trim, angle of attack indicator , digital clock, true airspeed indicator, instantaneous rate of climb indicators, digital flow gauge with computer, rudder pedal lock, boom microphone, turn co-ordinator, electric or alcohol windscreen anti-icing … 11¾ in 17.98 5.48 Chancellor Dimensions, Internal Cockpit length width height floor area volume Cabin…
-
Universal Access in Human-Computer Interaction. Interaction Techniques and Environments
In Brazil, for instance, number of municipalities have made it mandatory to adapt sidewalks equipping them with tactile floor indicators ; buildings must be readapted with ramps, curb ramps and elevators – even old buildings are motivated to be retrofitted; parking lots must .... When the focus moves to the digital layer of the urban tissue (applications, systems, ICT services and…
-
Cessna Model 340A
Optional items, except as detailed in model listings, include angle of attack indicator, blind-flying instrumentation for co-pilot, digital clock, economy mixture indicator , flight hour recorder, instantaneous rate of climb indicator, true airspeed indicator, co-pilot's turn and bank indicator, cabin … 10.21 3.11 wheel track narrative 3.93 m (12 ft 10¾ in) 12 ft 10¾ in 12.90 3.93 Dimensions, Internal Cockpit length width height floor area volume Cabin length … Horizontal tail control surfaces Elevators narrative incl tab 2…
-
Cessna 402C, 402C II And 402C III
Optional equipment, unless part of Model 402C II or III packages, includes digital clock, inertial shoulder restraint system for pilot and co-pilot, co-pilot's blind-flying instrumentation, economy mixture indicator , instantaneous rate of climb indicator, true airspeed indicator, rudder lock, flight … 10.46 3.19 wheel track narrative 5.47 m (17 ft 11½ in) 17 ft 11½ in 17.96 5.47 Dimensions, Internal Cockpit length width height floor area volume Cabin length … Horizontal tail control surfaces Elevators narrative incl tab 1…
-
Grob G 120TP
Digital standby attitude indicator . .... height to sill Hold door height width height to sill Loading ramp height length width height to sill Wheels wheelbase wheel track Dimensions, Internal Cockpit length width height floor area volume Cabin length … Horizontal tail control surfaces Elevators Elevons Tailerons Tailplane Tailplanes…
-
American Champion 8KCAB Super Decathlon
Advanced Aspen Airspeed, altimeter, electric turn coordinator, vertical speed indicator , accelerometer, JPI EDM 930 engine data manager, Aspen EFD 1000 Pro PFD (optional addition of synthetic vision), RC Allen 2600 digital artificial horizon with battery back-up, Garmin GNC 225 NAV/COMMS. .... height to sill Hold door height width height to sill Loading ramp height length width height to sill Wheels wheelbase wheel track Dimensions, Internal Cockpit length width height floor area volume Cabin length … Horizontal tail control surfaces Elevators Elevons Tailerons Tailplane Tailplanes…
-
Cessna 650 Citation III
Standard equipment includes dual altimeters, Mach/airspeed indicators, angle of attack indicator, digital clock, instantaneous rate of climb indicators , outside air temperature gauge, crew seats with vertical, fore, aft and recline adjustments, seat belts, shoulder harnesses and inertia reels, six individual passenger seats … ft 4 in 9.33 2.84 Dimensions, Internal Cockpit length width height floor area volume Cabin … 67.4 sq ft) 67.4 6.26 total Horizontal tail control surfaces Elevators Elevons Tailerons Tailplane…
Indicates content that may require registration and/or purchase.