Products/Services for Elevator Sump Pit Grates

  • Grating-Image
    Grating - (226 companies)
    Grates consist of a metal or fiberglass lattice that provides a slip-resistant floor or semi-open surface. Metal grates are usually made of aluminum, steel, stainless steel, or galvanized steel. They are available in a variety of shapes, mesh types...
  • Sump Pumps-Image
    Sump Pumps - (311 companies)
    Specifications. When selecting between the available styles of sump pumps, the most important specifications to consider include: the size of the pump and the size of the sump pump pit into which it will be placed. maximum discharge flow. maximum...
  •  
    Elevators, Escalators, and Moving Walkways - (136 companies)
    Elevators, escalators and moving walkways are used to raise or move people or goods from one location to another within a building. Elevators, escalators, and moving walkways are used to raise or move people or goods from one location to another...
  •  
    Elevator Buckets - (39 companies)
    Elevator buckets are containers for the collection and transport of powder or granular materials. They attach to belts on a conveyor system. Elevator buckets, or conveyor buckets as they are sometimes known, are usually bolted to a vertical conveyor...
  •  
    Elevators (oil and gas) - (10 companies)
    Elevators are hinged devices that close around a drill pipe or other oil country tubular good (OCTG) in order to facilitate lifting and lowering of the tubular element into or out of the well bore. Elevators are hinged devices that close around...
  •  
    Screens - (129 companies)
    ...for a clean environment and flying objects, debris, or insects. Heavy duty screens can be used as a grate or grid, which may provide flooring on stairways or catwalks, or as security grates over open floor vents or drains. Screens are also used in bulk...
  •  
    Boxes and Crates - (275 companies)
    Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
  •  
    Catch Basins - (27 companies)
    Catch basins are surface water inlets that have a sump to collect solids. The device allows for water to flow through into a network of pipes. Catch basins are used to capture debris and pollutants. However, fine particles --like silt or sediment...
  •  
    Utility Pumps - (126 companies)
    Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use. Utility pumps are devices that are capable of pumping large quantities of liquids in a short time...
  •  
    Cantilever Pumps - (82 companies)
    Cantilever pumps are centrifugal pumps used in sump pump applications. They are available in horizontal and vertical configurations. Many styles including submersible motors. Cantilever pumps are specialized centrifugal pumps utilizing a cantilever...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.