Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3901 programmable, two channel. Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with
- Low Pass Cutoff Frequency: 0.001 to 99 kHz
- High Pass Cutoff Frequency: 0.001 to 99 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3900 programmable, dual channel Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with
- Low Pass Cutoff Frequency: 0.001 to 99 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Architecture: Analog (RC)
-
Supplier: Smiths Interconnect, a Molex company
Description: Miniature discrete component filters are designed to give optimal performance where small size is critical. Electrical and mechanical requirements for each design are computergenerated, taking into consideration realizable “Q” and environmental conditions, then analyzed using our unique
- Frequency (Fc): 5 to 10,000 MHz
- Filter Type: Bandpass, Low Pass
-
-
Supplier: DigiKey
Description: Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
- Supply Voltage (VS): 2.7 to 3.6 volts
- Cutoff or Center Frequency (Fc): 10 kHz
- Cutoff Frequency (Fc): 10 kHz
- Filter Order: 8th Order
-
Supplier: Newark, An Avnet Company
Description: IC, FILTER, ELLIPTIC, 5V, 8TH ORD; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Filter IC Case Style:SOIC; No. of Pins:8Pins; Cutoff Frequency:10kHz; Program Clock RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: LOW POWER 8TH ORDER ELLIPTIC LOW
- Cutoff or Center Frequency (Fc): 30 kHz
- Cutoff Frequency (Fc): 30 kHz
- Filter Order: 8th Order
- Features: Active Filter, Low Pass, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Elliptic or Bessel Low Pass Filter IC Elliptic or Bessel Low Pass 8th Order 30kHz 14-PDIP
- Package Type: DIP
- Features: Other, RoHS Compliant
-
Supplier: Krohn-Hite Corporation
Description: The Models 3905C and 3916C are Programmable Multi-channel Filter Systems which can be configured with many types of filter cards; Elliptical filters for anti-aliasing, Butterworth filters for clean filtering in the frequency domain, and Bessel filters which provide
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 113 F
- Architecture: Analog (RC)
- Features: Anti-aliasing Filter, Programmable Filter
-
Supplier: ValueTronics International, Inc.
Description: ripple 80 dB stopband attenuation 6 nV/√Hz input noise Up to 80 dB of gain GPIB and RS-232 interfaces Impedance 1 MΩ // 15 pF Type 8-pole, 6-zero elliptic On the Stanford Research Systems SR650, each instrument channel has a low-noise preamplifier, a precision high-pass or
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 925307-MAX297CSA Features: Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 50kHz 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width)
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072427-LTC1069-1IN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories:
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 140089-LTC1069-1CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207106-LTC1069-6IS8 Packaging: Tube Mounting Style: SMD Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 14kHz/20kHz Number of Filters:
- Features: Other
- Package Type: SOIC
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Visual Sound, Inc.
Description: in rooms where additional bottom definition is necessary A fine choice for the .1 in surround system Extended high-resolution output down to 19 Hz Adjustable high pass output for use with full range monitors Adjustable 60 to 110 Hz crossover point 110 Hz elliptical filter for Dolby®
-
Supplier: ValueTronics International, Inc.
Description: Flatness: ±0.01 dB, 15 Hz–22 kHz High pass Filters: 22 Hz, 400 Hz, 2-pole Butterworth Low pass Filters: 15 kHz, 20 kHz 6-pole elliptic lowpass Weighting Filters: ANSI-IEC “A” weighting; CCIR QPK; CCIR RMS Residual Noise: –140 dBFS unweighted; –142
Find Suppliers by Category Top
Featured Products Top
-
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
CTS’s low pass filters can be used with other CTS products, as a stand-alone solution, or complementing other filter technologies. All such bandpass filters or duplexers are resonant filters which have reentrant modes that do not provide harmonic suppression. Moreover, the 3GPP (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as all of (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands. QPQ5230 is specifically designed to enable (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Which Anti-Alias Filter is Best?
I hope that, in the preceding blogs, I have convinced you that a low-pass filter is required (most of the time) to assure that your data is not corrupted by aliasing. The next question is: Which of the myriad of available filter strategies will do the trick in the least obnoxious way
More Information Top
-
Elliptic-Function CPW Low-Pass Filters Implemented by Means of Open Complementary Split Ring Resonators (OCSRRs)
COMPARISON OF SPLIT RING ELLIPTIC LOW PASS FILTERS .
-
Design of a new high order OTA-C filter structure and its specification based testing
The normasised transfer function of fourth order elliptic low pass filter is .
-
Application of aggressive space mapping (ASM) to the efficient synthesis of stepped impedance resonators (SIRs)
As an example, we have synthesized a SISS with target values given by: L* = 3.2348 nH and C* = 3.3578 pF (this SISS will be later used for the design of an elliptic low pass filter ).
-
Low-cost high-resolution handheld VNA using RF interferometry
The performance of the developed VNA is verified by performing calibrated reflection and transmission measure- ments of elliptic low pass filters [8] [9].
-
A New Low Voltage CMOS Transconductor for VHF Filtering Applications
3rd order elliptic low pass filter using the proposed transconductor. gm = 750 µA/V, C1 = C3 = 6.56 pF, C2 = 400 fF, C = 1.38 pF.
-
Page 4. Semiconductor parts with 015 in root number
Seventh Order Elliptic Low Pass Filters .
-
Processing of audio signal in all fiber-optic sensor system
In the speech signal, often mixed with high frequency noise, in order to reduce the impact of noise on the sound quality, we design a digital elliptic low pass filter to implement in the study.
-
Analog Circuits and Systems Optimization based on Evolutionary Computation Techniques
Since analog benchmark circuits are still unavailable for synthesis purposes, the first testing circuits were collected from the well-known class of CMOS opera- tional amplifiers and also include a low pass elliptic filter listed in Table 6.2 or- dered by …
-
Page 6. Semiconductor parts with 016 in root number
Seventh Order Elliptic Low Pass Filters .
-
Design of the Programmable Gain Filter
It is composed of three parts: divided into low-pass filter, high pass filter and 4-order elliptic low pass filter , circuit diagrams as shown in Figure 3, 4, 5.
Indicates content that may require registration and/or purchase.